- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXLA1V1010-150-R Eaton | 841 |
| - | Surface Mount | Nonstandard | - | - | - | - | 12.5A | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | - | 13.8 A | Shielded | - | 15 µH | - | 19.3mOhm Max | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | AEC-Q200 | ||
![]() EXLA1V1010-3R3-R Eaton | 137 |
| - | Surface Mount | Nonstandard | - | - | - | - | 23.4A | - | 100 kHz | Alloy Powder | 25 A | 4.1 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | - | 25 A | Shielded | SMD/SMT | 3.3 µH | 100 kHz | 4.1mOhm Max | - | Power Inductors - SMD | - | Inductors | 23.4 A | - | 9.7 mm | 0.394 (10.00mm) | 11.9 mm | 11 mm | AEC-Q200 | ||
![]() EXLA1V0703-2R7-R Eaton | 915 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0703 | 8783 | 13.5A | - | 100 kHz | Alloy Powder | 11.4 A | 15.4 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V07 | 0.331 L x 0.315 W (8.40mm x 8.00mm) | ±20% | Standard | Molded | Automotive | - | 11.4 A | Shielded | SMD/SMT | 2.7 µH | 100 kHz | 15.4mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 13.5 A | - | 2.9 mm | 0.122 (3.10mm) | 8.4 mm | 8 mm | AEC-Q200 | ||
![]() EXLA1V0707-6R8-R Eaton | 633 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0707 | 8783 | 11A | - | 100 kHz | Alloy Powder | 9.5 A | 19.6 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V07 | 0.331 L x 0.315 W (8.40mm x 8.00mm) | ±20% | Standard | Molded | Automotive | - | 9.5 A | Shielded | SMD/SMT | 6.8 µH | 100 kHz | 19.6mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 11 A | - | 6.7 mm | 0.276 (7.00mm) | 8.4 mm | 8 mm | AEC-Q200 | ||
![]() EXLA1V0603-R33-R Eaton | 3032 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0603 | 7269 | 28A | - | 100 kHz | Alloy Powder | 25 A | 2.5 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 25 A | Shielded | SMD/SMT | 330 nH | 100 kHz | 2.5mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 28 A | - | 2.8 mm | 0.118 (3.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() EXLA1V0603-R18-R Eaton | 787 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0603 | 7269 | 36A | - | 100 kHz | Alloy Powder | 32 A | 1.75 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 32 A | Shielded | SMD/SMT | 180 nH | 100 kHz | 1.75mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 36 A | - | 2.8 mm | 0.118 (3.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() EXLA1V0703-4R7-R Eaton | 1507 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0703 | 8783 | 12.2A | - | 100 kHz | Alloy Powder | 9 A | 26.7 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V07 | 0.331 L x 0.315 W (8.40mm x 8.00mm) | ±20% | Standard | Molded | Automotive | - | 9 A | Shielded | SMD/SMT | 4.7 µH | 100 kHz | 26.7mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 12.2 A | - | 2.9 mm | 0.122 (3.10mm) | 8.4 mm | 8 mm | AEC-Q200 | ||
![]() EXLA1V0505-220-R Eaton | 278 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0505 | 6057 | 4.1A | - | 100 kHz | Alloy Powder | - | 99.65 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V05 | 0.236 L x 0.224 W (6.00mm x 5.70mm) | ±20% | Standard | Molded | Automotive | - | 3.4 A | Shielded | SMD/SMT | 22 µH | 100 kHz | 99.65mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 4.1 A | - | 4.8 mm | 0.197 (5.00mm) | 6 mm | 5.7 mm | AEC-Q200 | ||
![]() EXLA1V0505-4R7-R Eaton | 6742 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0505 | 6057 | 7.4A | - | 100 kHz | Alloy Powder | - | 21 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V05 | 0.236 L x 0.224 W (6.00mm x 5.70mm) | ±20% | Standard | Molded | Automotive | - | 8.1 A | Shielded | SMD/SMT | 4.7 µH | 100 kHz | 21mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 7.4 A | - | 4.8 mm | 0.197 (5.00mm) | 6 mm | 5.7 mm | AEC-Q200 | ||
![]() EXLA1V0505-100-R Eaton | 568 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0505 | 6057 | 5.4A | - | 100 kHz | Alloy Powder | - | 43 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V05 | 0.236 L x 0.224 W (6.00mm x 5.70mm) | ±20% | Standard | Molded | Automotive | - | 5 A | Shielded | SMD/SMT | 10 µH | 100 kHz | 43mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 5.4 A | - | 4.8 mm | 0.197 (5.00mm) | 6 mm | 5.7 mm | AEC-Q200 | ||
![]() UP2SA-680-R Eaton | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | Standard | High Power Choke | Power | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 68 uH | - | - | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | - | - | - | ||
![]() UP5SA-1R5-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | Standard | High Power Inductor | Power | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 1.5 uH | - | - | - | Power Inductors - SMD | Drum | Power Inductors | - | - | - | - | - | - | - | ||
![]() UP0-4SA-6R8-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UP2SA-2R2-R Eaton | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | UP2SA | - | - | Standard | High Power Choke | Power | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 2.2 uH | - | - | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | - | - | - | ||
![]() UP5SA-221-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | Standard | High Power Inductor | Power | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 220 uH | - | - | - | Power Inductors - SMD | Drum | Power Inductors | - | - | - | - | - | - | - | ||
![]() UP5SA-470-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | UP5 | - | - | Standard | High Power Inductor | Power | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 47 uH | - | - | - | Power Inductors - SMD | Drum | Power Inductors | - | - | - | - | - | - | - | ||
![]() UP5SA-8R2-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | UP5 | - | - | Standard | High Power Inductor | Power | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 8.2 uH | - | - | - | Power Inductors - SMD | Drum | Power Inductors | - | - | - | - | - | - | - | ||
![]() UP2SA-1R0-R Eaton | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | Standard | High Power Choke | Power | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 1 uH | - | - | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | - | - | - | ||
![]() DRA127-220-RD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 mOhms | - | - | - | PCB Mount | - | - | - | DRA | - | - | Standard | - | Power | Inductors, Chokes & Coils | - | - | SMD/SMT | 68 uH | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | - | ||
![]() 50436R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |