- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCMA1707-680-R Eaton - Electronics Division | 33 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HCMA1707 | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Shielded | - | 16.85mm | 5.2A | - | - | 68μH | 100kHz | 85mOhm Max | - | 5.2A | - | - | - | 6.5A | - | - | - | - | - | - | 0.276 7.00mm | - | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() UP4B-1R0-R Eaton - Electronics Division | 275 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 6.803886g | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.870Lx0.591W 22.10mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 17.3A | Unshielded | - | 15mm | 17.3A | Not | - | 1μH | 100kHz | 2.3mOhm Max | - | 37.3A | - | - | - | 37.3A | - | 17.3A | - | - | - | 7.87mm | 0.310 7.87mm | 22.098mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() UP1B-100-R Eaton - Electronics Division | 47 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 110.7mOhm | 85°C | -40°C | Wirewound | - | 1.5A | Unshielded | - | 6.1mm | 1.5A | Not | - | 10μH | 100kHz | 110.7mOhm Max | - | 1.5A | - | - | - | 1.9A | 20% | 1.5A | 1.5A | - | - | 5mm | 0.197 5.00mm | 8.89mm | 6.1mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SD20-821-R Eaton - Electronics Division | 17 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 204mA | Shielded | - | - | 204mA | - | - | 820μH | 100kHz | 6.22Ohm | - | 98mA | - | - | - | 98mA | - | - | - | - | - | 2mm | 0.079 2.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD20-221-R Eaton - Electronics Division | 17 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 356mA | Shielded | - | - | 356mA | - | - | 220μH | 100kHz | 2.04Ohm | - | 188mA | - | - | - | 188mA | - | - | - | - | - | 2mm | 0.079 2.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD20-102-R Eaton - Electronics Division | 17 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 172mA | Shielded | - | 5.2mm | 172mA | Not | - | 1mH | 100kHz | 8.73Ohm | - | 88mA | - | - | - | 88mA | - | 172mA | - | - | - | 2mm | 0.079 2.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD10-221-R Eaton - Electronics Division | 9 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 161mA | Shielded | - | - | 161mA | - | - | 220μH | 100kHz | 6.41Ohm | - | 160mA | - | - | - | 160mA | - | - | - | - | - | 1mm | 0.039 1.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FP1005R2-R15-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.000002g | RECTANGULAR PACKAGE | Ferrite | DCR IS MEASURED AT 6.7% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP1005 | 0.402Lx0.276W 10.20mmx7.00mm | ±10% | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | 7mm | 50A | Not | - | 150nH | 100kHz | 0.47mOhm | - | 50A | POWER INDUCTOR | DUAL ENDED | - | 47A | - | 50A | - | - | - | 4.95mm | 0.195 4.95mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() CTX150-2-52M-R Eaton - Electronics Division | 332 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | - | 453.59237mg | - | Iron Powder | - | -40°C~75°C | Bulk | - | CTX | 1.220Lx0.630W 31.00mmx16.00mm | ±20% | Active | 1 (Unlimited) | - | Radial | - | Toroidal | 71.9mOhm | 75°C | -40°C | - | - | 4.3A | Unshielded | - | 16mm | 4.3A | Not | 20.3mm | 150μH | 100kHz | 71.9mOhm Max | - | 4A | - | - | Pin | 4A | - | 4.3A | - | - | 30.6mm | 32.5mm | 1.280 32.50mm | 31mm | 16.002mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UP1B-1R5-R Eaton - Electronics Division | 13 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 4.2A | Unshielded | - | 6.1mm | 4.2A | Not | - | 1.5μH | 100kHz | 20mOhm Max | - | 4.5A | - | - | - | 4.5A | - | 4.2A | - | - | - | 5mm | 0.197 5.00mm | 8.89mm | 6.096mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FP1206R1-R25-R Eaton - Electronics Division | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP1206 | 0.461Lx0.303W 11.70mmx7.70mm | ±10% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 50A | Unshielded | - | 8mm | 50A | - | - | 250nH | 100kHz | 0.43mOhm | - | 50A | - | - | - | 43A | - | - | - | - | - | 5.9944mm | 0.236 6.00mm | 8.001mm | 7.6962mm | No | - | RoHS Compliant | - | - | ||
![]() FP1206R1-R30-R Eaton - Electronics Division | 33 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1206 | 0.461Lx0.303W 11.70mmx7.70mm | ±10% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 50A | Unshielded | - | 8mm | 50A | Not | - | 300nH | 100kHz | 0.43mOhm | - | 50A | - | - | - | 34A | - | 50A | - | - | - | 5.9944mm | 0.236 6.00mm | 8.001mm | 7.6962mm | - | - | RoHS Compliant | - | - | ||
![]() DR73-821-R Eaton - Electronics Division | 1350 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 270mA | Shielded | - | - | 270mA | - | - | 820μH | 100kHz | 3.93Ohm | - | 280mA | - | - | - | 280mA | - | - | - | - | - | 3.55mm | 0.140 3.55mm | 7.5946mm | 7.5946mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() FP1005R1-R12-R Eaton - Electronics Division | 7931 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2.000002g | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1005 | 0.402Lx0.276W 10.20mmx7.00mm | ±10% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 53A | Unshielded | - | 7mm | 53A | Not | - | 120nH | 100kHz | 0.39mOhm | - | 53A | - | - | - | 60A | - | - | - | 2MHz | - | 4.95mm | 0.195 4.95mm | 10.2mm | 7.0104mm | No | - | RoHS Compliant | - | - | ||
![]() SD12-101-R Eaton - Electronics Division | 74800 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 308mA | Shielded | - | 5.2mm | 308mA | Not | - | 100μH | 100kHz | 2.64Ohm | - | 273mA | - | - | - | 273mA | - | - | - | - | - | 1.2mm | 0.047 1.20mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DRA127-1R0-R Eaton - Electronics Division | 17 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 19.22A | Shielded | - | 12.5mm | 19.22A | Not | - | 1μH | 100kHz | 1.7mOhm | - | 19.22A | - | - | - | 40A | - | - | - | - | - | 8mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SD10-2R2-R Eaton - Electronics Division | 2490 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1.35A | Shielded | - | 5.2mm | 1.35A | Not | - | 2.2μH | 100kHz | 91.2mOhm | - | 1.65A | - | - | - | 1.65A | 20% | 1.35A | 1.35A | - | - | 1mm | 0.039 1.00mm | 5.1816mm | 5.1816mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() FP0705R2-R10-R Eaton - Electronics Division | 50 |
| Datasheet | 25 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | FLAT-PAC, FP0705 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 38A | Unshielded | - | 7mm | 38A | Not | - | 105nH | 100kHz | 0.32mOhm | - | 38A | - | - | - | 44A | - | 38A | - | 2MHz | - | 4.95mm | 0.195 4.95mm | 7mm | 7mm | - | - | RoHS Compliant | - | - | ||
![]() FP0807R1-R16-R Eaton - Electronics Division | 600 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2015 | FLAT-PAC, FP0807 | 0.299Lx0.291W 7.60mmx7.40mm | ±10% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 49A | Unshielded | - | 7.6mm | 49A | - | - | 160nH | 100kHz | 0.5mOhm | - | 46A | - | - | - | 48A | - | - | - | - | - | 7mm | 0.276 7.00mm | 7.5946mm | 7.3914mm | No | - | RoHS Compliant | - | - | ||
![]() FP1107R1-R40-R Eaton - Electronics Division | 24000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1107 | 0.433Lx0.283W 11.00mmx7.20mm | ±10% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 55A | Unshielded | - | 7.2mm | 55A | Not | - | 400nH | 100kHz | 0.29mOhm | 419mA | 25A | - | - | - | 25A | - | - | - | - | - | 7.5mm | 0.295 7.50mm | 11mm | 7.1882mm | No | - | RoHS Compliant | - | - |