- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD8328-100-R Eaton - Electronics Division | 47 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1.360777g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD8328 | 0.374Lx0.327W 9.50mmx8.30mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3.3A | Shielded | 8.3mm | 3.3A | Not | 10μH | 100kHz | 45mOhm Max | 3.3A | 2.6A | 30% | 3.3A | 3.3A | - | 3mm | 0.118 3.00mm | 9.4996mm | 8.2804mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DR125-151-R Eaton - Electronics Division | 1146 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 4.082331g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 248mOhm | 125°C | -40°C | Wirewound | 1.48A | Shielded | 12.5mm | 1.48A | Not | 150μH | 100kHz | 248mOhm | 1.48A | 1.81A | 20% | 1.48A | 1.48A | 100kHz | 6mm | 0.236 6.00mm | 12.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HCMA1104-1R5-R Eaton - Electronics Division | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCMA1104 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -55°C | Wirewound | 16A | Shielded | - | 16A | - | 1.5μH | 100kHz | 4.2mOhm Max | - | 32A | - | - | - | - | - | 0.157 4.00mm | 11.0998mm | 10.0076mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() UP2B-102-R Eaton - Electronics Division | 29 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2003 | UNI-PAC™ | 0.550Lx0.410W 13.97mmx10.41mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 369mA | Unshielded | 10.41mm | 369mA | Not | 1mH | 100kHz | 2.96Ohm Max | 300mA | 300mA | - | - | - | - | 6mm | 0.236 6.00mm | 13.79mm | 10.41mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCV1206-R42-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | Ferrite | -55°C~125°C | Cut Tape (CT) | 2015 | HCV1206 | 0.480Lx0.386W 12.20mmx9.80mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -55°C | Wirewound | 16A | Unshielded | - | 16A | - | 420nH | 100kHz | 3.15mOhm | - | 42A | - | - | - | - | - | 0.201 5.10mm | 12.192mm | 9.8044mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() UP3B-330-R Eaton - Electronics Division | 745 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1.360777g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2002 | UNI-PAC™ | 0.760Lx0.520W 19.30mmx13.21mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 2.4A | Unshielded | 13.21mm | 2.4A | Not | 33μH | 100kHz | 68.8mOhm Max | 2.4A | 3A | 20% | 2.4A | 2.4A | - | 6.8mm | 0.268 6.80mm | 19.3mm | 13.208mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FP2-D120-R Eaton - Electronics Division | 15 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 907.18474mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | FLAT-PAC | 0.283Lx0.264W 7.20mmx6.70mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 37A | Unshielded | 6.7mm | 37A | Not | 120nH | 1MHz | 0.26mOhm | 18A | 18A | - | - | - | - | 3mm | 0.118 3.00mm | 7.1882mm | 6.7056mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HCF1007-R56-R Eaton - Electronics Division | 1916 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2.000002g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | HCF1007 | 0.398Lx0.307W 10.10mmx7.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 26A | Unshielded | 8.1mm | 26A | Not | 560nH | 100kHz | 1.3mOhm | 36A | 36A | 20% | 26A | - | 1MHz | 6.65mm | 0.262 6.65mm | 10.3mm | 7.7978mm | No | - | RoHS Compliant | - | - | ||
![]() HCMA0503-6R8-R Eaton - Electronics Division | 1646 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | - | HCMA0503 | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.6A | Shielded | - | - | - | 6.8μH | - | 99mOhm Max | - | 3.8A | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HC3-R50-R Eaton - Electronics Division | 28 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 43.544868g | Ferrite | -40°C~85°C | Bulk | 2015 | HC3 | 1.181Lx0.996W 30.00mmx25.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 78A | Unshielded | 25.3mm | 78A | Not | 500nH | 300kHz | 0.42mOhm Max | 120A | 120A | - | - | - | - | 18mm | 0.709 18.00mm | 29.9974mm | 25.2984mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FP0807R1-R07-R Eaton - Electronics Division | 33 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP0807 | 0.299Lx0.291W 7.60mmx7.40mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 49A | Unshielded | 7.6mm | 49A | - | 70nH | 100kHz | 0.5mOhm | 100A | 108A | - | - | - | - | 7mm | 0.276 7.00mm | 7.5946mm | 7.3914mm | No | - | RoHS Compliant | - | - | ||
![]() HC3-3R3-R Eaton - Electronics Division | 63 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 41.730498g | Ferrite | -40°C~85°C | Bulk | 2015 | HC3 | 1.181Lx0.996W 30.00mmx25.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 42.45A | Unshielded | 25.3mm | 42.45A | Not | 3.3μH | 300kHz | 1.2mOhm Max | 46A | 46A | 20% | - | 42.45A | - | 17.5mm | 0.689 17.50mm | 29.9974mm | 25.2984mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HCMA1104-1R0-R Eaton - Electronics Division | 25 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | Iron Powder | -55°C~125°C | Cut Tape (CT) | 2014 | HCMA1104 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -55°C | Wirewound | 18A | Shielded | - | 18A | - | 1μH | 100kHz | 3.3mOhm Max | - | 28A | 20% | - | - | - | - | 0.157 4.00mm | 11.0998mm | 10.0076mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCP0704-R60-R Eaton - Electronics Division | 33 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Iron Powder | -40°C~155°C | Tape & Reel (TR) | 2009 | HCP0704 | 0.268Lx0.268W 6.80mmx6.80mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 155°C | -40°C | Wirewound | 14A | Shielded | - | 14A | - | 600nH | 100kHz | 4.5mOhm | 21A | 21A | - | - | - | - | 4.2mm | 0.157 4.00mm | 6.8mm | 6.8mm | - | - | RoHS Compliant | - | - | ||
![]() LD1-6R8-R Eaton - Electronics Division | 2000 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | LD | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 117mOhm | 125°C | -40°C | Wirewound | 1.41A | Unshielded | 4.3mm | 1.41A | Not | 6.8μH | 100kHz | 117mOhm Max | 1.56A | 1.56A | - | 1.41A | - | - | 3.175mm | 0.126 3.20mm | 4.4958mm | 3.9878mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HCF1305-4R7-R Eaton - Electronics Division | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 3 | 4.082331g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | HCF1305 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 10.9A | Unshielded | 12.5mm | 10.9A | Not | 4.7μH | 100kHz | 7.2mOhm Max | 10.4A | 10.4A | 20% | 10.9A | 10.9A | 1MHz | 5mm | 0.197 5.00mm | 12.5mm | 12.5mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() DR1040-151-R Eaton - Electronics Division | 1469 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 5.000005g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1040 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 850mA | Shielded | 10.3mm | 850mA | Not | 150μH | 100kHz | 430mOhm Max | 1.15A | 1.15A | - | 850mA | - | 1MHz | 4mm | 0.157 4.00mm | 10.4902mm | 10.287mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() FP1505R1-R40-R Eaton - Electronics Division | 23 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP1505 | 0.579Lx0.264W 14.70mmx6.70mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 53A | Unshielded | 7mm | 53A | - | 400nH | 100kHz | 0.47mOhm | 53A | 24A | - | - | - | - | 5.0038mm | 0.197 5.00mm | 7.0104mm | 6.7056mm | No | - | RoHS Compliant | - | - | ||
![]() FP0705R2-R07-R Eaton - Electronics Division | 950 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | FLAT-PAC, FP0705 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 38A | Unshielded | 7mm | 38A | Not | 72nH | 100kHz | 0.32mOhm | 38A | 65A | - | 38A | - | 2MHz | 4.95mm | 0.195 4.95mm | 7mm | 7mm | - | - | RoHS Compliant | - | - | ||
![]() SD3114-220-R Eaton - Electronics Division | 48 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 907.18474mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD3114 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 821mOhm | 125°C | -40°C | Wirewound | 430mA | Shielded | - | 430mA | - | 22μH | 100kHz | 821mOhm | 530mA | 530mA | - | - | - | - | 1.4mm | 0.055 1.40mm | 3.0988mm | 3.0988mm | - | - | RoHS Compliant | Lead Free | - |