- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Current - Saturation | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM1305-3R3-R Eaton - Electronics Division | 400 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCM1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 15A | Shielded | - | 12.2mm | 15A | - | - | 3.3μH | 100kHz | 9.2mOhm Max | - | 15A | - | - | - | 32A | - | - | - | - | - | - | - | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | - | - | ||
![]() MPI4015V2-R22-R Eaton - Electronics Division | 21000 |
| Datasheet | 10 Weeks | - | Surface Mount | Nonstandard, 2 Lead | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 153MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPI40-V2 | 0.173Lx0.165W 4.40mmx4.20mm | ±20% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 11A | YES | 1 | - | - | - | - | 220nH | 0.1MHz | 7.5mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | 14A | 10A | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() CTX150-1-52LP-R Eaton - Electronics Division | 22 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | - | 10.886217g | - | - | - | Iron Powder | -40°C~75°C | Bulk | - | CTX | 0.815Dia 20.70mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 2.1A | Unshielded | - | - | 2.1A | Not | 18.8mm | 150μH | 100kHz | 162mOhm Max | - | 2.1A | - | - | Radial | 2.3A | - | - | 2.1A | - | - | 20.7mm | 9.4mm | 0.370 9.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CTX20-2-52M-R Eaton - Electronics Division | 29 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads (Open) | - | - | 4 | 5.896701g | - | - | - | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 0.535Lx0.449W 13.60mmx11.40mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 3.2A | Unshielded | - | 11.4mm | 3.2A | Not | 10.8mm | 20μH | 100kHz | 39.2mOhm Max | - | 3.2A | - | - | Pin | 3.2A | - | - | 3.2A | - | - | 12.5mm | 11.14mm | 0.449 11.40mm | 13.589mm | 11.4046mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() UP2UC-680-R Eaton - Electronics Division | 707 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 453.59237mg | - | Ferrite | 10MHz | - | -25°C~85°C | Tape & Reel (TR) | 2012 | UNI-PAC™ 2UC | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 1.5A | Unshielded | - | 9.5mm | 1.5A | Not | - | 68μH | 100kHz | 200mOhm Max | - | 1.5A | - | - | - | 1.4A | - | - | 1.5A | - | - | - | 5.207mm | 0.205 5.21mm | 12.7mm | 10.0076mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() UP2UC-102-R Eaton - Electronics Division | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 453.59237mg | - | Ferrite | 2MHz | - | -25°C~85°C | Tape & Reel (TR) | 2012 | UNI-PAC™ 2UC | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 300mA | Unshielded | - | 9.5mm | 300mA | Not | - | 1mH | 100kHz | 3Ohm Max | - | 300mA | - | - | - | 300mA | - | - | 300mA | - | - | - | 5.207mm | 0.205 5.21mm | 12.7mm | 10.0076mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DRA74-102-R Eaton - Electronics Division | 6615 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 260mA | Shielded | - | 7.6mm | 260mA | Not | - | 1mH | 100kHz | 4.19Ohm | 544mA | 292mA | - | - | - | 292mA | - | 20% | 260mA | 260mA | 100kHz | - | 4.35mm | 0.171 4.35mm | 7.6mm | 7.6mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HCF1305-R47-R Eaton - Electronics Division | 10 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 4.082331g | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | HCF1305 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 32A | Unshielded | - | 12.5mm | 32A | Not | - | 470nH | 100kHz | 1mOhm Max | - | 36A | - | - | - | 36A | - | - | 32A | - | - | - | 5mm | 0.197 5.00mm | 12.4968mm | 12.4968mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CL1108-3-50TR-R Eaton - Electronics Division | 825 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | CL | 1.063Lx0.453W 27.00mmx11.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | 80A | Unshielded | - | 11.5mm | 80A | - | - | 50nH | 1MHz | 0.28mOhm | - | 80A | - | - | - | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | 27mm | 11mm | No | - | RoHS Compliant | - | - | ||
![]() SD6030-150-R Eaton - Electronics Division | 39 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2013 | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.71A | Shielded | - | 6mm | 1.71A | - | - | 14.1μH | 100kHz | 103mOhm Max | - | 1.1A | - | - | - | 1.1A | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | - | - | ||
![]() SD6030-180-R Eaton - Electronics Division | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.65A | Shielded | - | - | 1.65A | - | - | 17.1μH | 100kHz | 110mOhm Max | - | 1A | - | - | - | 1A | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | - | - | ||
![]() HCM1307-R47-R Eaton - Electronics Division | 37 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2015 | HCM1307 | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 38A | Shielded | - | - | 38A | - | - | 470nH | 100kHz | 1.2mOhm Max | - | - | - | - | - | 63A | - | - | - | - | - | - | - | 0.256 6.50mm | 13.208mm | 12.4968mm | - | - | RoHS Compliant | - | - | ||
![]() CTX10-7-52M-R Eaton - Electronics Division | 48 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | - | - | 28.576319g | - | - | - | Iron Powder | -40°C~75°C | Bulk | - | CTX | 1.394Lx0.854W 35.40mmx21.70mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | 8mOhm | 75°C | -40°C | - | - | 11.4A | Unshielded | - | 21.7mm | 11.4A | Not | 23mm | 10μH | 100kHz | 8mOhm Max | - | 11.4A | - | - | Pin | 13.5A | - | - | 11.4A | - | - | 25.7mm | 26.7mm | 1.051 26.70mm | 35.4mm | 21.6916mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CTX100-7-52LP-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | - | 113.398093g | - | - | - | Iron Powder | -40°C~75°C | Bulk | - | CTX | 1.909Dia 48.50mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 12A | Unshielded | - | - | 12A | Not | 43.4mm | 100μH | 100kHz | 16.7mOhm Max | - | 9.1A | - | - | Radial | 9.1A | - | - | 12A | - | - | 48.5mm | 21.8mm | 0.858 21.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CTX500-2-52LP-R Eaton - Electronics Division | 23 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | - | 453.59237mg | - | - | - | Iron Powder | -40°C~75°C | Bulk | - | CTX | 1.445Dia 36.70mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 3.1A | Unshielded | - | - | 3.1A | - | 34.5mm | 500μH | 100kHz | 183mOhm Max | - | 3.3A | - | - | Radial | 3.3A | - | - | - | - | - | 36.7mm | 14.8mm | 0.583 14.80mm | - | 14.8mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UP5-681-R Eaton - Electronics Division | 48 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 453.59237mg | - | - | 2.2MHz | - | -25°C~105°C | Tape & Reel (TR) | - | UNI-PAC™ 5 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 105°C | -25°C | Wirewound | - | 720mA | Unshielded | - | - | 720mA | - | - | 680μH | 100kHz | 1.1Ohm Max | - | - | - | - | - | 1.2A | - | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() UP5-330-R Eaton - Electronics Division | 48 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 453.59237mg | - | - | 11MHz | - | -25°C~105°C | Tape & Reel (TR) | - | UNI-PAC™ 5 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 105°C | -25°C | Wirewound | - | 3A | Unshielded | - | - | 3A | - | - | 33μH | 100kHz | 66mOhm Max | - | - | - | - | - | 5.5A | - | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CTX150-1-52M-R Eaton - Electronics Division | 46 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | - | - | 453.59237mg | - | - | - | Iron Powder | -40°C~75°C | Bulk | - | CTX | 0.772Lx0.634W 19.60mmx16.10mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | 162mOhm | 75°C | -40°C | - | - | 2.1A | Unshielded | - | 16.1mm | 2.1A | - | 15.3mm | 150μH | 100kHz | 162mOhm Max | - | 2.3A | - | - | Pin | 2.3A | - | - | - | - | - | 20.7mm | 24.2mm | 0.953 24.20mm | 19.6088mm | 16.1036mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CTX10-7-52LP-R Eaton - Electronics Division | 28 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | - | 453.59237mg | - | - | - | Iron Powder | -40°C~75°C | Bulk | - | CTX | 1.012Dia 25.70mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 11.4A | Unshielded | - | - | 11.4A | - | 22.4mm | 10μH | 100kHz | 8mOhm Max | - | 13.5A | - | - | Radial | 13.5A | - | - | - | - | - | 25.7mm | 18mm | 0.709 18.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HCM1A1707-4R7-R Eaton - Electronics Division | 526 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18A | Shielded | - | - | - | - | - | 4.7μH | - | 4.72mOhm Max | - | - | - | - | - | 20A | - | - | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 |