- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Inductor Type | Current - Saturation | DC Resistance (DCR) - Parallel | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FP4-090SK-R Eaton - Electronics Division | 9 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 1.814369g | - | - | Ferrite | -40°C~155°C | Tape & Reel (TR) | - | FLAT-PAC 4 | 0.402Lx0.268W 10.20mmx6.80mm | ±15% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 155°C | -40°C | Wirewound | - | 33A | Unshielded | - | 6.8mm | 33A | - | - | 90nH | 100kHz | 423mOhm | - | 72A | - | - | - | - | - | 72A | - | - | - | - | - | - | 5mm | 0.197 5.00mm | 10.1854mm | 6.7818mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4C-2R2-R Eaton - Electronics Division | 13 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4C | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 50mOhm | 85°C | -40°C | Wirewound | - | 2.15A | Unshielded | - | 4.45mm | 2.15A | Not | - | 2.2μH | 100kHz | 50mOhm Max | - | 2.15A | - | - | - | - | - | 2.38A | - | - | 2.15A | - | - | - | 2.92mm | 0.115 2.92mm | 6.6mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FP0805R1-R07-R Eaton | 40 |
| Datasheet | - | Surface Mount | - | 0805 | - | - | 453.59237mg | - | 2MHz | Ferrite | - | - | - | - | - | 10% | - | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | Wirewound | - | - | Unshielded | - | 7.49mm | 65A | - | - | 72 nH | 100kHz | - | - | 67A | - | - | - | - | - | 67A | 170μOhm | - | - | - | - | - | 4.96mm | 4.953mm | 7.62mm | 7.493mm | No | - | RoHS Compliant | - | - | ||
![]() FP0404R1-R100-R Eaton - Electronics Division | 37 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP0404 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 19A | Unshielded | - | - | 19A | - | - | 100nH | 100kHz | 0.32mOhm | - | - | - | - | - | - | - | 13A | - | - | - | - | - | - | - | 0.157 4.00mm | 3.9878mm | 3.9878mm | - | - | RoHS Compliant | - | - | ||
![]() UP0.4SC-100-R Eaton - Electronics Division | 36 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 38MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 75mOhm | 125°C | -40°C | Wirewound | - | 1A | Shielded | - | 4.45mm | 1A | - | - | 10μH | 100kHz | 75mOhm Max | - | 1A | - | - | 40 @ 200kHz | - | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() MP2A-100-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | Molybdenum Permalloy(MPP) | -40°C~85°C | Tape & Reel (TR) | 2007 | MICRO-PAC PLUS™ | 0.295Lx0.205W 7.50mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1.29A | Unshielded | - | 5.2mm | 1.29A | - | - | 10μH | 100kHz | 179mOhm | - | 1.42A | - | - | - | - | - | 1.42A | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | 7.493mm | 5.1816mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1707-1R5-R Eaton - Electronics Division | 89 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCM1707 | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 40A | Shielded | - | 16.85mm | 40A | - | - | 1.5μH | 100kHz | 2.15mOhm Max | - | 40A | - | - | - | - | - | 40A | - | - | - | - | - | - | - | 0.276 7.00mm | 17.1958mm | 16.8402mm | No | - | RoHS Compliant | - | - | ||
![]() UP1B-2R2-R Eaton - Electronics Division | 566 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 3.1A | Unshielded | - | 6.1mm | 3.1A | Not | - | 2.2μH | 100kHz | 36.3mOhm Max | - | 3.1A | - | - | - | - | - | 3.5A | - | 20% | 3.1A | 3.1A | - | - | 5mm | 0.197 5.00mm | 8.89mm | 6.096mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LD2-180-R Eaton - Electronics Division | 8 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | LD | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 100mOhm | 125°C | -40°C | Wirewound | - | 3.19A | Unshielded | - | 7.3mm | 3.19A | - | - | 18μH | 100kHz | 100mOhm Max | - | 2.6A | - | - | - | - | - | 2.6A | - | - | - | - | - | - | 4.9784mm | 0.197 5.00mm | 7.7978mm | 7mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD7030-3R3-R Eaton - Electronics Division | 24 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SD7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3.7A | Shielded | - | 7mm | 3.7A | Not | - | 3.3μH | 100kHz | 24mOhm Max | - | 3.7A | - | - | - | - | - | 3A | - | 30% | 3.7A | - | - | - | 3mm | 0.118 3.00mm | 7mm | 7.0104mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DR1030-150-R Eaton - Electronics Division | 336 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 5.000005g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 1998 | DR1030 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | - | 2.3A | Shielded | - | 10.3mm | 2.3A | Not | - | 15μH | 100kHz | 68.8mOhm Max | - | 2.66A | - | - | - | - | - | 2.66A | - | 30% | 2.3A | 2.3A | 1MHz | - | 3mm | 0.118 3.00mm | 10.5mm | 10.287mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MPI4040R1-R68-R Eaton - Electronics Division | 3403 | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2011 | MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 3.3A | Shielded | - | - | - | - | - | 680nH | - | 51mOhm | - | - | - | - | - | - | - | 9A | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | - | - | - | ||
![]() FPV1006-125-R Eaton - Electronics Division | 49 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Cut Tape (CT) | 2012 | FPV1006 | 0.382Lx0.331W 9.70mmx8.40mm | ±10% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | YES | 1 | - | 25A | - | - | 125nH | 100kHz | 0.41mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 57A | - | - | - | - | - | - | - | 0.252 6.40mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CLA1108-3-50TR-R Eaton - Electronics Division | 983 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | CLA | 1.063Lx0.433W 27.00mmx11.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | 80A | Unshielded | - | 11.5mm | 80A | - | - | 50nH | 1MHz | 0.28mOhm | - | 80A | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | 27.0002mm | 10.9982mm | No | - | RoHS Compliant | - | - | ||
![]() HCM1A0703-R68-R Eaton - Electronics Division | 13 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 10A | Shielded | - | - | - | - | - | 680nH | - | 5.5mOhm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 15A | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FP0708R1-R10-R Eaton - Electronics Division | 29 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP0708 | 0.335Lx0.276W 8.50mmx7.00mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 44A | Unshielded | - | 8.5mm | 44A | Not | - | 105nH | 100kHz | 0.35mOhm | - | 44A | - | - | - | - | - | 68A | - | - | - | - | - | - | 7.2mm | 0.283 7.20mm | 8.509mm | 7.0104mm | No | - | RoHS Compliant | - | - | ||
![]() FP0906R1-R30-R Eaton - Electronics Division | 16472 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | FP0906 | 0.370Lx0.244W 9.40mmx6.20mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 51A | Unshielded | - | - | 51A | - | - | 300nH | 100kHz | 0.29mOhm | - | 51A | - | - | - | - | - | 27.5A | - | - | - | - | - | - | - | 0.315 8.00mm | 8mm | 6.1976mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CTX50-5-52M-R Eaton - Electronics Division | 34 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | - | 53.5239g | - | - | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 1.394Lx0.854W 35.40mmx21.70mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | 24.8mOhm | 75°C | -40°C | - | - | 7.6A | Unshielded | - | 21.7mm | 7.6A | Not | 23mm | 50μH | 100kHz | 24.8mOhm Max | 3.1A | 9.4A | - | - | - | Pin | - | 9.4A | - | - | 7.6A | - | - | 32.3mm | 33.7mm | 1.327 33.70mm | 35.4mm | 21.6916mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UP4B-101-R Eaton - Electronics Division | 2475 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 6.350293g | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.870Lx0.591W 22.10mmx15.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 2A | Unshielded | - | 15mm | 2A | Not | - | 100μH | 100kHz | 170mOhm Max | - | 2A | - | - | - | - | - | 3.6A | - | - | 2A | - | - | - | 7.87mm | 0.310 7.87mm | 22.098mm | 14.986mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP2.8B-3R3-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 2.8 | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 47.4mOhm | 85°C | -40°C | Wirewound | - | 2.8A | Unshielded | - | 9.4mm | 2.8A | - | - | 3.3μH | 100kHz | 47.4mOhm Max | - | 2.8A | - | - | - | - | - | 4.5A | - | - | - | - | - | - | 2.8mm | 0.110 2.80mm | 12.9mm | 9.398mm | No | - | RoHS Compliant | Lead Free | - |