- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Terminal Placement | Q @ Freq | Lead/Base Style | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LD2-271-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | LD | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 1.11Ohm | 125°C | -40°C | Wirewound | - | 940mA | Unshielded | - | 7.3mm | 940mA | - | - | 270μH | 100kHz | 1.11Ohm Max | 730mA | - | - | - | 730mA | - | - | - | - | - | 4.9784mm | 0.197 5.00mm | 7.7978mm | 7.0104mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4SC-101-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 10MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | 480mOhm | 125°C | -40°C | Wirewound | - | 300mA | Shielded | - | 4.45mm | 300mA | - | - | 100μH | 100kHz | 480mOhm Max | 300mA | - | 40 @ 100kHz | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HCMA0703-R82-R Eaton - Electronics Division | 25 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 1.000001g | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2017 | HCMA0703 | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 13A | Shielded | - | 6.8mm | 13A | - | - | 820nH | 100kHz | 8mOhm Max | 13A | - | - | - | 24A | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.1mm | 6.8mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCF1305-3R0-R Eaton - Electronics Division | 400 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 4.082331g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | HCF1305 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 13.2A | Unshielded | - | 12.5mm | 13.2A | Not | - | 3μH | 100kHz | 4.9mOhm Max | 14.4A | - | - | - | 14.4A | - | 13.2A | - | - | - | 5mm | 0.197 5.00mm | 12.4968mm | 12.4968mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CTX06-14621 Eaton - Electronics Division | 5 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 9.52544g | CYLINDRICAL PACKAGE | - | Iron Powder | -40°C~75°C | Bulk | 2004 | CTX | 0.984Lx0.984W 25.00mmx25.00mm | ±0.25% | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | NO | 1 | 25mm | 7.7A | - | - | 33μH | 100kHz | 14.1mOhm Max | 7.7A | QUAD IN-LINE | - | - | - | - | - | - | - | 20.3mm | 11.4mm | 0.484 12.30mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() CTX150-7-52LP-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | 453.59237mg | - | - | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 2.146Dia 54.50mm | ±20% | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 12.8A | Unshielded | - | - | 12.8A | - | 50.9mm | 150μH | 100kHz | 20.4mOhm Max | 10.5A | - | - | Radial | 10.5A | - | - | - | - | 54.5mm | 25.4mm | 1.000 25.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() FP0708R1-R07-R Eaton - Electronics Division | 29 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2010 | FLAT-PAC, FP0708 | 0.335Lx0.276W 8.50mmx7.00mm | ±10% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 44A | Unshielded | - | 8.5mm | 44A | Not | - | 72nH | 100kHz | 0.35mOhm | 44A | - | - | - | 90A | - | - | - | - | - | 7.2mm | 0.283 7.20mm | 8.509mm | 7.0104mm | No | - | RoHS Compliant | - | - | ||
![]() CPL-2-50TR-R Eaton - Electronics Division | 519 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 3.628739g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | CPL | 0.709Lx0.335W 18.00mmx8.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | 40A | Unshielded | - | 8.5mm | 40A | - | - | 50nH | 1MHz | 0.6mOhm Max | 40A | - | - | - | - | - | - | - | - | - | 4.8mm | 0.189 4.80mm | 18.0086mm | 8.509mm | - | - | RoHS Compliant | - | - | ||
![]() DR124-560-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 3.175147g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2A | Shielded | - | - | 2A | - | - | 56μH | 100kHz | 173.2mOhm Max | 2.35A | - | - | - | 2.35A | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 12.2936mm | 12.2936mm | - | - | ROHS3 Compliant | - | - | ||
![]() CLH0904-3-50TR-R Eaton - Electronics Division | 116 | - | - | 15 Weeks | - | - | - | - | - | 453.59237mg | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MP2A-R47-R Eaton - Electronics Division | 48 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | Molybdenum Permalloy(MPP) | -40°C~85°C | Tape & Reel (TR) | 2013 | MICRO-PAC PLUS™ | 0.295Lx0.205W 7.50mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 3.52A | Unshielded | - | 5.2mm | 3.52A | - | - | 470nH | 100kHz | 24mOhm | 5.8A | - | - | - | 5.8A | - | - | - | - | - | 1.8mm | 0.071 1.80mm | 7.493mm | 5.1816mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD3814-101-R Eaton - Electronics Division | 30 | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 228mA | Shielded | - | - | - | - | - | 100μH | - | 3.048Ohm | - | - | - | - | 268mA | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | - | - | - | - | ||
![]() HCM1A0805-100-R Eaton - Electronics Division | 593 |
| Datasheet | 8 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.319Lx0.315W 8.10mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.8A | Shielded | - | - | - | - | - | 10μH | - | 55mOhm Max | - | - | - | - | 8A | - | - | - | - | - | - | 0.213 5.40mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() UP2-1R0-R Eaton - Electronics Division | 14 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 2.267962g | - | - | - | - | Tape & Reel (TR) | - | UNI-PAC™ 2 | 0.541Lx0.345W 13.74mmx8.76mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | Wirewound | - | 9A | Unshielded | - | 8.76mm | 9A | - | - | 1μH | 100kHz | 8.1mOhm Max | 9A | - | - | - | 9.9A | - | - | - | - | - | 5.8674mm | 0.231 5.86mm | 13.74mm | 8.76mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP2.8B-330-R Eaton - Electronics Division | 48 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 2.8 | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 250mOhm | 85°C | -40°C | Wirewound | - | 1.3A | Unshielded | - | 9.4mm | 1.3A | - | - | 33μH | 100kHz | 250mOhm Max | 1.3A | - | - | - | 1.5A | - | - | - | - | - | 2.8mm | 0.110 2.80mm | 9.4mm | 9.398mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FP1006R2-R16-R Eaton - Electronics Division | 29 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1006 | 0.394Lx0.315W 10.00mmx8.00mm | ±10% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 45A | Unshielded | - | 8mm | 45A | - | - | 160nH | 100kHz | 0.36mOhm | 45A | - | - | - | 55A | - | - | - | 2MHz | - | 6mm | 0.236 6.00mm | 10mm | 8.001mm | No | - | RoHS Compliant | - | - | ||
![]() DR1030-2R8-R Eaton - Electronics Division | 1203 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 5.000005g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1030 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 5.1A | Shielded | - | 10.3mm | 5.1A | Not | - | 2.8μH | 100kHz | 14.5mOhm Max | 6.08A | - | - | - | 6.08A | 30% | 5.1A | 5.1A | 1MHz | - | 3mm | 0.118 3.00mm | 10.5mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HCMA1707-470-R Eaton - Electronics Division | 21 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCMA1707 | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Shielded | - | 16.85mm | 6.8A | - | - | 47μH | 100kHz | 47mOhm Max | 6.8A | - | - | - | 7.5A | - | - | - | - | - | 7mm | 0.276 7.00mm | - | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() UP5-150-R Eaton - Electronics Division | 48 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | 16MHz | - | -25°C~105°C | Tape & Reel (TR) | - | UNI-PAC™ 5 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 105°C | -25°C | Wirewound | - | 4A | Unshielded | - | - | 4A | - | - | 15μH | 100kHz | 36mOhm Max | - | - | - | - | 8A | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FP1107R2-R51-R Eaton - Electronics Division | 611 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1107 | 0.433Lx0.283W 11.00mmx7.20mm | ±10% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 42A | Unshielded | - | - | 42A | - | - | 510nH | 100kHz | 0.47mOhm | 18A | - | - | - | 18A | - | - | - | - | - | 7.2mm | 0.283 7.20mm | 10.9982mm | 7.1882mm | - | - | RoHS Compliant | - | - |