- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Inductance - Parallel | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPT705-170-R Eaton - Electronics Division | 25 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2727 (6868 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | FLAT-PAC, FPT705 | 0.295Lx0.268W 7.50mmx6.80mm | ±12% | Active | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 2 | 7.1mm | 13A | - | 6868 | 2727 | - | 170nH | 100kHz | 0.65mOhm | - | 13A | POWER INDUCTOR | DUAL IN-LINE | - | - | 31A | - | - | - | - | - | - | 5.3594mm | 0.211 5.35mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() DRA73-1R5-R Eaton - Electronics Division | 1097 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 5.39A | Shielded | - | 7.6mm | 5.39A | Not | - | - | - | 1.5μH | 100kHz | 9.7mOhm | - | 5.39A | - | - | - | - | 6.73A | 20% | - | 5.39A | 100kHz | - | - | 3.55mm | 0.140 3.55mm | 7.6mm | 7.6mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DRA124-821-R Eaton - Electronics Division | 23 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 406mA | Shielded | - | 12.5mm | 406mA | Not | - | - | - | 820μH | 100kHz | 2.57Ohm | - | 406mA | - | - | - | - | 697mA | 20% | - | - | 100kHz | - | - | 4.5mm | 0.177 4.50mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HCF1007-1R5-R Eaton - Electronics Division | 7389 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | HCF1007 | 0.398Lx0.307W 10.10mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 13A | Unshielded | - | 8.1mm | 13A | Not | - | - | - | 1.5μH | 100kHz | 4.15mOhm | 30A | 22A | - | - | - | - | 22A | 20% | 13A | 13A | 1MHz | - | - | 6.65mm | 0.262 6.65mm | 10.1mm | 7.7978mm | No | - | RoHS Compliant | - | - | ||
![]() SD53-100-R Eaton - Electronics Division | 2 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD53 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.41A | Shielded | - | 5.2mm | 1.41A | Not | - | 2020 | - | 10μH | 100kHz | 90mOhm Max | - | 1.41A | - | - | - | - | 1.4A | 20% | 1.41A | 1.41A | - | - | - | 3mm | 0.118 3.00mm | 5.2mm | 5.1816mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UP5-1R5-R Eaton - Electronics Division | 48 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | 110MHz | - | -25°C~105°C | Tape & Reel (TR) | - | UNI-PAC™ 5 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 105°C | -25°C | Wirewound | - | 7.5A | Unshielded | - | - | 7.5A | - | - | - | - | 1.5μH | 100kHz | 12mOhm Max | - | - | - | - | - | - | 18A | - | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CTX750-1-52LP-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | 453.59237mg | - | - | - | Iron Powder | -40°C~75°C | Bulk | 2005 | CTX | 1.173Dia 29.80mm | ±20% | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 1.8A | Unshielded | - | - | 1.8A | - | - | - | 28.2mm | 750μH | 100kHz | 434mOhm Max | - | 2.4A | - | - | - | Radial | 2.4A | - | - | - | - | - | 29.8mm | 17.4mm | 0.685 17.40mm | - | 17.4mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CTX20-7-52-R Eaton - Electronics Division | 21 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | 49.441568g | - | - | - | Iron Powder | -40°C~75°C | Bulk | - | CTX | 1.276Diax0.780W 32.40mmx19.80mm | ±20% | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 11.4A | Unshielded | - | 19.8mm | 11.4A | - | - | - | - | 20μH | 100kHz | 11mOhm Max | - | 14.5A | - | - | - | Radial | 14.5A | - | - | - | - | 20 μH | - | 19.8mm | - | - | 19.812mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CTX250-2-52-R Eaton - Electronics Division | 23 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | 51.70953g | - | - | - | Iron Powder | -40°C~75°C | Bulk | - | CTX | 1.228Diax0.748W 31.20mmx19.00mm | ±20% | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 4.2A | Unshielded | - | 19mm | 4.2A | - | - | - | - | 250μH | 100kHz | 83.3mOhm Max | - | 4.2A | - | - | - | Radial | 4.2A | - | - | - | - | 250 μH | 31.2mm | 19mm | - | - | 18.9992mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LD1-151-R Eaton - Electronics Division | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | LD | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 290mA | Unshielded | - | 4.3mm | 290mA | - | - | - | - | 150μH | 100kHz | 2.68Ohm Max | - | 290mA | - | - | - | - | 400mA | - | - | - | - | - | - | 3.5mm | 0.138 3.50mm | 4.4958mm | 3.9878mm | No | - | RoHS Compliant | - | - | ||
![]() FP1008R2-R12-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP1008 | 0.425Lx0.315W 10.80mmx8.00mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 120nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() UP5-1R0-R Eaton - Electronics Division | 48 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | 140MHz | - | -25°C~105°C | Tape & Reel (TR) | 2011 | UNI-PAC™ 5 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 105°C | -25°C | Wirewound | - | 8.6A | Unshielded | - | 15.24mm | 8.6A | Not | - | - | - | 1μH | 100kHz | 9mOhm Max | - | - | - | - | - | - | 20A | - | 8.6A | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CTX01-17831-R Eaton - Electronics Division | 1665 | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SD20-2R2-R Eaton - Electronics Division | 1703 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 2.45A | Shielded | - | 5.2mm | 2.45A | Not | - | - | - | 2.2μH | 100kHz | 42.9mOhm | - | 1.87A | - | - | - | - | 1.87A | - | 2.45A | - | - | - | - | 2mm | 0.079 2.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FP1108R1-R37-R Eaton - Electronics Division | 14250 | - | - | 14 Weeks | - | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP1108 | 0.421Lx0.303W 10.70mmx7.70mm | ±10% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 370nH | - | 8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 7.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SD6030-471-R Eaton - Electronics Division | 27 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 330mA | Shielded | - | - | 330mA | - | - | - | - | 460μH | 100kHz | 2.7Ohm Max | - | 200mA | - | - | - | - | 200mA | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | - | - | ||
![]() UP0.4SC-221-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 6MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 220mA | Shielded | - | 4.45mm | 220mA | - | - | - | - | 220μH | 100kHz | 770mOhm Max | - | 220mA | - | - | 40 @ 100kHz | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4SC-331-R Eaton - Electronics Division | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 5MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | 1.4Ohm | 125°C | -40°C | Wirewound | - | 200mA | Shielded | - | 4.45mm | 200mA | Not | - | - | - | 330μH | 100kHz | 1.4Ohm Max | - | 200mA | - | - | 40 @ 100kHz | - | - | - | 200mA | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.6mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4SC-150-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 33MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 800mA | Shielded | - | 4.45mm | 800mA | - | - | - | - | 15μH | 100kHz | 90mOhm Max | - | 800mA | - | - | 40 @ 200kHz | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4SC-682-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 1MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 40mA | Shielded | - | 4.45mm | 40mA | - | - | - | - | 6.8mH | 100kHz | 25Ohm Max | - | 40mA | - | - | 50 @ 100kHz | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - |