- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Type | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UP2-470-R Eaton - Electronics Division | 3200 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2.721554g | - | - | - | - | Tape & Reel (TR) | 2006 | UNI-PAC™ 2 | 0.541Lx0.345W 13.74mmx8.76mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | - | - | Wirewound | - | 1.9A | Unshielded | 8.76mm | 1.9A | Not | 47μH | 100kHz | 146.1mOhm Max | - | 1.4A | - | 1.4A | - | 1.9A | - | - | 5.8674mm | 0.231 5.86mm | 12.8778mm | 8.763mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() MPIA4015V2-1R0-R Eaton - Electronics Division | 5 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | 56MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | 5.5A | Shielded | - | - | - | 1μH | - | 27mOhm Max | - | - | - | 6A | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD52-151-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SD52 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | 1.61Ohm | 125°C | -40°C | Wirewound | - | 310mA | Shielded | - | 310mA | - | 150μH | 100kHz | 1.61Ohm | - | 280mA | - | 280mA | - | - | - | - | 2mm | 0.079 2.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CPL-6-50TR-R Eaton - Electronics Division | 23 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 9.979032g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | CPL | 2.134Lx0.335W 54.20mmx8.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | 40A | Unshielded | 8.5mm | 40A | - | 50nH | 1MHz | 0.6mOhm Max | - | 40A | - | - | - | - | - | - | 4.8mm | 0.189 4.80mm | 54.2036mm | 33.909mm | No | - | RoHS Compliant | - | - | ||
![]() CPLA-4-50TR-R Eaton - Electronics Division | 750 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | CPL | 1.417Lx0.394W 36.00mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | 40A | Unshielded | 8.5mm | 40A | - | 50nH | 1MHz | 0.6mOhm Max | - | 40A | - | - | - | - | - | - | 4.8mm | 0.189 4.80mm | 35.9918mm | 10.0076mm | No | - | RoHS Compliant | - | - | ||
![]() SD25-1R2-R Eaton - Electronics Division | 38 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 3.33A | Shielded | 5.2mm | 3.33A | Not | 1.2μH | 100kHz | 24mOhm | 919mA | 3.81A | - | 3.81A | 20% | - | 3.33A | - | 2.5mm | 0.098 2.50mm | 5.1816mm | 5.1816mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() FP1308R3-R11-R Eaton - Electronics Division | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | FLAT-PAC, FP1308R | 0.528Lx0.500W 13.40mmx12.70mm | ±10% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 68A | Unshielded | 12.7mm | 68A | - | 110nH | 100kHz | 0.18mOhm | - | 68A | - | 120A | - | - | - | - | 8mm | 0.315 8.00mm | 12.7mm | 12.7mm | No | - | RoHS Compliant | - | - | ||
![]() SD14-221-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 258mA | Shielded | - | 258mA | - | 220μH | 100kHz | 3.77Ohm | - | 249mA | - | 249mA | - | - | - | - | 1.45mm | 0.057 1.45mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() UP2B-470-R Eaton - Electronics Division | 26 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2.721554g | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.550Lx0.410W 13.97mmx10.41mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | 138.8mOhm | 85°C | -40°C | Wirewound | - | 1.7A | Unshielded | 10.41mm | 1.7A | Not | 47μH | 100kHz | 138.8mOhm Max | - | 1.7A | - | 1.4A | 20% | 1.7A | 1.7A | - | 6mm | 0.236 6.00mm | 13.97mm | 10.414mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DRA127-821-R Eaton - Electronics Division | 437 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | - | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 637mA | Shielded | 12.5mm | 637mA | Not | 820μH | 100kHz | 1.54Ohm | - | 637mA | - | 1.22A | 20% | 637mA | 637mA | 100kHz | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HCM1A0703-R15-R Eaton - Electronics Division | 13 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 18.5A | Shielded | - | - | - | 150nH | - | 1.8mOhm Max | - | - | GENERAL PURPOSE INDUCTOR | 36A | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HC8-1R9-R Eaton - Electronics Division | 2699 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2.721554g | - | - | Iron Powder | -40°C~155°C | Tape & Reel (TR) | 2007 | HC8 | 0.429Lx0.409W 10.90mmx10.40mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 155°C | -40°C | Wirewound | - | 12.4A | Unshielded | 10.4mm | 12.4A | Not | 1.9μH | 100kHz | 7.7mOhm Max | - | 20.9A | - | 20.9A | - | - | - | - | 4mm | 0.157 4.00mm | 10.8966mm | 10.3886mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HCMA0503-R35-R Eaton - Electronics Division | 29 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2016 | HCMA0503 | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 16.6A | Shielded | 5.1mm | 16.6A | - | 350nH | 100kHz | 4.29mOhm Max | - | 16.6A | - | 14.9A | - | - | - | - | - | 0.118 3.00mm | 5.1562mm | 5.1054mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() MPIA4012V2-R68-R Eaton - Electronics Division | 46 |
| Datasheet | 15 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | 98MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | 4.5A | Shielded | - | - | - | 680nH | - | 33.5mOhm Max | - | - | - | 6.7A | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() MPIA4012V2-1R5-R Eaton - Electronics Division | 46 |
| Datasheet | 15 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | 63MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | 3.3A | Shielded | - | - | - | 1.5μH | - | 66mOhm Max | - | - | - | 4.3A | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() LD2-470-R Eaton - Electronics Division | 550 |
| - | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | LD | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.25A | Unshielded | 7.3mm | 2.25A | Not | 47μH | 100kHz | 180mOhm Max | - | 1.64A | - | 1.64A | - | 2.25A | - | - | 4.9784mm | 0.197 5.00mm | 7.7978mm | 7.0104mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD6030-440-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.1A | Shielded | 6mm | 1.1A | Not | 44μH | 100kHz | 250mOhm Max | - | 1.1A | - | 620mA | 30% | 1.1A | 1.1A | - | 3mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() UP0.4UC-221-R Eaton - Electronics Division | 8 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 5.5MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4UC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 200mA | Unshielded | 4.45mm | 200mA | - | 220μH | 100kHz | 3.11Ohm Max | - | 200mA | - | 220mA | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4UC-470-R Eaton - Electronics Division | 8 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 14MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4UC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 500mA | Unshielded | 4.45mm | 500mA | - | 47μH | 100kHz | 640mOhm Max | - | 500mA | - | 500mA | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD6030-820-R Eaton - Electronics Division | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 800mA | Shielded | 6mm | 800mA | - | 81.6μH | 100kHz | 463mOhm Max | - | 460mA | - | 460mA | - | - | - | - | 3mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | - | - |