- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Inductance - Parallel | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FP0805R1-R20-R Eaton - Electronics Division | 35 |
| Datasheet | 25 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | FLAT-PAC, FP0805 | 0.300Lx0.295W 7.62mmx7.49mm | ±10% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 65A | Unshielded | 7.49mm | 65A | Not | - | 200nH | 100kHz | 0.17mOhm | 20A | - | 20A | - | 65A | - | 2MHz | - | 4.96mm | 0.195 4.96mm | 7.62mm | 7.49mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HC8-470-R Eaton - Electronics Division | 23 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2.721554g | - | Iron Powder | -40°C~155°C | Tape & Reel (TR) | 2008 | HC8 | 0.429Lx0.409W 10.90mmx10.40mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 155°C | -40°C | Wirewound | - | 2.2A | Unshielded | 10.4mm | 2.2A | Not | - | 47μH | 100kHz | 237mOhm Max | 4.2A | - | 4.2A | - | - | - | - | - | 4mm | 0.157 4.00mm | 10.4mm | 10.3886mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HCMA1307-1R5-R Eaton - Electronics Division | 46 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MPI4040R3-100-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 1.5A | Shielded | - | - | - | - | 10μH | - | 213mOhm | - | - | 3.8A | - | - | - | - | - | - | 0.073 1.85mm | - | - | - | - | - | - | - | ||
![]() SD25-2R2-R Eaton - Electronics Division | 15 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 85°C | -40°C | - | - | 2.93A | Shielded | 5.2mm | 2.93A | Not | 2020 | 2.2μH | 100kHz | 31.1mOhm | 2.93A | - | 2.8A | - | - | - | - | - | 2.5mm | 0.098 2.50mm | 5.2mm | 5.1816mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HC8LP-150-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2.721554g | - | Iron Powder | -40°C~155°C | Tape & Reel (TR) | 2015 | HC8LP | 0.429Lx0.409W 10.90mmx10.40mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 155°C | -40°C | Wirewound | - | 3.4A | Unshielded | 10.4mm | 3.4A | Not | - | 15μH | 100kHz | 99.4mOhm Max | 5.5A | - | 5.5A | - | - | - | - | - | 3.5mm | 0.138 3.50mm | 10.4mm | 10.3886mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() RL1218-152-R Eaton - Electronics Division | 45 |
| Datasheet | 12 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | 810kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | RL1218 | 0.480Diax0.709L 12.20mmx18.00mm | ±10% | - | Active | - | - | - | - | - | - | - | - | - | 597mA | Unshielded | - | - | - | - | 1.5mH | - | 1.59Ohm Max | - | - | 809mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCMA1305-1R8-R Eaton - Electronics Division | 35 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCMA1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 21A | Shielded | 12.2mm | 21A | - | - | 1.8μH | 100kHz | 4.6mOhm Max | 40A | - | 40A | - | - | - | - | - | 5mm | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() CTX02-13400 Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | 60.781378g | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CTX01-18399-R Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FP2-V150-R Eaton - Electronics Division | 10 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1.360777g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | FLAT-PAC | 0.283Lx0.264W 7.20mmx6.70mm | ±15% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 37A | Unshielded | 6.7mm | 37A | - | - | 150nH | 1MHz | 0.28mOhm | 25.5A | - | 25.5A | - | - | - | - | - | 5mm | 0.197 5.00mm | 7.1882mm | 6.7056mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HC7-2R2-R Eaton - Electronics Division | 2 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 5.443108g | - | Iron Powder | -40°C~155°C | Tape & Reel (TR) | 2007 | HC7 | 0.543Lx0.512W 13.80mmx13.00mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 155°C | -40°C | Wirewound | - | 13A | Unshielded | 13mm | 13A | Not | - | 2.2μH | 100kHz | 5.2mOhm Max | 23.6A | - | 23.6A | - | - | - | - | - | 5.5mm | 0.217 5.50mm | 13.7922mm | 12.9794mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() MPIA4015V2-3R3-R Eaton - Electronics Division | 49 |
| Datasheet | 15 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | 31MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | 3A | Shielded | - | - | - | - | 3.3μH | - | 92mOhm Max | - | - | 3.2A | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD25-100-R Eaton - Electronics Division | 1250 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | 82.4mOhm | 85°C | -40°C | - | - | 1.8A | Shielded | 5.2mm | 1.8A | Not | 2020 | 10μH | 100kHz | 82.4mOhm | 1.8A | - | 1.27A | 20% | 1.8A | 1.8A | - | - | 2.5mm | 0.098 2.50mm | 5.2mm | 5.1816mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SD52-220-R Eaton - Electronics Division | 3260 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | SD52 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 860mA | Shielded | 5.2mm | 860mA | Not | - | 22μH | 100kHz | 204.2mOhm | 730mA | - | 730mA | 20% | 860mA | 860mA | - | - | 2mm | 0.079 2.00mm | 5.2mm | 5.1816mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() LD1-220-R Eaton - Electronics Division | 27 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | LD | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | 378mOhm | 125°C | -40°C | Wirewound | - | 780mA | Unshielded | 4.3mm | 780mA | Not | - | 22μH | 100kHz | 378mOhm Max | 890mA | - | 890mA | - | 780mA | - | - | - | 3.175mm | 0.126 3.20mm | 4.4958mm | 3.9878mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() CTX25-5-52-R Eaton - Electronics Division | In Stock | - | - | 10 Weeks | - | - | - | - | 453.59237mg | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | Radial | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 25μH | - | 280mOhm | - | - | - | - | - | - | - | 25 μH | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MP2-R47-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | 300MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2006 | MICRO-PAC™ | 0.295Lx0.205W 7.50mmx5.20mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 2.02A | Unshielded | - | - | - | - | 470nH | - | 75mOhm Max | - | 10 @ 300kHz | 3.4A | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | - | - | - | ||
![]() HCM1307-1R0-R Eaton - Electronics Division | 1246 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | - | HCM1307 | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 29A | Shielded | - | 29A | - | - | 1μH | 100kHz | 2mOhm Max | - | - | 49A | - | - | - | - | - | - | 0.256 6.50mm | 13.208mm | 12.4968mm | - | - | RoHS Compliant | - | - | ||
![]() HC3-4R7-R Eaton - Electronics Division | 29 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 40.823313g | - | Ferrite | -40°C~85°C | Bulk | 2007 | HC3 | 1.181Lx0.996W 30.00mmx25.30mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 33.8A | Unshielded | 25.3mm | 33.8A | Not | - | 4.7μH | 300kHz | 2.17mOhm Max | 38A | - | 38A | - | - | - | - | - | 17.5mm | 0.689 17.50mm | 29.9974mm | 25.2984mm | No | - | RoHS Compliant | Lead Free | - |