- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Current - Saturation | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FP1005R2-R22-R Eaton - Electronics Division | 37 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.000002g | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 6.7% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1005 | 0.402Lx0.276W 10.20mmx7.00mm | ±10% | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 7mm | 50A | Not | 220nH | 100kHz | 0.47mOhm | - | 50A | POWER INDUCTOR | DUAL ENDED | 33A | - | - | 50A | - | - | 2MHz | 4.95mm | 0.195 4.95mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SD3118-3R3-R Eaton - Electronics Division | 114800 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SD3118 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 113mOhm | 125°C | -40°C | Wirewound | - | 1.22A | - | Shielded | - | 3.2mm | 1.22A | Not | 3.3μH | 100kHz | 113mOhm | - | 1.59A | - | - | 1.59A | - | - | 1.22A | - | - | - | 1.8mm | 0.071 1.80mm | 3.0988mm | 3.0988mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP5-331-R Eaton - Electronics Division | 9 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | 3MHz | - | - | -25°C~105°C | Tape & Reel (TR) | - | UNI-PAC™ 5 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 105°C | -25°C | Wirewound | - | 1A | - | Unshielded | - | - | 1A | - | 330μH | 100kHz | 560mOhm Max | - | - | - | - | 1.9A | - | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DR1030-3R9-R Eaton - Electronics Division | 1000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 5.000005g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1030 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 4.3A | - | Shielded | - | 10.3mm | 4.3A | Not | 3.9μH | 100kHz | 20mOhm Max | - | 5.13A | - | - | 5.13A | - | - | 4.3A | - | - | - | 3mm | 0.118 3.00mm | 10.4902mm | 10.287mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MPI4040R2-4R7-R Eaton - Electronics Division | 4460 | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal Composite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 2.2A | - | Shielded | - | - | - | - | 4.7μH | - | 105mOhm | - | - | - | - | 4.3A | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | - | - | - | ||
![]() DR1050-470-R Eaton - Electronics Division | 74410 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 5.000005g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1050 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.06A | - | Shielded | - | 10.3mm | 2.06A | Not | 47μH | 100kHz | 111mOhm Max | - | 2.06A | - | - | 2.1A | - | 30% | 2.06A | - | - | 1MHz | 5mm | 0.197 5.00mm | 10.5mm | 10.287mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HCM1305-R33-R Eaton - Electronics Division | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | - | HCM1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 42A | - | Shielded | - | 12.2mm | 42A | - | 330nH | 100kHz | 0.92mOhm Max | - | 42A | - | - | 80A | - | - | - | - | - | - | - | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | - | - | ||
![]() SD20-220-R Eaton - Electronics Division | 17 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1.12A | - | Shielded | - | 5.2mm | 1.12A | Not | 22μH | 100kHz | 205.3mOhm | - | 1.12A | - | - | 596mA | - | - | 1.12A | - | - | - | 2mm | 0.079 2.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD25-6R8-R Eaton - Electronics Division | 877 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | - | - | 2.19A | - | Shielded | - | 5.2mm | 2.19A | Not | 6.8μH | 100kHz | 55.6mOhm | - | 2.19A | - | - | 1.56A | - | 20% | - | 2.19A | - | - | 2.5mm | 0.098 2.50mm | 5.2mm | 5.1816mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() FP0906R1-R15-R Eaton - Electronics Division | 600 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | FLAT-PAC, FP0906 | 0.370Lx0.244W 9.40mmx6.20mm | ±10% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 51A | - | Unshielded | - | 6.4mm | 51A | Not | 150nH | 100kHz | 0.29mOhm | - | 51A | - | - | 65A | - | - | 51A | - | - | 2MHz | 8mm | 0.315 8.00mm | 9.398mm | 6.1976mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1104-R20-R Eaton - Electronics Division | 8 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2011 | HCM1104 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 10.3mm | 32A | - | 200nH | 100kHz | 0.72mOhm Max | - | 45A | POWER INDUCTOR | DUAL ENDED | - | 4541 | 20% | - | 32A | - | 5MHz | 4mm | 0.157 4.00mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() DRA127-680-R Eaton - Electronics Division | 15078 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | - | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 2.333A | - | Shielded | - | 12.5mm | 2.333A | Not | 68μH | 100kHz | 115mOhm | - | 4.18A | - | - | 4.18A | - | 20% | - | 2.333A | - | 100kHz | 8mm | 0.315 8.00mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() DR1050-6R8-R Eaton - Electronics Division | 67 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 5.000005g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | DR1050 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 5.45A | - | Shielded | - | 10.3mm | 5.45A | Not | 6.8μH | 100kHz | 16.5mOhm Max | - | 5.8A | - | - | 5.8A | - | - | - | - | - | - | 5mm | 0.197 5.00mm | 10.4902mm | 10.287mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() FP4-150-R Eaton - Electronics Division | 170 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 1.814369g | - | - | - | Ferrite | - | -40°C~155°C | Tape & Reel (TR) | 2007 | FLAT-PAC 4 | 0.402Lx0.268W 10.20mmx6.80mm | ±15% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 155°C | -40°C | Wirewound | - | 40A | - | Unshielded | - | 6.8mm | 40A | Not | 150nH | 1MHz | 0.65mOhm Max | 9.2A | 42A | - | - | 42A | - | - | 40A | - | - | 37MHz | 5mm | 0.197 5.00mm | 10.1854mm | 6.7818mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() DRA127-150-R Eaton - Electronics Division | 929 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | - | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 4.83A | - | Shielded | - | 12.5mm | 4.83A | Not | 15μH | 100kHz | 27mOhm | 637mA | 9.03A | - | - | 9.03A | - | 20% | - | 4.83A | - | 100kHz | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() DR74-680-R Eaton - Electronics Division | 7 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 1.360777g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.03A | - | Shielded | - | 7.6mm | 1.03A | Not | 68μH | 100kHz | 265mOhm | - | 1.19A | - | - | 1.19A | - | 20% | 1.03A | 1.03A | 265mOhm | 100kHz | 4.35mm | 0.171 4.35mm | 7.6mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UP4B-220-R Eaton - Electronics Division | 275 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 1.360777g | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.870Lx0.591W 22.10mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 34mOhm | 85°C | -40°C | Wirewound | - | 4.5A | - | Unshielded | - | 15mm | 4.5A | Not | 22μH | 100kHz | 34mOhm Max | - | 4.5A | - | - | 7.6A | - | 20% | 4.5A | 4.5A | - | - | 7.87mm | 0.310 7.87mm | 22.1mm | 14.986mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SD20-6R2-R Eaton - Electronics Division | 33 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 72mOhm | 85°C | -40°C | Wirewound | - | 1.89A | - | Shielded | - | 5.2mm | 1.89A | Not | 6.2μH | 100kHz | 72mOhm | - | 1.12A | - | - | 1.12A | - | 20% | 1.89A | 1.89A | - | - | 2mm | 0.079 2.00mm | 5.2mm | 5.1816mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FP1107R1-R12-R Eaton - Electronics Division | 10000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP1107 | 0.433Lx0.283W 11.00mmx7.20mm | ±10% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 55A | - | Unshielded | - | 7.2mm | 55A | - | 120nH | 100kHz | 0.29mOhm | - | 90A | - | - | 90A | - | - | - | - | - | - | 7.5mm | 0.295 7.50mm | 10.9982mm | 7.1882mm | No | - | RoHS Compliant | - | - | ||
![]() HCMA0703-100-R Eaton - Electronics Division | 1162 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 1.000001g | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2016 | HCMA0703 | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 3.2A | - | Shielded | - | 6.8mm | 3.2A | - | 10μH | 100kHz | 77.6mOhm Max | - | 3.2A | - | - | 7A | - | 20% | - | - | - | - | 3mm | 0.118 3.00mm | 7.1mm | 6.8mm | No | - | RoHS Compliant | - | AEC-Q200 |