- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Current - Saturation | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM0503-R47-R Eaton - Electronics Division | 31 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | - | HCM0503 | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 12A | - | - | 470nH | 100kHz | 7.2mOhm Max | - | - | - | - | - | 11.5A | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FPT1006-340-R Eaton - Electronics Division | 25 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Cut Tape (CT) | 2016 | FPT1006 | 0.380Lx0.335W 9.65mmx8.50mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 19A | - | Shielded | - | - | - | 19A | - | - | 340nH | 100kHz | 1mOhm Max | - | - | - | - | - | 40.5A | - | - | - | - | - | - | - | - | 0.252 6.40mm | 9.652mm | 8.509mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1A1707-100-R Eaton - Electronics Division | 557 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 12A | - | Shielded | - | - | - | - | - | - | 10μH | - | 10mOhm Max | - | - | - | - | - | 14A | - | - | - | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HC8LP-100-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2.721554g | - | - | - | Iron Powder | - | -40°C~155°C | Tape & Reel (TR) | 2015 | HC8LP | 0.429Lx0.409W 10.90mmx10.40mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 62.9mOhm | 155°C | -40°C | Wirewound | - | 4.3A | - | Unshielded | - | - | - | 4.3A | - | - | 10μH | 100kHz | 62.9mOhm Max | - | 3.8A | - | - | - | 3.8A | - | - | - | - | - | - | - | 3.5mm | 0.138 3.50mm | 10.8966mm | 10.3886mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCMA0703-R68-R Eaton - Electronics Division | 1500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 1.000001g | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2017 | HCMA0703 | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 15.5A | - | Shielded | - | 6.8mm | - | 15.5A | - | - | 680nH | 100kHz | 5.5mOhm Max | - | 15.5A | - | - | - | 25A | - | 20% | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.1mm | 6.8mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HC8LP-4R5-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2.721554g | - | - | - | Iron Powder | - | -40°C~155°C | Tape & Reel (TR) | - | HC8LP | 0.429Lx0.409W 10.90mmx10.40mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 27.6mOhm | 155°C | -40°C | Wirewound | - | 6.5A | - | Unshielded | - | - | - | 6.5A | - | - | 4.5μH | 100kHz | 27.6mOhm Max | - | 10A | - | - | - | 10A | - | - | - | - | - | - | - | 3.5mm | 0.138 3.50mm | 10.4mm | 10.3886mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FP1008R7-R150-R Eaton - Electronics Division | 4770 |
| Datasheet | 22 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | FP1008 | 0.425Lx0.323W 10.80mmx8.20mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 72A | - | Shielded | - | - | - | - | - | - | 150nH | - | 0.12mOhm | - | - | - | - | - | 56A | - | - | - | - | - | - | - | - | 0.323 8.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRA125-331-R Eaton - Electronics Division | 3606 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | - | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 998mA | - | Shielded | - | 12.5mm | - | 998mA | Not | 7.5mm | 330μH | 100kHz | 543mOhm | 673mA | 998mA | - | - | - | 1.194A | - | 20% | - | 998mA | - | 100kHz | - | 6mm | 0.236 6.00mm | 12.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UP2-6R8-R Eaton - Electronics Division | 35 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | UNI-PAC™ 2 | 0.541Lx0.345W 13.74mmx8.76mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | Wirewound | - | 5A | - | Unshielded | - | 8.76mm | - | 5A | Not | - | 6.8μH | 100kHz | 23mOhm Max | - | 5A | - | - | - | 3.6A | - | - | 5A | - | - | - | - | 5.8674mm | 0.231 5.86mm | 13.7414mm | 8.763mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() DR125-100-R Eaton - Electronics Division | 600 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 4.082331g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 18.9mOhm | 125°C | -40°C | Wirewound | - | 5.35A | - | Shielded | - | 12.5mm | - | 5.35A | Not | - | 10μH | 100kHz | 18.9mOhm | - | 7.17A | - | - | - | 7.17A | - | 20% | 5.35A | 5.35A | - | 100kHz | - | 6mm | 0.236 6.00mm | 12.5mm | 12.4968mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() UP2C-1R5-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 2C | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 8.1A | - | Unshielded | - | - | - | - | - | - | 1.5μH | - | 5.6mOhm | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | 0.205 5.20mm | - | - | - | - | - | - | - | ||
![]() DR1050-560-R Eaton - Electronics Division | 49 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 5.000005g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1050 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.96A | - | Shielded | - | 10.3mm | - | 1.96A | Not | - | 56μH | 100kHz | 123mOhm Max | - | 1.94A | - | - | - | 1.94A | - | 30% | 1.96A | 1.96A | - | 1MHz | - | 5mm | 0.197 5.00mm | 10.4902mm | 10.287mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() FP1007R3-R30-R Eaton - Electronics Division | 10 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.000002g | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 6% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2010 | FLAT-PAC, FP1007 | 0.402Lx0.307W 10.20mmx7.80mm | ±10% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 8mm | Flatpack | 61A | Not | - | 300nH | 100kHz | 0.29mOhm | - | 35A | POWER INDUCTOR | DUAL ENDED | - | 35A | 4131 | - | - | - | - | 2MHz | - | 7.3mm | 0.295 7.50mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() HCP0605-R10-R Eaton - Electronics Division | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | 2009 | HCP0605 | 0.209Lx0.240W 5.30mmx6.10mm | ±15% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 53A | - | Unshielded | - | 5.3mm | - | 53A | - | - | 95nH | 100kHz | 0.4mOhm Max | - | 53A | - | - | - | 20A | - | - | - | - | - | - | - | 4.953mm | 0.195 4.95mm | 5.3086mm | 6.096mm | - | - | RoHS Compliant | - | - | ||
![]() FP3-4R7-R Eaton - Electronics Division | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | - | Iron Powder | - | -40°C~155°C | Tape & Reel (TR) | 2011 | FLAT-PAC 3 | 0.285Lx0.264W 7.25mmx6.70mm | ±15% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 155°C | -55°C | Wirewound | - | 3.23A | - | Unshielded | - | 6.7mm | - | 3.23A | Not | - | 4.7μH | 100kHz | 40mOhm Max | - | 4.2A | - | - | - | 4.2A | - | 15% | - | 3.23A | 40mOhm | 2MHz | - | 3mm | 0.118 3.00mm | 7.25mm | 6.7mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MPIA4015V2-R47-R Eaton - Electronics Division | 412500 |
| Datasheet | 15 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | 98MHz | Metal Composite | - | -55°C~125°C | Tape & Reel (TR) | - | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | yes | Active | 1 (Unlimited) | - | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | 7.8A | - | Shielded | - | - | - | - | - | - | 470nH | - | 14mOhm Max | - | - | - | - | - | 9A | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() CTX500-1-52LP-R Eaton - Electronics Division | 35 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | 453.59237mg | - | - | - | Iron Powder | - | -40°C~75°C | Bulk | 2007 | CTX | 0.945Dia 24.00mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 1.7A | - | Unshielded | - | - | - | 1.7A | Not | 21.2mm | 500μH | 100kHz | 361mOhm Max | - | 1.9A | - | - | Radial | 1.9A | - | - | 1.7A | - | - | - | 24mm | 15.3mm | 0.602 15.30mm | - | 15.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HCM1A0805-4R7-R Eaton - Electronics Division | 549 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.319Lx0.315W 8.10mmx8.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5.7A | - | Shielded | - | - | - | - | - | - | 4.7μH | - | 20mOhm Max | - | - | - | - | - | 10A | - | 20% | - | - | - | - | - | - | 0.213 5.40mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD14-151-R Eaton - Electronics Division | 23 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2017 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 315mA | - | Shielded | - | - | - | 315mA | - | - | 150μH | 100kHz | 2.52Ohm | - | 301mA | - | - | - | 301mA | - | - | - | - | - | - | - | 1.45mm | 0.057 1.45mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() LD1-221-R Eaton - Electronics Division | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | LD | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 3.42Ohm | 125°C | -40°C | Wirewound | - | 260mA | - | Unshielded | - | 4.3mm | - | 260mA | - | - | 220μH | 100kHz | 3.42Ohm Max | - | 260mA | - | - | - | 330mA | - | - | - | - | - | - | - | 3.5mm | 0.138 3.50mm | 4.4958mm | 3.9878mm | No | - | RoHS Compliant | - | - |