- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Inductor Type | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPI4040R3-1R2-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Metal Composite | - | -55°C~125°C | Tape & Reel (TR) | - | MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 4A | Shielded | - | 4.31mm | 4A | Not | 1.2μH | 100kHz | 32mOhm | - | 9.4A | - | - | - | - | 9.4A | - | 4A | - | - | 1.85mm | 0.073 1.85mm | 4.7mm | 4.064mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD3110-101-R Eaton - Electronics Division | 41000 | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SD3110 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 146mA | Shielded | - | - | - | - | 100μH | - | 4.72Ohm | - | - | - | - | - | - | 150mA | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | ||
![]() HCF1007-3R3-R Eaton - Electronics Division | 4900 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | HCF1007 | 0.398Lx0.307W 10.10mmx7.80mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 10A | Unshielded | - | 8.1mm | 10A | Not | 3.3μH | 100kHz | 7.5mOhm | 26A | 14.5A | - | - | - | - | 14.5A | 20% | 10A | 10A | 1MHz | 6.65mm | 0.262 6.65mm | 10.1mm | 7.7978mm | No | - | RoHS Compliant | - | - | ||
![]() FP1308R1-R26-R Eaton - Electronics Division | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP1308R | 0.528Lx0.500W 13.40mmx12.70mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 57A | Unshielded | - | 12.7mm | 57A | - | 260nH | 100kHz | 0.32mOhm | - | 57A | - | - | - | - | 64A | - | - | - | - | 8.001mm | 0.315 8.00mm | 12.7mm | 12.7mm | No | - | RoHS Compliant | - | - | ||
![]() FP1107R2-R07-R Eaton - Electronics Division | 45 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP1107 | 0.433Lx0.283W 11.00mmx7.20mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 42A | Unshielded | - | - | 42A | - | 70nH | 100kHz | 0.47mOhm | - | 140A | - | - | - | - | 140A | - | - | - | - | 7.2mm | 0.283 7.20mm | 10.9982mm | 7.1882mm | - | - | RoHS Compliant | - | - | ||
![]() FP1105R1-R15-R Eaton - Electronics Division | 3190 |
| Datasheet | 25 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 453.59237mg | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 8.6% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP1105 | 0.433Lx0.315W 11.00mmx8.00mm | ±10% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | 8mm | 46A | Not | 150nH | 100kHz | 0.35mOhm | - | 46A | POWER INDUCTOR | DUAL ENDED | - | - | 54A | - | - | - | - | 4.9mm | 0.193 4.90mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SD6030-101-R Eaton - Electronics Division | 1065 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 760mA | Shielded | - | 6mm | 760mA | Not | 94.4μH | 100kHz | 520mOhm Max | - | 760mA | - | - | - | - | 420mA | 30% | 760mA | 760mA | - | 3mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() MPI2510V1-R68-R Eaton - Electronics Division | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | Metal Composite | - | -40°C~125°C | Tape & Reel (TR) | - | MPI25-V1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | Shielded | - | - | 3.4A | - | 680nH | 1MHz | 44mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4.3A | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() HCV1206-R40-R Eaton - Electronics Division | 961000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | HCV1206 | 0.480Lx0.386W 12.20mmx9.80mm | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -55°C | - | - | - | Unshielded | - | - | - | - | 400nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | 12.192mm | 9.8044mm | - | - | RoHS Compliant | - | - | ||
![]() DRA125-100-R Eaton - Electronics Division | 9624 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | - | - | - | -40°C~165°C | Tape & Reel (TR) | 2002 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 165°C | -40°C | Wirewound | - | 5.57A | Shielded | - | 12.5mm | 5.57A | Not | 10μH | 100kHz | 17mOhm | 12.89A | 5.57A | - | - | - | - | 7.22A | 20% | - | 5.57A | 100kHz | 6mm | 0.236 6.00mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DRA125-8R2-R Eaton - Electronics Division | 46 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | - | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 165°C | -40°C | Wirewound | - | 6.41A | Shielded | - | 12.5mm | 6.41A | Not | 8.2μH | 100kHz | 13mOhm | 35A | 6.41A | - | - | - | - | 7.9A | 20% | - | 6.41A | 100kHz | 6mm | 0.236 6.00mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UP2-150-R Eaton - Electronics Division | 21 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 2.721554g | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | UNI-PAC™ 2 | 0.541Lx0.345W 13.74mmx8.76mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | Wirewound | - | 3.6A | Unshielded | - | 8.76mm | 3.6A | - | 15μH | 100kHz | 44.9mOhm Max | - | 3.6A | - | - | - | - | 2.4A | - | - | - | - | 5.8674mm | 0.231 5.86mm | 13.7414mm | 8.763mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() CL1108-2-50TR-R Eaton - Electronics Division | In Stock |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | CL | 0.709Lx0.433W 18.00mmx11.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | 80A | Unshielded | - | 11.5mm | 80A | - | 50nH | 1MHz | 0.28mOhm | - | 80A | - | - | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | 18.0086mm | 10.9982mm | No | - | RoHS Compliant | - | - | ||
![]() HCM1305-1R8-R Eaton - Electronics Division | 23 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | - | HCM1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 125°C | -55°C | Wirewound | - | 21A | Shielded | - | 12.2mm | 21A | - | 1.8μH | 100kHz | 4.6mOhm Max | - | 21A | - | - | - | - | 40A | - | - | - | - | - | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | - | - | ||
![]() FP1006R1-R16-R Eaton - Electronics Division | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 200.005886mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1006 | 0.402Lx0.315W 10.20mmx8.00mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 53A | Unshielded | - | 8mm | 53A | - | 160nH | 100kHz | 0.27mOhm | - | 53A | - | - | - | - | 55A | - | - | - | - | 6mm | 0.236 6.00mm | 10.2108mm | 8.001mm | No | - | RoHS Compliant | - | - | ||
![]() HC8-150-R Eaton - Electronics Division | 20 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 1.299996g | - | - | - | Iron Powder | - | -40°C~155°C | Tape & Reel (TR) | 2013 | HC8 | 0.429Lx0.409W 10.90mmx10.40mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 155°C | -40°C | Wirewound | - | 4.1A | Unshielded | - | 10.4mm | 4.1A | Not | 15μH | 100kHz | 68.6mOhm Max | - | 7.4A | - | - | - | - | 7.4A | - | - | - | - | 4mm | 0.157 4.00mm | 10.8966mm | 10.3886mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4SC-2R2-R Eaton - Electronics Division | 823000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 120MHz | - | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.8A | Shielded | - | 4.45mm | 1.8A | Not | 2.2μH | 100kHz | 50mOhm Max | - | 1.8A | - | - | 40 @ 200kHz | - | - | - | 1.8A | - | - | 2.92mm | 0.115 2.92mm | 6.6mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1A1305-4R7-R Eaton - Electronics Division | 317 |
| Datasheet | 7 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 9.3A | Shielded | - | - | - | - | 4.7μH | - | 12.7mOhm Max | - | - | - | - | - | - | 15A | 20% | - | - | - | - | 0.197 5.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FP1008R1-R180-R Eaton - Electronics Division | 1546 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2015 | FP1008 | 0.425Lx0.315W 10.80mmx8.00mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 125°C | -40°C | - | - | 79A | Unshielded | - | - | 79A | - | 180nH | 100kHz | 0.17mOhm | - | 79A | - | - | - | - | 74A | - | - | - | - | - | 0.315 8.00mm | 10.795mm | 8.001mm | - | - | RoHS Compliant | - | - | ||
![]() UP2C-331-R Eaton - Electronics Division | 20 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ 2C | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 670mA | Unshielded | - | - | - | - | 330μH | - | 824.3mOhm | - | - | - | - | - | - | 700mA | - | - | - | - | - | 0.205 5.20mm | - | - | - | - | RoHS Compliant | - | - |