- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Q @ Freq | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD3814-820-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 270mA | Shielded | - | - | - | 82μH | - | 2.174mOhm | - | - | - | 296mA | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | - | - | - | - | ||
![]() SD3814-3R3-R Eaton - Electronics Division | 3200 | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 1.31A | Shielded | - | - | - | 3.3μH | - | 93mOhm | - | - | - | 1.6A | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | - | - | - | - | ||
![]() CTX03-12357-2 Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR127-821-R Eaton - Electronics Division | 700 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 5.896701g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 650mA | Shielded | 12.5mm | 650mA | Not | 820μH | 100kHz | 1.47Ohm | - | 650mA | - | 1.27A | 20% | 650mA | 650mA | 1.47Ohm | 100kHz | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() DR124-821-R Eaton - Electronics Division | 671 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 3.175147g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 530mA | Shielded | - | 530mA | - | 820μH | 100kHz | 2.351Ohm Max | - | 620mA | - | 620mA | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 12.3mm | 12.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() HC2LP-1R0-R Eaton - Electronics Division | 177 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 17.23651g | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | HC2LP | 0.756Lx0.756W 19.20mmx19.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 33A | Unshielded | 19.2mm | 33A | Not | 1μH | 300kHz | 1.3mOhm Max | - | 42.5A | - | 42.5A | - | - | - | 4.6mOhm | - | 11.18mm | 0.440 11.18mm | 19.177mm | 19.177mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1A0805-220-R Eaton - Electronics Division | 6500 |
| Datasheet | 8 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | HCM1A | 0.319Lx0.315W 8.10mmx8.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2A | Shielded | - | - | - | 22μH | - | 110mOhm Max | - | - | - | 3.8A | - | - | - | - | - | - | 0.213 5.40mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FP1308R2-R32-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | FLAT-PAC, FP1308R | 0.528Lx0.500W 13.40mmx12.70mm | ±10% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 45A | Unshielded | 12.7mm | 45A | - | 320nH | 100kHz | 0.53mOhm | - | 45A | - | 52A | - | - | - | - | 2MHz | 8mm | 0.315 8.00mm | 12.7mm | 12.7mm | No | - | RoHS Compliant | - | - | ||
![]() CTX01-19254-R Eaton - Electronics Division | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 150nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SD10-3R3-R Eaton - Electronics Division | 48 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1.24A | Shielded | - | 1.24A | - | 3.3μH | 100kHz | 107.8mOhm | - | 1.31A | - | 1.31A | - | - | - | - | - | 1mm | 0.039 1.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1A1104-4R7-R Eaton - Electronics Division | 459 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.453Lx0.406W 11.50mmx10.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 6.5A | Shielded | - | - | - | 4.7μH | - | 18mOhm Max | - | - | - | 9A | 20% | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCMA1305-4R7-R Eaton - Electronics Division | 735 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCMA1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 12A | Shielded | 12.2mm | 12A | - | 4.7μH | 100kHz | 12.7mOhm Max | - | 27A | - | 27A | - | - | - | - | - | 5mm | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD10-151-R Eaton - Electronics Division | 48 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 200mA | Shielded | - | 200mA | - | 150μH | 100kHz | 4.15Ohm | - | 195mA | - | 195mA | - | - | - | - | - | 1mm | 0.039 1.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DRA73-6R8-R Eaton - Electronics Division | 47 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 2.62A | Shielded | 7.6mm | 2.62A | Not | 6.8μH | 100kHz | 41mOhm | 613mA | 2.96A | - | 2.96A | 20% | 2.62A | 2.62A | - | 100kHz | 3.55mm | 0.140 3.55mm | 7.6mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SD6030-331-R Eaton - Electronics Division | 27 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 380mA | Shielded | 6mm | 380mA | Not | 313.5μH | 100kHz | 2.08Ohm Max | - | 250mA | - | 250mA | - | 380mA | - | - | - | 3mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | - | - | ||
![]() UP0.4SC-681-R Eaton - Electronics Division | 823000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 3MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 180mA | Shielded | 4.45mm | 180mA | - | 680μH | 100kHz | 2.2Ohm Max | - | 180mA | 40 @ 100kHz | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HCMA1305-R56-R Eaton - Electronics Division | 48 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCMA1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 36A | Shielded | 12.2mm | 36A | - | 560nH | 100kHz | 1.33mOhm Max | - | 55A | - | 55A | - | - | - | - | - | 5mm | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() UP0.4UC-150-R Eaton - Electronics Division | 29 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 30MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4UC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | 230mOhm | 85°C | -25°C | Wirewound | - | 1A | Unshielded | 4.45mm | 1A | Not | 15μH | 100kHz | 230mOhm Max | - | 1A | - | 900mA | - | 1A | - | - | - | 2.92mm | 0.115 2.92mm | 6.6mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() MPIA4020V2-R10-R Eaton - Electronics Division | 27 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | 343MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Molded | - | - | - | Wirewound | 8504.50.80.00 | - | Shielded | - | - | - | 100nH | 100kHz | 4.5mOhm Max | - | - | - | 22A | - | - | 16A | 4.5mOhm | - | 2mm | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() UP5S-330-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | 10MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 5S | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 2.8A | Shielded | - | 2.8A | - | 33μH | 100kHz | 60mOhm Max | - | - | - | 4.25A | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - |