- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UP5S-680-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 6.350293g | - | 6.5MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 5S | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 85°C | -25°C | Wirewound | 2A | Shielded | - | 2A | - | - | 68μH | 100kHz | 115mOhm Max | - | - | 3.01A | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() UP5S-681-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | 2.3MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 5S | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 85°C | -25°C | Wirewound | 650mA | Shielded | - | 650mA | - | - | 680μH | 100kHz | 1.1Ohm Max | - | - | 930mA | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1305-R10-R Eaton - Electronics Division | 23 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCM1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -55°C | Wirewound | 55A | Shielded | 12.2mm | 55A | - | - | 100nH | 100kHz | 0.59mOhm Max | - | 55A | 118A | - | - | - | - | - | - | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | - | - | ||
![]() FP1007R6-R39-R Eaton - Electronics Division | 721200 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~125°C | Digi-Reel® | 2012 | FLAT-PAC, FP1007R6 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 61A | Unshielded | - | 61A | - | - | 390nH | 100kHz | 0.29mOhm | - | - | 28A | - | - | - | - | - | 7.0104mm | 0.276 7.00mm | 10.4902mm | 8.001mm | - | - | RoHS Compliant | - | - | ||
![]() FP1208R1-R21-R Eaton - Electronics Division | 158 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~125°C | Cut Tape (CT) | 2013 | FLAT-PAC, FP1208 | 0.476Lx0.315W 12.10mmx8.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | 50A | Unshielded | - | 50A | - | - | 210nH | 100kHz | 0.29mOhm | - | 65A | 65A | - | - | - | - | - | 8mm | 0.315 8.00mm | 12.0904mm | 8mm | - | - | RoHS Compliant | - | - | ||
![]() SD52-150-R Eaton - Electronics Division | 1130 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD52 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | 970mA | Shielded | 5.2mm | 970mA | Not | - | 15μH | 100kHz | 161.8mOhm | - | 880mA | 880mA | - | 970mA | - | - | - | 2mm | 0.079 2.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FP1109-R23-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | FLAT-PAC, FP1109 | 0.441Lx0.441W 11.20mmx11.20mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | 35A | Unshielded | - | 35A | - | - | 247nH | 100kHz | 0.42mOhm | - | 53A | 55A | - | - | - | - | - | 9mm | 0.354 9.00mm | 11.2014mm | 11.2014mm | - | - | RoHS Compliant | - | - | ||
![]() FP4-100-R Eaton - Electronics Division | 9 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1.814369g | - | - | Ferrite | -40°C~155°C | Tape & Reel (TR) | 2007 | FLAT-PAC 4 | 0.402Lx0.268W 10.20mmx6.80mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 155°C | -40°C | Wirewound | 40A | Unshielded | 6.8mm | 40A | Not | - | 100nH | 1MHz | 0.65mOhm Max | - | 64A | 64A | - | 40A | - | 650μOhm | - | 5mm | 0.197 5.00mm | 10.1854mm | 6.7818mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() DRA124-1R0-R Eaton - Electronics Division | 37 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 165°C | -40°C | Wirewound | 11.65A | Shielded | 12.5mm | 11.65A | Not | - | 1μH | 100kHz | 3.1mOhm | 690mA | 11.65A | 22A | 20% | - | - | - | 100kHz | 4.5mm | 0.177 4.50mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UP3B-220-R Eaton - Electronics Division | 8 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 3.628739g | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.760Lx0.520W 19.30mmx13.21mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 3.1A | Unshielded | 13.21mm | 3.1A | Not | - | 22μH | 100kHz | 49mOhm Max | - | 3.1A | 3.7A | 20% | 3.1A | 3.1A | - | - | 6.8mm | 0.268 6.80mm | 19.2786mm | 13.208mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FP0906R1-R10-R Eaton - Electronics Division | In Stock |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP0906 | 0.370Lx0.244W 9.40mmx6.20mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | 51A | Unshielded | - | 51A | - | - | 100nH | 100kHz | 0.29mOhm | - | 51A | 81A | - | - | - | - | - | 8mm | 0.315 8.00mm | 9.398mm | 6.1976mm | - | - | RoHS Compliant | - | - | ||
![]() FP2-D100-R Eaton - Electronics Division | 15 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 907.18474mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | FLAT-PAC | 0.283Lx0.264W 7.20mmx6.70mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | 37A | Unshielded | 6.7mm | 37A | Not | - | 100nH | 1MHz | 0.26mOhm | - | 22A | 22A | - | - | - | 260μOhm | - | 3mm | 0.118 3.00mm | 7.1882mm | 6.7056mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() DRA73-220-R Eaton - Electronics Division | 4050 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 165°C | -40°C | Wirewound | 1.42A | Shielded | 7.6mm | 1.42A | Not | 4.6mm | 22μH | 100kHz | 141mOhm | 1.02A | 1.64A | 1.64A | 20% | 1.42A | 1.42A | - | 100kHz | 3.55mm | 0.140 3.55mm | 7.6mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UP2UC-470-R Eaton - Electronics Division | 19422 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | Ferrite | 12MHz | - | -25°C~85°C | Tape & Reel (TR) | 2012 | UNI-PAC™ 2UC | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -25°C | Wirewound | 1.8A | Unshielded | 9.5mm | 1.8A | Not | - | 47μH | 100kHz | 140mOhm Max | - | 1.6A | 1.6A | - | 1.8A | - | - | - | 5.21mm | 0.205 5.21mm | 12.7mm | 10.0076mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DRA74-151-R Eaton - Electronics Division | 435 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 165°C | -40°C | Wirewound | 661mA | Shielded | 7.6mm | 661mA | Not | - | 150μH | 100kHz | 648mOhm | 1.37A | 661mA | 748mA | 20% | 661mA | 661mA | - | 100kHz | 4.35mm | 0.171 4.35mm | 7.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SD3114-331-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD3114 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | 113mA | Shielded | - | - | - | - | 330μH | - | 11.78Ohm | - | - | 139mA | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | - | - | - | - | ||
![]() DRA124-680-R Eaton - Electronics Division | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 3.175147g | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 165°C | -40°C | Wirewound | 1.454A | Shielded | 12.5mm | 1.454A | Not | - | 68μH | 100kHz | 201mOhm | 5.47A | 2.37A | 2.369A | 20% | - | 1.454A | - | 100kHz | 4.5mm | 0.177 4.50mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MPIA4020V2-4R7-R Eaton - Electronics Division | 28 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | 24MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2017 | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | 2.7A | Shielded | - | - | - | - | 4.7μH | - | 118mOhm Max | - | - | 3.2A | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD6030-330-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | 1.26A | Shielded | 6mm | 1.26A | Not | - | 32.4μH | 100kHz | 189mOhm Max | - | 750mA | 750mA | - | 1.26A | - | - | - | 3mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCMA1305-3R3-R Eaton - Electronics Division | 49 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2016 | HCMA1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -55°C | Wirewound | 15A | Shielded | 12.2mm | 15A | - | - | 3.3μH | 100kHz | 9.2mOhm Max | - | 32A | 32A | - | - | - | - | - | 5mm | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | - | AEC-Q200 |