- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Terminal Placement | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD7030-680-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 907.18474mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SD7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 850mA | Shielded | - | 7mm | 850mA | Not | 66.6μH | 100kHz | 304mOhm Max | - | 650mA | - | 650mA | - | 850mA | - | - | - | 3mm | 0.118 3.00mm | 7mm | 7mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD8328-330-R Eaton - Electronics Division | 25 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 1.360777g | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD8328 | 0.374Lx0.327W 9.50mmx8.30mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.45A | Shielded | - | 8.3mm | 1.45A | Not | 33μH | 100kHz | 156mOhm Max | - | 1.45A | - | 1.4A | 30% | 1.45A | 1.45A | - | - | 3mm | 0.118 3.00mm | 9.4996mm | 8.2804mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() UP2UC-100-R Eaton - Electronics Division | 16 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 2.267962g | - | Ferrite | 30MHz | - | -25°C~85°C | Tape & Reel (TR) | 2012 | UNI-PAC™ 2UC | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 3.9A | Unshielded | - | 9.5mm | 3.9A | Not | 10μH | 100kHz | 38mOhm Max | - | 3.9A | - | 3.8A | - | 3.9A | - | - | - | 5.21mm | 0.205 5.21mm | 12.7mm | 10.0076mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCMA0703-2R2-R Eaton - Electronics Division | 6 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 1.000001g | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2016 | HCMA0703 | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 8A | Shielded | - | 6.8mm | 8A | - | 2.2μH | 100kHz | 20mOhm Max | - | 8A | - | 14A | 20% | - | - | - | - | 3mm | 0.118 3.00mm | 7.1mm | 6.8mm | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() CTX06-14622 Eaton - Electronics Division | 25 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 9.52544g | CYLINDRICAL PACKAGE | - | - | Iron Powder | -40°C~75°C | Bulk | 2004 | CTX | 0.984Lx0.984W 25.00mmx25.00mm | ±0.25% | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | NO | 1 | - | 8.5A | - | 22μH | 100kHz | 11.7mOhm Max | - | 8.5A | QUAD IN-LINE | - | - | - | - | - | 20.3mm | 12.2936mm | 0.484 12.30mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DRA73-330-R Eaton - Electronics Division | 49696 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 1.25A | Shielded | - | 7.6mm | 1.25A | Not | 33μH | 100kHz | 183mOhm | 845mA | 1.35A | - | 1.35A | 20% | 1.25A | 1.25A | 100kHz | - | 3.55mm | 0.140 3.55mm | 7.6mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DRA127-221-R Eaton - Electronics Division | 3698 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 1.253A | Shielded | - | 12.5mm | 1.253A | Not | 220μH | 100kHz | 398mOhm | - | 1.253A | - | 2.35A | 20% | - | 1.253A | 100kHz | - | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HCMA0703-6R8-R Eaton - Electronics Division | 1164 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 1.000001g | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2016 | HCMA0703 | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 4.5A | Shielded | - | 6.8mm | 4.5A | - | 6.8μH | 100kHz | 60mOhm Max | - | 4.5A | - | 8A | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.1mm | 6.8mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() CLB1108-2-50TR-R Eaton - Electronics Division | 1000 |
| - | 15 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2002 | CLB | 0.709Lx0.433W 18.00mmx11.00mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | Unshielded | - | 11mm | - | - | 200nH | 1MHz | 0.28mOhm | - | 25A | - | 25A | - | - | - | - | - | - | 0.315 8.00mm | 18mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() MPI4015V2-100-R Eaton - Electronics Division | 35 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | 14MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2016 | MPI40-V2 | 0.160Lx0.171W 4.06mmx4.35mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 1.8A | Shielded | - | - | - | - | 10μH | 1MHz | 294mOhm Max | - | - | - | 2.1A | - | - | - | - | - | - | 0.059 1.50mm | 3.9878mm | 3.9878mm | - | - | RoHS Compliant | - | - | ||
![]() SD3118-681-R Eaton - Electronics Division | 14 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD3118 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 13.7Ohm | 125°C | -40°C | Wirewound | - | 107mA | Shielded | - | 3.2mm | 107mA | - | 680μH | 100kHz | 13.7Ohm | - | 101mA | - | 101mA | - | - | - | - | - | 1.8mm | 0.071 1.80mm | 3.0988mm | 3.0988mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD8350-3R9-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 1.814369g | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD8350 | 0.374Lx0.327W 9.50mmx8.30mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 4.5A | Shielded | - | 8.3mm | 4.5A | - | 3.9μH | 100kHz | 19mOhm Max | - | 6.3A | - | 6.3A | - | - | - | - | - | 4.5mm | 0.118 3.00mm | 9.4996mm | 8.2804mm | No | - | RoHS Compliant | - | - | ||
![]() UP0.4UC-1R0-R Eaton - Electronics Division | 29 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | 130MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4UC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 2.9A | Unshielded | - | 4.45mm | 2.9A | - | 1μH | 100kHz | 50mOhm Max | - | 2.9A | - | 2.9A | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD7030-560-R Eaton - Electronics Division | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SD7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 990mA | Shielded | - | - | 990mA | - | 54.4μH | 100kHz | 277mOhm Max | - | 730mA | - | 730mA | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.0104mm | 7.0104mm | - | - | RoHS Compliant | - | - | ||
![]() FP0705R3-R07-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP0705 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 32A | Unshielded | - | 7mm | 32A | Not | 72nH | 100kHz | 0.46mOhm | - | 32A | - | 65A | - | 32A | - | - | - | 4.95mm | 0.195 4.95mm | 7mm | 7mm | - | - | RoHS Compliant | - | - | ||
![]() MPIA4015V2-R68-R Eaton - Electronics Division | 412500 |
| Datasheet | 15 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | 81MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | yes | Active | 1 (Unlimited) | - | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | 6.8A | Shielded | - | - | - | - | 680nH | - | 19mOhm Max | - | - | - | 8A | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() CL1108-5-50TR-R Eaton - Electronics Division | 8 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | CL | 1.772Lx0.433W 45.00mmx11.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | 80A | Unshielded | - | 11.5mm | 80A | - | 50nH | 1MHz | 0.28mOhm | - | 80A | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | 45.0088mm | 10.9982mm | No | - | RoHS Compliant | - | - | ||
![]() MPI4012V2-4R7-R Eaton - Electronics Division | 19 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | 29MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2016 | MPI40-V2 | 0.160Lx0.171W 4.06mmx4.35mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 1.8A | Shielded | - | - | 1.8A | - | 4.7μH | 1MHz | 210mOhm Max | - | - | - | 2.8A | - | - | - | - | - | - | 0.047 1.20mm | 3.9878mm | 3.9878mm | - | - | RoHS Compliant | - | - | ||
![]() HC8LP-1R9-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2.721554g | - | - | - | Iron Powder | -40°C~155°C | Tape & Reel (TR) | - | HC8LP | 0.429Lx0.409W 10.90mmx10.40mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 11.5mOhm | 155°C | -40°C | Wirewound | - | 10.1A | Unshielded | - | - | 10.1A | - | 1.9μH | 100kHz | 11.5mOhm Max | - | 15.5A | - | 15.5A | - | - | - | - | - | 3.5mm | 0.138 3.50mm | 10.8966mm | 10.3886mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD20-471-R Eaton - Electronics Division | 27 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2004 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 263mA | Shielded | - | 5.2mm | 263mA | Not | 470μH | 100kHz | 3.74Ohm | - | 129mA | - | 129mA | - | - | - | - | - | 2mm | 0.079 2.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - |