- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Inductance - Parallel | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCP0703-6R8-R Eaton - Electronics Division | 588 | - | Datasheet | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2008 | HCP0703 | 0.287Lx0.276W 7.30mmx7.00mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Wirewound | - | - | - | 8504.50.80.00 | 4.5A | NO | 1 | - | unknown | - | - | - | 6.8μH | 0.1MHz | 60mOhm Max | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | 8A | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() HCM1A1307-2R2-R Eaton - Electronics Division | 471 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 17.6A | Shielded | - | - | - | - | - | - | 2.2μH | - | 3.3mOhm Max | - | - | - | - | - | - | 22A | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() MPI4040R3-4R7-R Eaton - Electronics Division | 953 | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal Composite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | - | Wirewound | - | - | - | - | 2.3A | Shielded | - | - | - | - | - | - | 4.7μH | - | 92mOhm | - | - | - | - | - | - | 4.8A | - | - | - | - | - | - | - | 0.073 1.85mm | - | - | - | - | - | - | - | ||
![]() DRA74-150-R Eaton - Electronics Division | 840 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2002 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Wirewound | 165°C | -40°C | Wirewound | - | 2.06A | Shielded | - | 7.6mm | - | 2.06A | Not | - | 15μH | 100kHz | 67mOhm | 4.82A | 2.36A | - | - | - | - | 2.36A | 20% | 2.06A | 2.06A | 100kHz | - | - | 4.35mm | 0.171 4.35mm | 7.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DRA124-471-R Eaton - Electronics Division | 182 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Wirewound | 165°C | -40°C | Wirewound | - | 568mA | Shielded | - | 12.5mm | - | 568mA | Not | - | 470μH | 100kHz | 1.32Ohm | 406mA | 568mA | - | - | - | - | 911mA | 20% | - | 568mA | 100kHz | - | - | 4.5mm | 0.177 4.50mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CTX16-18702-R Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | 453.59237mg | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FP1005R1-R08-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 2.000002g | RECTANGULAR PACKAGE | - | Ferrite | DCR IS MEASURED AT 7.7% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1005 | 0.402Lx0.276W 10.20mmx7.00mm | ±10% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | 7mm | - | 53A | Not | - | 85nH | 100kHz | 0.39mOhm | - | 53A | POWER INDUCTOR | DUAL ENDED | - | - | 90A | - | - | - | 2MHz | - | - | 4.95mm | 0.195 4.95mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() DRA127-471-R Eaton - Electronics Division | 14 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Wirewound | 165°C | -40°C | Wirewound | - | 827mA | Shielded | - | 12.5mm | - | 827mA | Not | - | 470μH | 100kHz | 910mOhm | - | 827mA | - | - | - | - | 1.62A | 20% | - | 827mA | 100kHz | - | - | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DRA124-2R2-R Eaton - Electronics Division | 750 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Wirewound | 165°C | -40°C | Wirewound | - | 7.64A | Shielded | - | 12.5mm | - | 7.64A | Not | - | 2.2μH | 100kHz | 7mOhm | 5.47A | 7.64A | - | - | - | - | 14A | 20% | - | 7.64A | 100kHz | - | - | 4.5mm | 0.177 4.50mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CTX250-5-52-R Eaton - Electronics Division | 28 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | 191.41598g | - | - | Iron Powder | - | -40°C~75°C | Bulk | 2007 | CTX | 2.114Diax0.957W 53.70mmx24.30mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | - | Toroidal | 75°C | -40°C | - | - | 9.2A | Unshielded | - | 24.3mm | - | 9.2A | Not | 49.4mm | 250μH | 100kHz | 40mOhm Max | - | 9.2A | - | - | Radial | - | 8.1A | - | 9.2A | - | - | 250 μH | 53.7mm | 24.3mm | - | - | 24.3078mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HCP0703-100-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2008 | HCP0703 | 0.287Lx0.276W 7.30mmx7.00mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Wirewound | - | - | - | 8504.50.80.00 | 3A | NO | 1 | - | unknown | - | - | - | 10μH | 0.1MHz | 105mOhm Max | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | 7A | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FP1109B1-R220-R Eaton - Electronics Division | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | FP1109 | 0.433Lx0.323W 11.00mmx8.20mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 55A | Unshielded | - | - | - | - | - | - | 220nH | - | 0.19mOhm | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | 0.354 9.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRA127-470-R Eaton - Electronics Division | 10 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Wirewound | 165°C | -40°C | Wirewound | - | 2.62A | Shielded | - | 12.5mm | - | 2.62A | Not | - | 47μH | 100kHz | 91mOhm | - | 2.62A | - | - | - | - | 5.09A | 20% | 2.62A | 2.62A | 100kHz | - | - | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MPI2510V1-R33-R Eaton - Electronics Division | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | Metal Composite | - | -40°C~125°C | Tape & Reel (TR) | - | MPI25-V1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | 4.4A | - | - | 330nH | 1MHz | 26mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 6.6A | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MPI2510V1-1R0-R Eaton - Electronics Division | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | Metal Composite | - | -40°C~125°C | Tape & Reel (TR) | - | MPI25-V1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | 3.4A | Shielded | - | - | - | 3.4A | - | - | 1μH | 1MHz | 52mOhm Max | - | - | - | - | - | - | 4.4A | - | - | - | - | - | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | - | ||
![]() HCMA1104-3R3-R Eaton - Electronics Division | 37 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Cut Tape (CT) | 2014 | HCMA1104 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | Wirewound | 125°C | -55°C | Wirewound | - | 10A | Shielded | - | - | - | 10A | - | - | 3.3μH | 100kHz | 11.8mOhm Max | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | 0.157 4.00mm | 11.0998mm | 10.0076mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() DRA127-331-R Eaton - Electronics Division | 230 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Wirewound | 165°C | -40°C | Wirewound | - | 1.011A | Shielded | - | 12.5mm | - | 1.011A | Not | 7.5mm | 330μH | 100kHz | 612mOhm | - | 1.011A | - | - | - | - | 1.93A | 20% | - | 1.011A | 100kHz | - | - | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HCM1A1307-1R8-R Eaton - Electronics Division | 54 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.539Lx0.512W 13.70mmx13.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 19.1A | Shielded | - | - | - | - | - | - | 1.8μH | - | 2.94mOhm Max | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FP0404R1-R022-R Eaton - Electronics Division | In Stock |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP0404 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | - | 19A | Unshielded | - | - | - | 19A | - | - | 22nH | 100kHz | 0.32mOhm | - | 40A | - | - | - | - | 24A | - | - | - | - | - | - | 3.9878mm | 0.157 4.00mm | 3.9878mm | 3.9878mm | - | - | RoHS Compliant | - | - | ||
![]() FP1006R2-R10-R Eaton - Electronics Division | 29 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1006 | 0.394Lx0.315W 10.00mmx8.00mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 45A | Unshielded | - | 8mm | - | 45A | - | - | 100nH | 100kHz | 0.36mOhm | - | 45A | - | - | - | - | 85A | - | - | - | 2MHz | - | - | 6mm | 0.236 6.00mm | 10mm | 8.001mm | No | - | RoHS Compliant | - | - |