- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Current - Saturation | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Inductance - Parallel | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRA74-220-R Eaton - Electronics Division | 38 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2001 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 1.68A | - | Shielded | - | 7.6mm | - | 1.68A | Not | - | 22μH | 100kHz | 100mOhm | 1.14A | 1.68A | - | - | - | 1.96A | - | 20% | 1.68A | 1.68A | 100kHz | - | - | 4.35mm | 0.171 4.35mm | 7.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() DRA125-3R3-R Eaton - Electronics Division | 10 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 9.69A | - | Shielded | - | 12.5mm | - | 9.69A | Not | - | 3.3μH | 100kHz | 5.8mOhm | 6.81A | 9.69A | - | - | - | 12.77A | - | 20% | - | 9.69A | 100kHz | - | - | 6mm | 0.236 6.00mm | 12.4968mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SD14-2R5-R Eaton - Electronics Division | 23 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 2.05A | - | Shielded | - | 5.2mm | - | 2.05A | Not | - | 2.5μH | 100kHz | 59.5mOhm | - | 2.29A | - | - | - | 2.29A | - | - | 2.05A | - | - | - | - | 1.45mm | 0.057 1.45mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1104-1R5-R Eaton - Electronics Division | 226 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HCM1104 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 16A | - | Shielded | - | 10.3mm | - | 16A | Not | - | 1.5μH | 100kHz | 4.2mOhm Max | - | 32A | - | - | - | 32A | - | - | 16A | - | - | - | - | 3.9878mm | 0.157 4.00mm | 11.0998mm | 10.0076mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC8-100-R Eaton - Electronics Division | 790 | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 1.299996g | - | - | Iron Powder | - | -40°C~155°C | Tape & Reel (TR) | 2007 | HC8 | 0.429Lx0.409W 10.90mmx10.40mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 155°C | -40°C | Wirewound | - | 5.2A | - | Unshielded | - | 10.4mm | - | 5.2A | Not | - | 10μH | 100kHz | 43.6mOhm Max | - | 9.2A | - | - | - | 9.2A | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | 10.8966mm | 10.3886mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD8328-7R3-R Eaton - Electronics Division | 23 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 1.360777g | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SD8328 | 0.374Lx0.327W 9.50mmx8.30mm | ±30% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3.4A | - | Shielded | - | 8.3mm | - | 3.4A | Not | - | 7.3μH | 100kHz | 39mOhm Max | - | 2.9A | - | - | - | 2.9A | - | - | 3.4A | - | - | - | - | 3mm | 0.118 3.00mm | 9.4996mm | 8.2804mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP2B-1R5-R Eaton - Electronics Division | 27 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 2.267962g | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2010 | UNI-PAC™ | 0.550Lx0.410W 13.97mmx10.41mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 8.3A | - | Unshielded | - | 10.41mm | - | 8.3A | Not | - | 1.5μH | 100kHz | 8.1mOhm Max | - | 7.9A | - | - | - | 7.9A | - | - | 8.3A | - | - | - | - | 6mm | 0.236 6.00mm | 13.79mm | 10.41mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DRA74-331-R Eaton - Electronics Division | 88000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 435mA | - | Shielded | - | 7.6mm | - | 435mA | Not | - | 330μH | 100kHz | 1.5Ohm | 315mA | 435mA | - | - | - | 514mA | - | 20% | 435mA | 435mA | 100kHz | - | - | 4.35mm | 0.171 4.35mm | 7.6mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UP2B-220-R Eaton - Electronics Division | 13200 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 2.721554g | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.550Lx0.410W 13.97mmx10.41mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 2.8A | - | Unshielded | - | 10.41mm | - | 2.8A | Not | - | 22μH | 100kHz | 61.7mOhm Max | - | 2.8A | - | - | - | 2A | - | 20% | 2.8A | 2.8A | - | - | - | 6mm | 0.236 6.00mm | 13.97mm | 10.414mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HCMA1305-R82-R Eaton - Electronics Division | 731500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | - | HCMA1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 31A | - | Shielded | - | 12.2mm | - | 31A | - | - | 820nH | 100kHz | 1.61mOhm Max | - | 53A | - | - | - | 53A | - | - | - | - | - | - | - | 5mm | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FP1007R3-R23-R Eaton - Electronics Division | 500 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.000002g | RECTANGULAR PACKAGE | - | Ferrite | DCR MEASURED AT 6% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2015 | FLAT-PAC, FP1007 | 0.402Lx0.307W 10.20mmx7.80mm | ±10% | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 8mm | Flatpack | 61A | Not | - | 230nH | 100kHz | 0.29mOhm | - | 48A | POWER INDUCTOR | DUAL ENDED | - | 48A | 4131 | - | - | - | - | - | - | 7.2898mm | 0.295 7.50mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() LD1-3R9-R Eaton - Electronics Division | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | LD | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 76mOhm | 125°C | -40°C | Wirewound | - | 1.75A | - | Unshielded | - | 4.3mm | - | 1.75A | - | - | 3.9μH | 100kHz | 76mOhm Max | - | 2.14A | - | - | - | 2.14A | - | 20% | - | - | - | - | - | 3.175mm | 0.126 3.20mm | 4.4958mm | 3.9878mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1A1305-6R8-R Eaton - Electronics Division | 25 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 8.3A | - | Shielded | - | - | - | - | - | - | 6.8μH | - | 15mOhm Max | - | - | - | - | - | 13A | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD12-151-R Eaton - Electronics Division | 23 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 251mA | - | Shielded | - | - | - | 251mA | - | - | 150μH | 100kHz | 3.96Ohm | - | 220mA | - | - | - | 220mA | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD18-680-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 514mA | - | Shielded | - | - | - | 514mA | - | - | 68μH | 100kHz | 979.8mOhm | - | 390mA | - | - | - | 390mA | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD18-821-R Eaton - Electronics Division | 45 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 145mA | - | Shielded | - | - | - | 145mA | - | - | 820μH | 100kHz | 12.35Ohm | - | 113mA | - | - | - | 113mA | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCMA1305-R22-R Eaton - Electronics Division | 731500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HCMA1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 51A | - | Shielded | - | 12.2mm | - | 51A | - | - | 220nH | 100kHz | 0.72mOhm Max | - | 110A | - | - | - | 110A | - | - | - | - | - | - | - | 5mm | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() CTX100-2-52-R Eaton - Electronics Division | 2761 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | 2 | 24.493988g | - | - | Iron Powder | - | -40°C~75°C | Bulk | 2007 | CTX | 0.945Diax0.654W 24.00mmx16.60mm | ±20% | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 4.4A | - | Unshielded | - | 16.6mm | - | 4.4A | Not | 21.8mm | 100μH | 100kHz | 53.4mOhm Max | - | 4.4A | - | - | Radial | 4.3A | - | 20% | 4.4A | - | - | 100 μH | 24mm | 16.6mm | - | - | 16.6116mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HCMA0503-150-R Eaton - Electronics Division | 3311 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2015 | HCMA0503 | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 2.4A | - | Shielded | - | 5.1mm | - | 2.4A | - | - | 15μH | 100kHz | 166mOhm Max | - | 2.1A | - | - | - | 2.1A | - | 20% | - | - | - | - | - | 3.3mm | 0.118 3.00mm | 5.1562mm | 5.1054mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCMA0503-R47-R Eaton - Electronics Division | 1333 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2016 | HCMA0503 | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 12A | - | Shielded | - | 5.1mm | - | 12A | - | - | 470nH | 100kHz | 7.15mOhm Max | - | 11.5A | - | - | - | 11.5A | - | 20% | - | - | - | - | - | 3.3mm | 0.118 3.00mm | 5.1562mm | 5.1054mm | No | - | RoHS Compliant | - | AEC-Q200 |