- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM1A1104-R47-R Eaton - Electronics Division | 280 |
| Datasheet | 7 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.453Lx0.406W 11.50mmx10.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 28.5A | Shielded | - | - | - | 470nH | - | 1.27mOhm Max | - | - | 20% | - | - | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() DRA125-471-R Eaton - Electronics Division | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 165°C | -40°C | Wirewound | 826mA | Shielded | 12.5mm | 826mA | Not | 470μH | 100kHz | 790mOhm | 826mA | 1.006A | 20% | - | 826mA | 100kHz | 6mm | 0.236 6.00mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SD3112-100-R Eaton - Electronics Division | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD3112 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 550mA | Shielded | - | - | - | 10μH | - | 446mOhm | - | 550mA | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() HCM1A1307-3R3-R Eaton - Electronics Division | 55 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.539Lx0.512W 13.70mmx13.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 15.6A | Shielded | - | - | - | 3.3μH | - | 4.3mOhm Max | - | 20A | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() DR125-560-R Eaton - Electronics Division | 29 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.31A | Shielded | 12.5mm | 2.31A | Not | 56μH | 100kHz | 102mOhm | 3A | 3A | - | - | - | - | 6mm | 0.236 6.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SD3118-470-R Eaton - Electronics Division | 48 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | SD3118 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.21Ohm | 125°C | -40°C | Wirewound | 370mA | Shielded | 3.2mm | 370mA | - | 47μH | 100kHz | 1.21Ohm | 420mA | 420mA | - | - | - | - | 1.8mm | 0.071 1.80mm | 3.0988mm | 3.0988mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP2B-101-R Eaton - Electronics Division | 712 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 3.175147g | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.550Lx0.410W 13.97mmx10.41mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 1.2A | Unshielded | 10.41mm | 1.2A | Not | 100μH | 100kHz | 270.7mOhm Max | 950mA | 950mA | 20% | 1.2A | 1.2A | - | 6mm | 0.236 6.00mm | 13.79mm | 10.41mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HCMA1104-R90-R Eaton - Electronics Division | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~125°C | Cut Tape (CT) | 2014 | HCMA1104 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -55°C | Wirewound | 22A | Shielded | - | 22A | - | 900nH | 100kHz | 2.5mOhm Max | - | 28A | - | - | - | - | - | 0.157 4.00mm | 11.0998mm | 10.0076mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD6030-2R7-R Eaton - Electronics Division | 35 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 4.08A | Shielded | 6mm | 4.08A | Not | 2.7μH | 100kHz | 18mOhm Max | 4.08A | 2.6A | 30% | - | 4.08A | - | 3mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SD10-470-R Eaton - Electronics Division | 48 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 337mA | Shielded | - | 337mA | - | 47μH | 100kHz | 1.47Ohm | 349mA | 349mA | - | - | - | - | 1mm | 0.039 1.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DRA125-6R8-R Eaton - Electronics Division | 25 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 165°C | -40°C | Wirewound | 6.81A | Shielded | 12.5mm | 6.81A | Not | 6.8μH | 100kHz | 12mOhm | 8.74A | 8.74A | 20% | - | 6.81A | 100kHz | 6mm | 0.236 6.00mm | 12.5mm | 12.4968mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SD10-820-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 258mA | Shielded | - | 258mA | - | 82μH | 100kHz | 2.5Ohm | 261mA | 261mA | - | - | - | - | 1mm | 0.039 1.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() RL1011-220-R Eaton - Electronics Division | 48 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | 9MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | RL1011 | 0.374Dia 9.50mm | ±10% | Active | Not Applicable | - | Wirewound | - | 125°C | -40°C | Wirewound | 2.64A | Unshielded | - | 2.64A | - | 21.8μH | 10kHz | 46mOhm Max | 2.64A | 3.21A | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() HCM1A1307-560-R Eaton - Electronics Division | 42 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.539Lx0.512W 13.70mmx13.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.6A | Shielded | - | - | - | 56μH | - | 65mOhm Max | - | 4.6A | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FP1108R1-R15-R Eaton - Electronics Division | 25 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | FP1108 | 0.421Lx0.303W 10.70mmx7.70mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | Wirewound | 65A | Unshielded | - | 65A | - | 150nH | 100kHz | 0.29mOhm | - | 77A | - | - | - | - | - | 0.295 7.50mm | 10.6934mm | 7.6962mm | - | - | RoHS Compliant | - | - | ||
![]() HCMA1305-2R2-R Eaton - Electronics Division | 89 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | - | HCMA1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -55°C | Wirewound | 20A | Shielded | 12.2mm | 20A | - | 2.2μH | 100kHz | 5.29mOhm Max | 32A | 32A | - | - | - | - | 5mm | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD6030-100-R Eaton - Electronics Division | 6000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.15A | Shielded | 6mm | 2.15A | Not | 9.3μH | 100kHz | 65mOhm Max | 2.15A | 1.3A | 30% | 2.15A | 2.15A | - | 3mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() UP1B-4R7-R Eaton - Electronics Division | 2520 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.2A | Unshielded | - | - | - | 4.7μH | - | 54.4mOhm Max | - | 2.6A | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FP1109B1-R180-R Eaton - Electronics Division | 48 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP1109 | 0.433Lx0.323W 11.00mmx8.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | - | - | - | 55A | Unshielded | - | - | - | 180nH | - | 0.19mOhm | - | 49A | - | - | - | - | - | 0.354 9.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FP1110V2-R200-R Eaton - Electronics Division | 385 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | FP1110V | 0.421Lx0.295W 10.70mmx7.50mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | - | - | 125°C | -40°C | - | 61A | Unshielded | - | 61A | - | 200nH | 100kHz | 0.18mOhm | 61A | 52A | - | - | - | - | - | 0.374 9.50mm | 10.6934mm | 7.493mm | - | - | RoHS Compliant | - | - |