- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Inductance - Parallel | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCP0805-R68-R Eaton - Electronics Division | In Stock |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | 2009 | HCP0805 | 0.303Lx0.291W 7.70mmx7.40mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 17.5A | Shielded | - | 7.6mm | 17.5A | Not | - | - | 680nH | 100kHz | 4.5mOhm | - | 25A | - | - | - | - | 25A | - | 17.5A | - | 2MHz | - | 5mm | 0.197 5.00mm | 7.6962mm | 7.3914mm | No | - | RoHS Compliant | - | - | ||
![]() MPIA4020V2-220-R Eaton - Electronics Division | 47 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | 10MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2017 | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | 1.2A | Shielded | - | - | - | - | - | - | 22μH | - | 402mOhm Max | - | - | - | - | - | - | 1.65A | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FP1008R1-R270-R Eaton - Electronics Division | 141 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | FP1008 | 0.425Lx0.315W 10.80mmx8.00mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 125°C | -40°C | - | - | 79A | Unshielded | - | - | 79A | - | - | - | 270nH | 100kHz | 0.17mOhm | - | 79A | - | - | - | - | 44A | - | - | - | - | - | - | 0.315 8.00mm | 10.795mm | 8.001mm | - | - | RoHS Compliant | - | - | ||
![]() HCMA1707-2R2-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCMA1707 | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Shielded | - | 16.85mm | 37A | - | - | - | 2.2μH | 100kHz | 2.5mOhm Max | - | 37A | - | - | - | - | 34A | - | - | - | - | - | 7mm | 0.276 7.00mm | - | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FP0906R1-R28-R Eaton - Electronics Division | 50000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | FP0906 | 0.370Lx0.244W 9.40mmx6.20mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 51A | Unshielded | - | - | 51A | - | - | - | 280nH | 100kHz | 0.29mOhm | - | 51A | - | - | - | - | 29A | - | - | - | - | - | 8mm | 0.315 8.00mm | 9.398mm | 6.1976mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1A1707-150-R Eaton - Electronics Division | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 9A | Shielded | - | - | - | - | - | - | 15μH | - | 15.5mOhm Max | - | - | - | - | - | - | 14A | - | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() DRA125-221-R Eaton - Electronics Division | 37 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 165°C | -40°C | Wirewound | - | 1.142A | Shielded | - | 12.5mm | 1.142A | Not | - | - | 220μH | 100kHz | 416mOhm | 826mA | 1.142A | - | - | - | - | 1.469A | 20% | - | 1.142A | 100kHz | - | 6mm | 0.236 6.00mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HCM1A1707-680-R Eaton - Electronics Division | 42 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5.2A | Shielded | - | - | - | - | - | - | 68μH | - | 60mOhm Max | - | - | - | - | - | - | 6A | - | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FPT1006-580-R Eaton - Electronics Division | 37 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -55°C~125°C | Cut Tape (CT) | 2016 | FPT1006 | 0.380Lx0.335W 9.65mmx8.50mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 125°C | -55°C | Wirewound | - | 19A | Shielded | - | - | 19A | - | - | - | 580nH | 100kHz | 1mOhm Max | - | - | - | - | - | - | 23A | - | - | - | - | - | - | 0.252 6.40mm | 9.652mm | 8.509mm | - | - | RoHS Compliant | - | - | ||
![]() CTX750-2-52-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | 99.336729g | - | - | - | Iron Powder | -40°C~75°C | Bulk | - | CTX | 1.705Diax0.717W 43.30mmx18.20mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | 75°C | -40°C | - | - | 3.4A | Unshielded | - | 18.2mm | 3.4A | - | - | - | 750μH | 100kHz | 208mOhm Max | - | 3.4A | - | - | Radial | - | 3.4A | - | - | - | - | 750 μH | 18.2mm | - | - | 18.2118mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DRA74-680-R Eaton - Electronics Division | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2002 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 165°C | -40°C | Wirewound | - | 996mA | Shielded | - | 7.6mm | 996mA | Not | - | - | 68μH | 100kHz | 286mOhm | 7.26A | 996mA | - | - | - | - | 1.108A | 20% | - | 996mA | 100kHz | - | 4.35mm | 0.171 4.35mm | 7.6mm | 7.5946mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() FPT705-190-R Eaton - Electronics Division | 298 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2727 (6868 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | FLAT-PAC, FPT705 | 0.295Lx0.268W 7.50mmx6.80mm | ±12% | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 2 | 7.1mm | 13A | - | 6868 | 2727 | 190nH | 100kHz | 0.65mOhm | - | 13A | POWER INDUCTOR | DUAL IN-LINE | - | - | 28A | - | - | - | - | - | 5.3594mm | 0.211 5.35mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SD52-470-R Eaton - Electronics Division | 29 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SD52 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 580mA | Shielded | - | - | 580mA | - | - | - | 47μH | 100kHz | 446.5mOhm | - | 500mA | - | - | - | - | 500mA | - | - | - | - | - | 2mm | 0.079 2.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD6030-360-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.19A | Shielded | - | 6mm | 1.19A | - | - | - | 34.4μH | 100kHz | 212mOhm Max | - | 1.19A | - | - | - | - | 700mA | - | - | - | - | - | 2.9972mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | - | - | ||
![]() UP3B-151-R Eaton - Electronics Division | 21 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 3.628739g | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2006 | UNI-PAC™ | 0.760Lx0.520W 19.30mmx13.21mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 85°C | -40°C | Wirewound | - | 1.2A | Unshielded | - | 13.21mm | 1.2A | Not | - | - | 150μH | 100kHz | 296mOhm Max | - | 1.2A | - | - | - | - | 1.4A | - | 1.2A | - | - | - | 6.8mm | 0.268 6.80mm | 19.2786mm | 13.208mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1A0703-8R2-R Eaton - Electronics Division | 1848 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | 3.1A | Shielded | - | - | - | - | - | - | 8.2μH | - | 68mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 5.6A | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() CTX01-18674-R Eaton - Electronics Division | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HCM1A0503-R33-R Eaton - Electronics Division | 2352 | - | Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 11.8A | Shielded | - | - | - | - | - | - | 330nH | - | 4.3mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 16A | 20% | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCM0503-R35-R Eaton - Electronics Division | 2135 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2020 (5050 Metric) | - | - | 449.991981mg | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2006 | HCM0503 | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Shielded | - | 5.3mm | 16.6A | - | 5050 | 2020 | 350nH | 100kHz | 4.29mOhm Max | - | 14.9A | - | - | - | - | 14.9A | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() MPI4020V2-R22-R Eaton - Electronics Division | 39 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2015 | MPI40-V2 | 0.160Lx0.171W 4.06mmx4.35mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 9.5A | Shielded | - | - | 9.5A | - | - | - | 220nH | 1MHz | 6.6mOhm Max | - | - | - | - | - | - | 12.5A | - | - | - | - | - | - | 0.079 2.00mm | 3.9878mm | 3.9878mm | - | - | RoHS Compliant | - | - |