- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Reach Compliance Code | Current Rating | Military Standard | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Lead/Base Style | Current - Saturation | Q Factor | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL0904-2-50TR-R Eaton - Electronics Division | 48 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | CL | 0.787Lx0.354W 20.00mmx9.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 80A | Unshielded | 9.5mm | - | 80A | - | - | - | 50nH | 1MHz | 0.35mOhm | - | 35A | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | 19.9898mm | 8.9916mm | No | - | RoHS Compliant | - | - | ||
![]() HCM1A1305-5R6-R Eaton - Electronics Division | 238 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8.8A | Shielded | - | - | - | - | - | - | 5.6μH | - | 13.8mOhm Max | - | - | - | 15A | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() CTX750-1-52M-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | - | 453.59237mg | Iron Powder | -40°C~75°C | Bulk | 2005 | CTX | 1.394Lx0.854W 35.40mmx21.70mm | ±20% | - | Active | 1 (Unlimited) | Radial | Toroidal | 434mOhm | 75°C | -40°C | - | 1.8A | Unshielded | 21.7mm | - | 1.8A | - | - | 23mm | 750μH | 100kHz | 434mOhm Max | - | 2.4A | Pin | 2.4A | - | - | - | - | - | 29.8mm | 31.6mm | 1.244 31.60mm | 35.4076mm | 21.6916mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MPI4020V2-R47-R Eaton - Electronics Division | 46 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | - | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPI40-V2 | 0.160Lx0.171W 4.06mmx4.35mm | ±20% | - | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 7.5A | Shielded | - | - | 7.5A | - | - | - | 470nH | 1MHz | 14mOhm Max | - | - | - | 9.5A | - | - | - | - | - | - | - | 0.079 2.00mm | 3.9878mm | 3.9878mm | - | - | RoHS Compliant | - | - | ||
![]() CTX500-1-52M-R Eaton - Electronics Division | 23 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | - | 453.59237mg | Iron Powder | -40°C~75°C | Bulk | - | CTX | 1.394Lx0.854W 35.40mmx21.70mm | ±20% | - | Active | 1 (Unlimited) | Radial | Toroidal | 361mOhm | 75°C | -40°C | - | 1.7A | Unshielded | 21.7mm | - | 1.7A | - | - | 23mm | 500μH | 100kHz | 361mOhm Max | - | 1.9A | Pin | 1.9A | - | - | - | - | - | 24mm | 25mm | 0.984 25.00mm | 35.4076mm | 21.6916mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() FP1008R6-R180-R Eaton - Electronics Division | 9 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP1008 | 0.425Lx0.315W 10.80mmx8.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 74A | Shielded | - | - | - | - | - | - | 180nH | - | 0.18mOhm | - | - | - | 53A | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() HCV1707R1-R48-R Eaton - Electronics Division | 250 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard, 3 Lead | - | 3-SMD | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | HCV1707 | 0.681Lx0.551W 17.30mmx14.00mm | ±10% | - | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 32A | Unshielded | - | - | - | - | - | - | 480nH | - | 1.7mOhm | - | - | - | 47A | - | - | - | - | - | - | - | 0.272 6.90mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FP1108L4-R150-R Eaton - Electronics Division | 23 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP1108L4 | 0.433Lx0.315W 11.00mmx8.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 91A | - | - | - | - | - | - | - | 150nH | 100kHz | 0.05mOhm | - | 91A | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() HC2-4R7TR-R Eaton - Electronics Division | 220 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 19.05088g | - | -40°C~85°C | Tape & Reel (TR) | - | HC2 | 0.756Lx0.748W 19.20mmx19.00mm | ±20% | yes | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | - | Unshielded | 19mm | unknown | 17A | Not | - | - | 4.7μH | 300kHz | 4.6mOhm Max | - | - | - | 21.25A | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD8350-101-R Eaton - Electronics Division | 750 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 1.814369g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SD8350 | 0.374Lx0.327W 9.50mmx8.30mm | ±30% | - | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 800mA | Shielded | 8.3mm | - | 800mA | Not | - | - | 100μH | 100kHz | 360mOhm Max | - | 800mA | - | 1.3A | - | 30% | 800mA | 800mA | - | - | 4.5mm | 0.118 3.00mm | 9.4996mm | 8.3mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() UP3B-1R0-R Eaton - Electronics Division | 474 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.082331g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | UNI-PAC™ | 0.760Lx0.520W 19.30mmx13.21mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 12.5A | Unshielded | 13.21mm | - | 12.5A | Not | - | - | 1μH | 100kHz | 3.4mOhm Max | - | 12.5A | - | 15.3A | - | - | 12.5A | - | - | - | 6.8mm | 0.268 6.80mm | 19.2786mm | 13.208mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1A1707-3R3-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 21A | Shielded | - | - | - | - | - | - | 3.3μH | - | 3.4mOhm Max | - | - | - | 22A | - | - | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD18-102-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 907.18474mg | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 136mA | Shielded | 5.2mm | - | 136mA | Not | - | - | 1mH | 100kHz | 14.01Ohm | - | 102mA | - | 102mA | - | - | 136mA | - | - | - | 1.8mm | 0.071 1.80mm | 5.2mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD3114-4R7-R Eaton - Electronics Division | 4000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD3114 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | - | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 770mA | Shielded | 3.1mm | - | 770mA | Not | 1212 | - | 4.7μH | 100kHz | 251mOhm | - | 770mA | - | 1.14A | - | - | 770mA | - | - | - | 1.4mm | 0.055 1.40mm | 3.1mm | 3.0988mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP2B-6R8-R Eaton - Electronics Division | 13 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 2.721554g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.550Lx0.410W 13.97mmx10.41mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 5A | Unshielded | 10.41mm | - | 5A | Not | - | - | 6.8μH | 100kHz | 20.2mOhm Max | 6.26A | 3.6A | - | 3.6A | - | - | 5A | - | - | - | 6mm | 0.236 6.00mm | 13.79mm | 10.4mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1103-R36-R Eaton - Electronics Division | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237g | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2011 | HCM1103 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -55°C | Wirewound | 23A | Shielded | 10.3mm | - | 23A | Not | - | - | 360nH | 100kHz | 1.3mOhm Max | - | 23A | - | 28A | 711 | 20% | 23A | 23A | - | - | 3mm | 0.118 3.00mm | 11.0998mm | 10.0076mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() HCM1A1305-2R2-R Eaton - Electronics Division | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 15A | Shielded | - | - | - | - | - | - | 2.2μH | - | 5.29mOhm Max | - | - | - | 18A | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCMA1707-330-R Eaton - Electronics Division | 3 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCMA1707 | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -55°C | Wirewound | 9A | Shielded | 16.85mm | - | 9A | - | - | - | 33μH | 100kHz | 37mOhm Max | - | 9A | - | 10A | - | - | - | - | - | - | 7mm | 0.276 7.00mm | 17.1958mm | 16.8402mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() DR74-681-R Eaton - Electronics Division | 37 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 330mA | Shielded | 7.6mm | - | 330mA | Not | - | - | 680μH | 100kHz | 2.58Ohm | 480mA | 380mA | - | 380mA | - | - | 330mA | - | 2.58Ohm | - | 4.35mm | 0.171 4.35mm | 7.5946mm | 7.5946mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UP4B-100-R Eaton - Electronics Division | 545 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 6.803886g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.870Lx0.591W 22.10mmx15.00mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 6.8A | Unshielded | 15mm | - | 6.8A | Not | - | - | 10μH | 100kHz | 15mOhm Max | - | 6.8A | - | 11.5A | - | 20% | 6.8A | 6.8A | - | - | 7.87mm | 0.310 7.87mm | 22.1mm | 14.986mm | No | No SVHC | RoHS Compliant | Lead Free | - |