- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPI4040R1-R15-R Eaton - Electronics Division | 38500 | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2011 | MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 7A | Shielded | - | - | - | - | 150nH | - | 11mOhm | - | - | 26A | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | - | - | - | ||
![]() CL1108-4-50TR-R Eaton - Electronics Division | 313 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2010 | CL | 1.417Lx0.433W 36.00mmx11.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | - | 125°C | -40°C | - | 80A | Unshielded | 11.5mm | 80A | - | - | 50nH | 1MHz | 0.28mOhm | - | 80A | - | - | - | - | - | - | 8mm | 0.315 8.00mm | 35.9918mm | 10.9982mm | No | - | RoHS Compliant | - | - | ||
![]() FP0906R1-R22-R Eaton - Electronics Division | 2000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | FP0906 | 0.370Lx0.244W 9.40mmx6.20mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 51A | Unshielded | - | 51A | - | - | 220nH | 100kHz | 0.29mOhm | - | 44A | 37.5A | - | - | - | - | - | 8mm | 0.315 8.00mm | 9.398mm | 6.1976mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCF1305-4R0-R Eaton - Electronics Division | 21 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4.082331g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | HCF1305 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 10.9A | Unshielded | 12.5mm | 10.9A | Not | - | 4μH | 100kHz | 7.2mOhm Max | - | 12A | 12A | - | 10.9A | - | - | 1MHz | 5mm | 0.197 5.00mm | 12.4968mm | 12.4968mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DR125-3R3-R Eaton - Electronics Division | 106 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 4.082331g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 9.26A | Shielded | 12.5mm | 9.26A | Not | - | 3.3μH | 100kHz | 6.3mOhm | - | 9.26A | 12.7A | 20% | - | 9.26A | - | 100kHz | 6mm | 0.236 6.00mm | 12.5mm | 12.4968mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UP2B-820-R Eaton - Electronics Division | 10 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2.267962g | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ | 0.550Lx0.410W 13.97mmx10.41mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 1.34A | Unshielded | 10.41mm | 1.34A | Not | - | 82μH | 100kHz | 223.5mOhm Max | - | 1.03A | 1.03A | - | 1.34A | - | - | - | 6mm | 0.236 6.00mm | 13.97mm | 10.3886mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() DRA124-220-R Eaton - Electronics Division | 557 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 3.175147g | Ferrite | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 165°C | -40°C | Wirewound | 2.44A | Shielded | 12.5mm | 2.44A | Not | - | 22μH | 100kHz | 71mOhm | 1.79A | 4.16A | 4.16A | 20% | - | 2.44A | - | 100kHz | 4.5mm | 0.177 4.50mm | 12.5mm | 12.4968mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SD6030-181-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2013 | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 550mA | Shielded | 6mm | 550mA | - | - | 175.1μH | 100kHz | 980mOhm Max | - | 320mA | 320mA | - | - | - | - | - | 3mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | - | - | ||
![]() DR1050-3R3-R Eaton - Electronics Division | 500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5.000005g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1050 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 6.5A | Shielded | 10.3mm | 6.5A | Not | - | 3.3μH | 100kHz | 10mOhm Max | - | 8.2A | 8.2A | - | 6.5A | - | - | 1MHz | 5mm | 0.197 5.00mm | 10.4902mm | 10.287mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DRA127-101-R Eaton - Electronics Division | 929 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 165°C | -40°C | Wirewound | 1.888A | Shielded | 12.5mm | 1.888A | Not | - | 100μH | 100kHz | 175mOhm | 736mA | 1.888A | 3.46A | 20% | - | 1.888A | - | 100kHz | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DRA74-470-R Eaton - Electronics Division | 280 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | Ferrite | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 165°C | -40°C | Wirewound | 1.14A | Shielded | 7.6mm | 1.14A | Not | 4.6mm | 47μH | 100kHz | 219mOhm | 879mA | 1.14A | 1.37A | 20% | 1.14A | 1.14A | - | 100kHz | 4.35mm | 0.171 4.35mm | 7.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DR127-1R0-R Eaton - Electronics Division | 1400 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 5.443108g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 15.5A | Shielded | 12.5mm | 15.5A | Not | - | 1μH | 100kHz | 3.13mOhm | - | 40A | 40A | 20% | 15.5A | 15.5A | - | 100kHz | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SD3114-1R5-R Eaton - Electronics Division | 4100 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD3114 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 77mOhm | 125°C | -40°C | Wirewound | 1.39A | Shielded | 3.1mm | 1.39A | Not | - | 1.5μH | 100kHz | 77mOhm | - | 2.11A | 2.11A | - | 1.39A | - | - | - | 1.4mm | 0.055 1.40mm | 3.0988mm | 3.0988mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() LD1-120-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | LD | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 210mOhm | 125°C | -40°C | Wirewound | 1.05A | Unshielded | 4.3mm | 1.05A | - | - | 12μH | 100kHz | 210mOhm Max | - | 1.18A | 1.18A | - | - | - | - | - | 3.175mm | 0.126 3.20mm | 4.4958mm | 3.9878mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD12-1R2-R Eaton - Electronics Division | 44355 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2017 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 2.62A | Shielded | - | 2.62mA | - | - | 1.2μH | 100kHz | 36.6mOhm | - | 2.45A | 2.45A | - | - | - | - | - | 1.2mm | 0.047 1.20mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FP4-200-R Eaton - Electronics Division | 3466 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1.814369g | - | Ferrite | -40°C~155°C | Tape & Reel (TR) | 2007 | FLAT-PAC 4 | 0.402Lx0.268W 10.20mmx6.80mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 155°C | -40°C | Wirewound | 40A | Unshielded | 6.8mm | 40A | Not | - | 200nH | 1MHz | 0.65mOhm Max | 9.2A | 30A | 30A | 15% | 40A | - | 650μOhm | 37MHz | 5mm | 0.197 5.00mm | 10.2mm | 6.7818mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD7030-331-R Eaton - Electronics Division | 11 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SD7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 380mA | Shielded | 7mm | 380mA | Not | - | 317μH | 100kHz | 1.725Ohm Max | - | 300mA | 300mA | - | 380mA | - | - | - | 3mm | 0.118 3.00mm | 7mm | 7.0104mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DR127-471-R Eaton - Electronics Division | 77 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 5.896701g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 850mA | Shielded | 12.5mm | 850mA | Not | - | 470μH | 100kHz | 861mOhm | - | 850mA | 1.68A | 20% | 850mA | 850mA | - | 100kHz | 8mm | 0.315 8.00mm | 12.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UP0.4C-150-R Eaton - Electronics Division | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4C | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 250mOhm | 85°C | -40°C | Wirewound | 950mA | Unshielded | 4.45mm | 950mA | - | - | 15μH | 100kHz | 250mOhm Max | - | 940mA | 940mA | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD14-R58-R Eaton - Electronics Division | 26600 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 3.52A | Shielded | 5.2mm | 3.52A | Not | - | 580nH | 100kHz | 22mOhm | - | 4.84A | 4.84A | - | - | - | - | - | 1.45mm | 0.057 1.45mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - |