- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Current - Saturation | Q Factor | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTX14-15151 Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | - | 1.814369g | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 250μH | - | 280mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRA73-R33-R Eaton - Electronics Division | 650 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 165°C | -40°C | Wirewound | - | 8.42A | Shielded | - | 7.6mm | 8.42A | Not | 330nH | 100kHz | 4mOhm | 161mA | 14.8A | - | - | - | 14.8A | - | - | 20% | - | - | 100kHz | 3.55mm | 0.140 3.55mm | 7.6mm | 7.6mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HCM1A0503-3R3-R Eaton - Electronics Division | 1220 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.8A | Shielded | - | - | - | - | 3.3μH | - | 40.4mOhm Max | - | - | - | - | - | 5.6A | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() CTX01-19097-R Eaton - Electronics Division | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 87nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SD6020-2R2-R Eaton - Electronics Division | 23 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SD6020 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 4.2A | Shielded | - | - | 4.2A | - | 1.99μH | 100kHz | 36mOhm Max | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 0.079 2.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | - | - | ||
![]() UP2-331-R Eaton - Electronics Division | 2929 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 1.360777g | - | - | - | - | - | Tape & Reel (TR) | - | UNI-PAC™ 2 | 0.541Lx0.345W 13.74mmx8.76mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | Wirewound | - | 760mA | Unshielded | - | 8.76mm | 760mA | Not | 330μH | 100kHz | 977.5mOhm Max | - | 760mA | - | - | - | 510mA | - | - | - | 760mA | - | - | 5.8674mm | 0.231 5.86mm | 13.74mm | 8.763mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() MPI4020V2-R10-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPI40-V2 | 0.160Lx0.171W 4.06mmx4.35mm | ±20% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | YES | 1 | - | 13A | - | 100nH | 1MHz | 4mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | 22A | - | 17A | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() UP0.4SC-680-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 15MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 400mA | Shielded | - | 4.45mm | 400mA | - | 68μH | 100kHz | 290mOhm Max | - | 400mA | - | - | 40 @ 100kHz | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() MPI4020V2-R68-R Eaton - Electronics Division | 46 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPI40-V2 | 0.160Lx0.171W 4.06mmx4.35mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 7A | Shielded | - | - | 7A | - | 680nH | 1MHz | 18mOhm Max | - | - | - | - | - | 9A | - | - | - | - | - | - | - | 0.079 2.00mm | 3.9878mm | 3.9878mm | - | - | RoHS Compliant | - | - | ||
![]() HCM1103-1R0-R Eaton - Electronics Division | 160 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237g | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2008 | HCM1103 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -55°C | Wirewound | - | 15A | Shielded | - | 10.3mm | 15A | Not | 1μH | 100kHz | 6mOhm Max | - | 15A | - | - | - | 21A | 377 | - | 20% | 15A | 15A | - | 3mm | 0.118 3.00mm | 11.0998mm | 10.0076mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() HCM1A1305-R33-R Eaton - Electronics Division | 29 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 35A | Shielded | - | - | - | - | 330nH | - | 0.92mOhm Max | - | - | - | - | - | 44A | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCM1A1305-7R8-R Eaton - Electronics Division | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 7.6A | Shielded | - | - | - | - | 7.8μH | - | 19.4mOhm Max | - | - | - | - | - | 15A | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCM1A1305-1R0-R Eaton - Electronics Division | 29 |
| Datasheet | 7 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22A | Shielded | - | - | - | - | 1μH | - | 2.42mOhm Max | - | - | - | - | - | 30A | - | - | 20% | - | - | - | - | 0.197 5.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD7030-271-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 440mA | Shielded | - | - | 440mA | - | 264μH | 100kHz | 1.475Ohm Max | - | 330mA | - | - | - | 330mA | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 7mm | 7mm | - | - | RoHS Compliant | - | - | ||
![]() UP2C-330-R Eaton - Electronics Division | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 1.814369g | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ 2C | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 85°C | -40°C | Wirewound | - | 2.16A | Unshielded | - | 9.4mm | 2.16A | Not | 33μH | 100kHz | 79.7mOhm | - | 2.16A | - | - | - | 2.2A | - | - | - | 2.16A | - | - | 5.2mm | 0.205 5.20mm | 12.9mm | 9.398mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD7030-561-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 290mA | Shielded | - | - | 290mA | - | 561μH | 100kHz | 3.428Ohm Max | - | 230mA | - | - | - | 230mA | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.0104mm | 7.0104mm | - | - | RoHS Compliant | - | - | ||
![]() MPI4020V2-R33-R Eaton - Electronics Division | 49 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | 113MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2016 | MPI40-V2 | 0.160Lx0.171W 4.06mmx4.35mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 9.5A | Shielded | - | - | 10A | - | 330nH | 1MHz | 9Ohm Max | - | - | - | - | - | 12A | - | - | - | - | - | - | - | 0.079 2.00mm | 3.9878mm | 3.9878mm | - | - | RoHS Compliant | - | - | ||
![]() DR124-181-R Eaton - Electronics Division | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 3.175147g | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.1A | Shielded | - | - | 1.1A | - | 180μH | 100kHz | 602mOhm Max | - | 1.3A | - | - | - | 1.3A | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 12.2936mm | 12.2936mm | - | - | ROHS3 Compliant | - | - | ||
![]() HC9-3R3-R Eaton - Electronics Division | 21 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 7.257478g | - | - | - | Iron Powder | -40°C~155°C | Tape & Reel (TR) | 2015 | HC9 | 0.555Lx0.516W 14.10mmx13.10mm | ±15% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 155°C | -40°C | Wirewound | - | 14.3A | Unshielded | - | 13.1mm | 14.3A | Not | 3.3μH | 100kHz | 4.87mOhm Max | - | 22A | - | - | - | 22A | - | - | 15% | - | - | - | 7.5mm | 0.295 7.50mm | 14.097mm | 13.081mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() DR73-1R0-V Eaton - Electronics Division | 500 | - | Datasheet | 11 Weeks | - | - | - | - | - | 453.59237mg | - | Ferrite | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Shielded | - | - | - | - | 1μH | - | 10.2mOhm | - | 7.97A | - | - | - | - | - | - | - | - | - | - | 3.55mm | - | 7.6mm | 6mm | - | - | ROHS3 Compliant | - | - |