- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Inductor Type | Current - Saturation | Rated Current-Max | Inductance Tolerance | DC Current | Self Resonant Frequency | Inductance - Parallel | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTX250-1-52-R Eaton - Electronics Division | 949 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | 14.514956g | - | - | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 0.823Diax0.512W 20.90mmx13.00mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 1.9A | Unshielded | - | 13mm | - | 1.9A | Not | 18.8mm | 250μH | 100kHz | 221mOhm Max | 2.2A | - | - | - | Radial | - | 2.2A | - | - | 1.9A | - | 250 μH | 20.9mm | 13mm | - | - | 13.0048mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() HCM1A0703-220-R Eaton - Electronics Division | 646 | - | Datasheet | 7 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 2A | YES | 1 | - | - | - | - | - | 22μH | 0.1MHz | 149mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 3.4A | 2A | 20% | - | - | - | - | - | 0.118 3.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FP1110V1-R20-R Eaton - Electronics Division | 25 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | FP1110V | 0.421Lx0.295W 10.70mmx7.50mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | 61A | Unshielded | - | - | - | 61A | - | - | 195nH | 100kHz | 0.23mOhm | 61A | - | - | - | - | - | 58A | - | - | - | - | - | - | - | 0.374 9.50mm | 10.6934mm | 7.493mm | - | RoHS Compliant | - | - | ||
![]() FP1110V1-R22-R Eaton - Electronics Division | 9 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 1997 | FP1110V | 0.421Lx0.295W 10.70mmx7.50mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | 61A | Unshielded | - | - | - | 61A | - | - | 220nH | 100kHz | 0.23mOhm | 61A | - | - | - | - | - | 51A | - | - | - | - | - | - | - | 0.374 9.50mm | 10.6934mm | 7.493mm | - | RoHS Compliant | - | - | ||
![]() HCM1A0703-150-R Eaton - Electronics Division | 29 |
| Datasheet | 7 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 2.2A | Shielded | - | - | - | - | - | - | 15μH | - | 127mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4A | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCPT1309-2R2-R Eaton - Electronics Division | 23 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Horizontal | - | - | - | 7.71107g | - | - | Iron Powder | -40°C~105°C | Tray | - | HCPT1309 | 0.531Lx0.465W 13.50mmx11.80mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 4.1mOhm | 105°C | -40°C | Wirewound | - | 12.5A | Unshielded | - | 13.2mm | - | 12.5A | Not | - | 2.27μH | 100kHz | 4.1mOhm | 25A | - | - | - | - | - | 25A | - | - | 12.5A | - | - | - | 9mm | 0.354 9.00mm | 13.4874mm | 11.811mm | No | RoHS Compliant | Lead Free | - | ||
![]() HC2-2R2TR-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 19.05088g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | HC2 | 0.756Lx0.748W 19.20mmx19.00mm | ±20% | yes | Not For New Designs | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | Unshielded | - | 19mm | unknown | 24.3A | - | - | 2.2μH | 300kHz | 2.3mOhm Max | - | - | - | - | - | - | 31.9A | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() FP1108L4-R120-R Eaton - Electronics Division | 48 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP1108L4 | 0.433Lx0.315W 11.00mmx8.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | 91A | - | - | - | - | - | - | - | 120nH | 100kHz | 0.05mOhm | 91A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() HCM1A1104-1R0-R Eaton - Electronics Division | 414 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.453Lx0.406W 11.50mmx10.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16A | Shielded | - | - | - | - | - | - | 1μH | - | 3.3mOhm Max | - | - | - | - | - | - | 20A | - | 20% | - | - | - | - | - | 0.157 4.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD3114-101-R Eaton - Electronics Division | 39 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | SD3114 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 3.3Ohm | 125°C | -40°C | Wirewound | - | 213mA | Shielded | - | - | - | 213mA | - | - | 100μH | 100kHz | 3.3Ohm | 252mA | - | - | - | - | - | 252mA | - | - | - | - | - | - | 1.4mm | 0.055 1.40mm | 3.0988mm | 3.0988mm | - | RoHS Compliant | Lead Free | - | ||
![]() FP1110V1-R27-R Eaton - Electronics Division | 2536 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | FP1110V | 0.421Lx0.295W 10.70mmx7.50mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | 61A | Unshielded | - | - | - | 61A | - | - | 270nH | 100kHz | 0.23mOhm | 61A | - | - | - | - | - | 44A | - | - | - | - | - | - | - | 0.374 9.50mm | 10.6934mm | 7.493mm | - | RoHS Compliant | - | - | ||
![]() UP4T-221-R Eaton - Electronics Division | 28 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | - | - | 5.896701g | - | - | - | - | Bulk | - | UNI-PAC™ 4T | 0.669Dia 17.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | Wirewound | - | 1.4A | Unshielded | - | - | - | 1.4A | - | - | 220μH | 100kHz | 357.1mOhm Max | - | - | - | - | - | - | 2.4A | - | - | - | - | - | 17mm | 13.1572mm | 0.518 13.15mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() MPIA4020V2-100-R Eaton - Electronics Division | 2622 |
| Datasheet | 15 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | 17MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | yes | Active | 1 (Unlimited) | - | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | 1.7A | Shielded | - | - | - | - | - | - | 10μH | - | 281mOhm Max | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() MPI2512V1-1R0-R Eaton - Electronics Division | 46 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2016 | MPI25-V1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | 3.9A | Shielded | - | - | - | 3.9A | - | - | 1μH | 1MHz | 44mOhm Max | - | - | - | - | - | - | 4.5A | - | - | - | - | - | - | - | 0.047 1.20mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | - | - | ||
![]() UP0.4UC-1R5-R Eaton - Electronics Division | 29 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 115MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4UC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 50mOhm | 85°C | -25°C | Wirewound | - | 2.8A | Unshielded | - | 4.45mm | - | 2.8A | - | - | 1.5μH | 100kHz | 50mOhm Max | 2.8A | - | - | - | - | - | 2.6A | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | RoHS Compliant | Lead Free | - | ||
![]() UP0.4UC-680-R Eaton - Electronics Division | 823000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 11MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4UC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 400mA | Unshielded | - | 4.45mm | - | 400mA | - | - | 68μH | 100kHz | 860mOhm Max | 400mA | - | - | - | - | - | 400mA | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | RoHS Compliant | Lead Free | - | ||
![]() UP0.4SC-152-R Eaton - Electronics Division | 823000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 2MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 120mA | Shielded | - | 4.45mm | - | 120mA | - | - | 1.5mH | 100kHz | 4.2Ohm Max | 120mA | - | - | 50 @ 100kHz | - | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | RoHS Compliant | Lead Free | - | ||
![]() LD1-101-R Eaton - Electronics Division | 5411 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | LD | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 360mA | Unshielded | - | 4.3mm | - | 360mA | - | - | 100μH | 100kHz | 1.72Ohm Max | 360mA | - | - | - | - | - | 450mA | - | - | - | - | - | - | 3.5mm | 0.138 3.50mm | 4.4958mm | 3.9878mm | No | RoHS Compliant | - | - | ||
![]() UP2.8B-100-R Eaton - Electronics Division | 23 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 907.18474mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 2.8 | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 2.1A | Unshielded | - | 9.4mm | - | 2.1A | - | - | 10μH | 100kHz | 80mOhm Max | 2.1A | - | - | - | - | - | 2.7A | - | - | - | - | - | - | 2.8mm | 0.110 2.80mm | 12.9mm | 9.398mm | No | RoHS Compliant | Lead Free | - | ||
![]() HCF1007-R42-R Eaton - Electronics Division | 10 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 2.000002g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | HCF1007 | 0.398Lx0.307W 10.10mmx7.80mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 26A | Unshielded | - | 8.1mm | - | 26A | - | - | 420nH | 100kHz | 1.3mOhm | 45A | - | - | - | - | - | 45A | - | - | - | 1MHz | - | - | 6.65mm | 0.262 6.65mm | 10.1092mm | 7.7978mm | No | RoHS Compliant | - | - |