- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Lead/Base Style | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UP2.8B-6R8-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 2.8 | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 67mOhm | 85°C | -40°C | Wirewound | 2.4A | Unshielded | 9.4mm | 2.4A | - | - | 6.8μH | 100kHz | 67mOhm Max | 2.4A | - | 3.2A | - | - | - | - | - | 2.8mm | 0.110 2.80mm | 9.398mm | 9.398mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1A1305-R82-R Eaton - Electronics Division | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 26A | Shielded | - | - | - | - | 820nH | - | 1.61mOhm Max | - | - | 26A | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FP1008R3-R180-R Eaton - Electronics Division | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 180nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FP1108L1-R270-R Eaton - Electronics Division | In Stock | - | - | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP1108 | 0.433Lx0.323W 11.00mmx8.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 270nH | - | - | - | - | - | - | - | - | - | - | - | 0.327 8.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() HCM1A1305-1R5-R Eaton - Electronics Division | 234 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 18A | Shielded | - | - | - | - | 1.5μH | - | 3.16mOhm Max | - | - | 22A | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FP1108L1-R085-R Eaton - Electronics Division | 10 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 85nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FP1108L1-R220-R Eaton - Electronics Division | In Stock | - | - | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP1108 | 0.433Lx0.323W 11.00mmx8.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 220nH | - | - | - | - | - | - | - | - | - | - | - | 0.327 8.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() UP0.4UC-331-R Eaton - Electronics Division | 29 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 5MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4UC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 85°C | -25°C | Wirewound | 160mA | Unshielded | 4.45mm | 160mA | - | - | 330μH | 100kHz | 3.8Ohm Max | 160mA | - | 180mA | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() CTX20-7-52LP-R Eaton - Electronics Division | 10 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | 453.59237mg | - | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 1.276Dia 32.40mm | ±20% | Active | 1 (Unlimited) | Radial | Toroidal | - | 75°C | -40°C | - | 11.4A | Unshielded | - | 11.4A | Not | 29.2mm | 20μH | 100kHz | 11mOhm Max | 14.5A | Radial | 14.5A | - | 11.4A | - | - | 32.4mm | 19.8mm | 0.780 19.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MPI4012V2-R47-R Eaton - Electronics Division | 27 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | - | - | 106MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPI40-V2 | 0.160Lx0.171W 4.06mmx4.35mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 5.6A | Shielded | - | 6A | - | - | 470nH | 1MHz | 23mOhm Max | - | - | 6.8A | - | - | - | - | - | - | 0.047 1.20mm | 3.9878mm | 3.9878mm | - | - | RoHS Compliant | - | - | ||
![]() SD8350-100-R Eaton - Electronics Division | 750 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1.814369g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD8350 | 0.374Lx0.327W 9.50mmx8.30mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3.2A | Shielded | 8.3mm | 3.2A | Not | 6.3mm | 10μH | 100kHz | 36mOhm Max | 3.2A | - | 4A | 30% | 3.2A | 3.2A | - | - | 4.5mm | 0.118 3.00mm | 9.4996mm | 8.3mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SD6020-560-R Eaton - Electronics Division | 23 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD6020 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 570mA | Shielded | - | 570mA | - | - | 56μH | 100kHz | 618mOhm Max | 500mA | - | 500mA | - | - | - | - | - | 2mm | 0.079 2.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | - | - | ||
![]() HC8LP-1R2-R Eaton - Electronics Division | 23 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2.721554g | - | Iron Powder | -40°C~155°C | Tape & Reel (TR) | 1995 | HC8LP | 0.429Lx0.409W 10.90mmx10.40mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 155°C | -40°C | Wirewound | 12.4A | Unshielded | - | 12.4A | - | - | 1.2μH | 100kHz | 7.5mOhm Max | 18.7A | - | 18.7A | - | - | - | - | - | 3.2766mm | 0.138 3.50mm | 10.4mm | 10.3886mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCF1007-5R6-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2.000002g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | HCF1007 | 0.398Lx0.307W 10.10mmx7.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 9.4A | Unshielded | 8.1mm | 9.4A | Not | - | 5.6μH | 100kHz | 8.65mOhm | 9.4A | - | 9.4A | - | - | - | 1MHz | - | 6.65mm | 0.262 6.65mm | 10.1092mm | 7.7978mm | No | - | RoHS Compliant | - | - | ||
![]() HCM1A1104-101-R Eaton - Electronics Division | 44 |
| Datasheet | 7 Weeks | - | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.453Lx0.406W 11.50mmx10.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.5A | Shielded | - | - | - | - | 100μH | - | 300mOhm Max | - | - | 2A | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD6020-5R4-R Eaton - Electronics Division | 23 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD6020 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.8A | Shielded | - | 1.8A | - | - | 5.4μH | 100kHz | 76mOhm Max | 1.6A | - | 1.6A | - | - | - | - | - | 2mm | 0.079 2.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | - | - | ||
![]() SD6020-330-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD6020 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 760mA | Shielded | - | 760mA | - | - | 33μH | 100kHz | 385mOhm Max | 650mA | - | 650mA | - | - | - | - | - | 2mm | 0.079 2.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | - | - | ||
![]() UP2C-3R3-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 2C | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 5.9A | Unshielded | - | - | - | - | 3.3μH | - | 10.5mOhm | - | - | 6.84A | - | - | - | - | - | - | 0.205 5.20mm | - | - | - | - | - | - | - | ||
![]() SD6020-101-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 907.18474mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD6020 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 420mA | Shielded | 6mm | 420mA | Not | - | 100μH | 100kHz | 1.2Ohm Max | 360mA | - | 360mA | - | 420mA | - | - | - | 2mm | 0.079 2.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() RL1218-151-R Eaton - Electronics Division | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 3MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | RL1218 | 0.480Dia 12.20mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.89A | Unshielded | - | 1.89A | - | - | 150μH | 10kHz | 159mOhm Max | - | - | 2.56A | - | - | - | - | - | - | 0.709 18.00mm | - | - | - | - | RoHS Compliant | - | - |