- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Inductor Type | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM1A0503-6R8-R Eaton - Electronics Division | 1795 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.3A | Shielded | - | - | - | - | - | 6.8μH | - | 97.2mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 3.8A | 20% | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCP0703-1R5-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2008 | HCP0703 | 0.287Lx0.276W 7.30mmx7.00mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 9A | Shielded | 1 | - | - | - | - | 1.5μH | 0.1MHz | 15mOhm Max | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | 18A | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FP1006R1-R22-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 200.005886mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1006 | 0.402Lx0.315W 10.20mmx8.00mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 53A | Unshielded | - | 8mm | 53A | - | - | 220nH | 100kHz | 0.27mOhm | - | 53A | - | - | - | - | 38A | - | - | - | 2MHz | 6mm | 0.236 6.00mm | 10.2mm | 8mm | No | - | RoHS Compliant | - | - | ||
![]() DR124-151-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 3.175147g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.3A | Shielded | - | 12.3mm | 1.3A | Not | - | 150μH | 100kHz | 445.2mOhm Max | - | 1.3A | - | - | - | - | 1.44A | - | 1.3A | - | - | 4.5mm | 0.177 4.50mm | 12.2936mm | 12.2936mm | - | - | ROHS3 Compliant | - | - | ||
![]() HCM1A0703-R10-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 22A | Shielded | - | - | - | - | - | 100nH | - | 1.4mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 28A | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() UP0.4C-220-R Eaton - Electronics Division | 417 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 907.18474mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4C | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 360mOhm | 85°C | -40°C | Wirewound | - | 760mA | Unshielded | - | 4.45mm | 760mA | Not | - | 22μH | 100kHz | 360mOhm Max | - | 760mA | - | - | - | - | 770mA | - | 760mA | - | - | 2.92mm | 0.115 2.92mm | 6.6mm | 4.45mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD20-4R7-R Eaton - Electronics Division | 31 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 907.18474mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 61.2mOhm | 85°C | -40°C | Wirewound | - | 2.05A | Shielded | - | 5.2mm | 2.05A | Not | - | 4.7μH | 100kHz | 61.2mOhm | 1.61A | 2.05A | - | - | - | - | 1.33A | 20% | 2.05A | 2.05A | - | 2mm | 0.079 2.00mm | 5.2mm | 5.1816mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FPV1507-500-R Eaton - Electronics Division | 41 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -55°C~125°C | Cut Tape (CT) | 2015 | FPV1507 | 0.575Lx0.531W 14.60mmx13.50mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 25A | Shielded | - | 8.3mm | 25A | - | - | 500nH | 1MHz | 1.15mOhm | - | 20A | - | - | 135 @ 1MHz | - | 40A | - | - | - | - | 6.3mm | 0.272 6.90mm | 14.605mm | 13.4874mm | - | - | RoHS Compliant | - | - | ||
![]() HCV1206-1R0-R Eaton - Electronics Division | 21 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -55°C~125°C | Cut Tape (CT) | 2015 | HCV1206 | 0.480Lx0.386W 12.20mmx9.80mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 14A | Unshielded | - | - | 14A | - | - | 1μH | 100kHz | 4.6mOhm | - | - | - | - | - | - | 24.5A | - | - | - | - | - | 0.201 5.10mm | 12.192mm | 9.8044mm | - | - | RoHS Compliant | - | - | ||
![]() HCM1A1104-150-R Eaton - Electronics Division | 43 |
| Datasheet | 7 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.453Lx0.406W 11.50mmx10.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3.8A | Shielded | - | - | - | - | - | 15μH | - | 50mOhm Max | - | - | - | - | - | - | 6.8A | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() UP0.4UC-151-R Eaton - Electronics Division | 29 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 6MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4UC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 250mA | Unshielded | - | 4.45mm | 250mA | - | - | 150μH | 100kHz | 2Ohm Max | - | 250mA | - | - | - | - | 270mA | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HCM0703-R47-S Eaton - Electronics Division | 72000 | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() FP0404R1-R080-R Eaton - Electronics Division | 46 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP0404 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 19A | Unshielded | - | - | - | - | - | 80nH | - | 320mOhm | - | - | - | - | - | - | 16A | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() UP0.4UC-6R8-R Eaton - Electronics Division | 29 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 45MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4UC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 130mOhm | 85°C | -25°C | Wirewound | - | 1.4A | Unshielded | - | 4.45mm | 1.4A | - | - | 6.8μH | 100kHz | 130mOhm Max | - | 1.4A | - | - | - | - | 1.2A | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4UC-4R7-R Eaton - Electronics Division | 29 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 50MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4UC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 1.5A | Unshielded | - | 4.45mm | 1.5A | - | - | 4.7μH | 100kHz | 90mOhm Max | - | 1.5A | - | - | - | - | 1.5A | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() LD1-470-R Eaton - Electronics Division | 27 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | LD | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 844mOhm | 125°C | -40°C | Wirewound | - | 520mA | Unshielded | - | 4.3mm | 520mA | - | - | 47μH | 100kHz | 844mOhm Max | - | 610mA | - | - | - | - | 610mA | - | - | - | - | 3.175mm | 0.126 3.20mm | 4.4958mm | 3.9878mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() MP2A-6R8-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 907.18474mg | - | - | Molybdenum Permalloy(MPP) | -40°C~85°C | Tape & Reel (TR) | - | MICRO-PAC PLUS™ | 0.295Lx0.205W 7.50mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1.49A | Unshielded | - | 5.2mm | 1.49A | Not | - | 6.8μH | 100kHz | 136mOhm | - | 1.53A | - | - | - | - | 1.53A | 20% | 1.49A | 1.49A | - | 1.8mm | 0.071 1.80mm | 7.5mm | 5.1816mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() UP2-471-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 453.59237mg | - | - | - | - | Tape & Reel (TR) | - | UNI-PAC™ 2 | 0.541Lx0.345W 13.74mmx8.76mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | Wirewound | - | 550mA | Unshielded | - | - | 550mA | - | - | 470μH | 100kHz | 1.31Ohm Max | - | - | - | - | - | - | 440mA | - | - | - | - | 5.8674mm | 0.231 5.86mm | 13.7414mm | 8.763mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() LD1-820-R Eaton - Electronics Division | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | LD | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 430mA | Unshielded | - | 4.3mm | 430mA | - | - | 82μH | 100kHz | 1.28Ohm Max | - | 430mA | - | - | - | - | 500mA | - | - | - | - | 3.5mm | 0.138 3.50mm | 4.4958mm | 3.9878mm | No | - | RoHS Compliant | - | - | ||
![]() SD8350-470-R Eaton - Electronics Division | 38 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 1.814369g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | SD8350 | 0.374Lx0.327W 9.50mmx8.30mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.3A | Shielded | - | 8.3mm | 1.3A | Not | 6.3mm | 47μH | 100kHz | 150mOhm Max | - | 1.3A | - | - | - | - | 1.8A | 30% | 1.3A | 1.3A | - | 4.5mm | 0.177 4.50mm | 9.4996mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | - |