- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Current - Saturation | DC Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD3814-100-R Eaton - Electronics Division | 2660 | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 713mA | Shielded | - | - | - | 10μH | - | 311mOhm | - | 851mA | - | - | 0.055 1.40mm | - | - | - | - | - | - | ||
![]() SD3814-330-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 418mA | Shielded | - | - | - | 33μH | - | 908mOhm | - | 471mA | - | - | 0.055 1.40mm | - | - | - | - | - | - | ||
![]() DR127-680-S Eaton - Electronics Division | 47 |
| Datasheet | 7 Weeks | - | - | 127 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 68μH | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MPI4040R3-1R5-R Eaton - Electronics Division | 159552 | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2011 | MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 3.8A | Shielded | - | - | - | 1.5μH | - | 36mOhm | - | 8.2A | - | - | 0.073 1.85mm | - | - | - | - | - | - | ||
![]() SD3814-4R7-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 1.06A | Shielded | - | - | - | 4.7μH | - | 141mOhm | - | 1.29A | - | - | 0.055 1.40mm | - | - | - | - | - | - | ||
![]() UP2C-681-R Eaton - Electronics Division | 45 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 2C | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 460mA | Unshielded | - | - | - | 680μH | - | 1.774Ohm | - | 480mA | - | - | 0.205 5.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() HC8-1R2-R Eaton - Electronics Division | 380 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2.721554g | Iron Powder | -40°C~155°C | Tape & Reel (TR) | 2007 | HC8 | 0.429Lx0.409W 10.90mmx10.40mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | 155°C | -40°C | Wirewound | - | 16A | Unshielded | 10.4mm | 16A | Not | 1.2μH | 100kHz | 4.7mOhm Max | 25.5A | 25.5A | - | 4mm | 0.157 4.00mm | 10.4mm | 10.3886mm | No | RoHS Compliant | Lead Free | - | ||
![]() UP2-221-R Eaton - Electronics Division | 639 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2.267962g | - | - | Tape & Reel (TR) | - | UNI-PAC™ 2 | 0.541Lx0.345W 13.74mmx8.76mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | Wirewound | - | 930mA | Unshielded | 8.76mm | 620mA | - | 220μH | 100kHz | 636mOhm Max | 930mA | 620mA | - | 5.8674mm | 0.231 5.86mm | 13.7414mm | 8.763mm | No | RoHS Compliant | Lead Free | - | ||
![]() MPIA4040R4-3R3-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | - | Molded | 125°C | -55°C | Wirewound | - | 3.3A | Shielded | 4.06mm | 3.3A | - | 3.3μH | 100kHz | 49mOhm | 3.3A | 4.5A | - | 2mm | 0.079 2.00mm | 4.445mm | 4.064mm | No | RoHS Compliant | - | AEC-Q200 | ||
![]() DR127-271-R Eaton - Electronics Division | 21 |
| Datasheet | 12 Weeks | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 270μH | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HCM1A0503-R47-R Eaton - Electronics Division | 2406 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 9.2A | Shielded | - | - | - | 470nH | - | 7.2mOhm Max | - | 12A | - | - | 0.118 3.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() MPIA4040R4-6R8-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | EAR99 | Molded | - | - | Wirewound | 8504.50.80.00 | - | Shielded | 4.06mm | 2.4A | - | 6.8μH | 100kHz | 91mOhm Max | 2.4A | 3.2A | - | 2mm | 0.079 2.00mm | - | - | No | RoHS Compliant | - | AEC-Q200 | ||
![]() CTX01-18896-R Eaton - Electronics Division | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 380nH | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CTX01-19332-R Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2μH | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HCM1A1707-2R2-R Eaton - Electronics Division | 185 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24A | Shielded | - | - | - | 2.2μH | - | 2.65mOhm Max | - | 28A | - | - | 0.276 7.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD6020-820-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD6020 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 480mA | Shielded | - | 480mA | - | 82μH | 100kHz | 978mOhm Max | 410mA | 410mA | - | 2mm | 0.079 2.00mm | 5.9944mm | 5.9944mm | - | RoHS Compliant | - | - | ||
![]() SD8350-330-R Eaton - Electronics Division | 23 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1.814369g | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD8350 | 0.374Lx0.327W 9.50mmx8.30mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.4A | Shielded | 8.3mm | 1.4A | - | 33μH | 100kHz | 125mOhm Max | 2.2A | 2.2A | - | 4.5mm | 0.118 3.00mm | 9.4996mm | 8.2804mm | No | RoHS Compliant | - | - | ||
![]() HC8LP-220-R Eaton - Electronics Division | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2.721554g | Iron Powder | -40°C~155°C | Tape & Reel (TR) | 2007 | HC8LP | 0.429Lx0.409W 10.90mmx10.40mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | 155°C | -40°C | Wirewound | - | 2.8A | Unshielded | - | 2.8A | - | 22μH | 100kHz | 149mOhm Max | 4.6A | 4.6A | - | 3.5mm | 0.138 3.50mm | 10.4mm | 10.3886mm | - | RoHS Compliant | Lead Free | - | ||
![]() LD1-4R7-R Eaton - Electronics Division | 1829 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | LD | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.57A | Unshielded | 4.3mm | 1.57A | Not | 4.7μH | 100kHz | 94mOhm Max | 2A | 2A | 1.57A | 3.175mm | 0.126 3.20mm | 4.4958mm | 3.9878mm | No | RoHS Compliant | Lead Free | - | ||
![]() MPIA4040R4-2R2-R Eaton - Electronics Division | 6000 | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | EAR99 | Molded | - | - | Wirewound | 8504.50.80.00 | - | Shielded | 4.06mm | 3.9A | - | 2.2μH | 100kHz | 35mOhm | 3.9A | 5.7A | - | 2mm | 0.079 2.00mm | - | - | No | RoHS Compliant | - | AEC-Q200 |