- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM1105-R72-R Eaton - Electronics Division | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 720nH | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HCM1105-1R5-R Eaton - Electronics Division | 23 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1.5μH | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HC8-R15-R Eaton - Electronics Division | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2.721554g | - | Iron Powder | -40°C~155°C | Tape & Reel (TR) | 2007 | HC8 | 0.429Lx0.409W 10.90mmx10.40mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 155°C | -40°C | Wirewound | 39A | Unshielded | 10.4mm | 39A | Not | 150nH | 100kHz | 0.8mOhm Max | 76A | - | 76A | - | - | - | 4mm | 0.157 4.00mm | 10.4mm | 10.3886mm | No | RoHS Compliant | Lead Free | - | ||
![]() MPIA4020V2-1R2-R Eaton - Electronics Division | 27 |
| Datasheet | 15 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | 52MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | 6.5A | Shielded | - | - | - | 1.2μH | - | 28mOhm Max | - | - | 6.8A | - | - | - | - | 0.079 2.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCM1305-4R7-R Eaton - Electronics Division | 14 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | - | HCM1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -55°C | Wirewound | 12A | Shielded | 12.2mm | 12A | - | 4.7μH | 100kHz | 12.7mOhm Max | 12A | - | 27A | - | - | - | - | 0.197 5.00mm | 13.3096mm | 12.192mm | No | RoHS Compliant | - | - | ||
![]() RL1218-100-R Eaton - Electronics Division | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 21MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | RL1218 | 0.480Dia 12.20mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 4.61A | Unshielded | - | 4.61A | - | 10μH | 10kHz | 26mOhm Max | - | - | 10.2A | - | - | - | - | 0.709 18.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() RL1011-101-R Eaton - Electronics Division | 1290 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | RL1011 | 0.374Dia 9.50mm | ±10% | Active | Not Applicable | - | Wirewound | 125°C | -40°C | Wirewound | 1.37A | Unshielded | - | 1.37A | - | 99.5μH | 10kHz | 169mOhm Max | 1.37A | - | 1.5A | - | - | - | - | 0.413 10.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() RL1218-472-R Eaton - Electronics Division | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 400kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | RL1218 | 0.480Dia 12.20mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 322mA | Unshielded | - | 322mA | - | 4.7mH | 10kHz | 5.46Ohm Max | - | - | 457mA | - | - | - | - | 0.709 18.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() MP2-100-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | 100MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2013 | MICRO-PAC™ | 0.295Lx0.205W 7.50mmx5.20mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | 980mA | Unshielded | - | - | - | 10μH | - | 240mOhm Max | - | 55 @ 300kHz | 680mA | - | - | - | - | 0.071 1.80mm | - | - | - | - | - | - | ||
![]() SD3814-471-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | 111mA | Shielded | - | - | - | 470μH | - | 12.85Ohm | - | - | 123mA | - | - | - | - | 0.055 1.40mm | - | - | - | - | - | - | ||
![]() SD3814-680-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | 285mA | Shielded | - | - | - | 68μH | - | 1.951Ohm | - | - | 325mA | - | - | - | - | 0.055 1.40mm | - | - | - | - | - | - | ||
![]() SD3112-101-R Eaton - Electronics Division | 1100 |
| Datasheet | 20 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD3112 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 184mA | Shielded | - | - | - | 100μH | - | 3.95Ohm | - | - | 174mA | - | - | - | - | 0.047 1.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() SD3112-221-R Eaton - Electronics Division | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD3112 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 121mA | Shielded | - | - | - | 220μH | - | 9.12Ohm | - | - | 117mA | - | - | - | - | 0.047 1.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() SD3112-150-R Eaton - Electronics Division | 46 |
| Datasheet | 20 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD3112 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 450mA | Shielded | - | - | - | 15μH | - | 654mOhm | - | - | 440mA | - | - | - | - | 0.047 1.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() SD25-331-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 359mA | Shielded | - | 359mA | - | 330μH | 100kHz | 2.07Ohm | 219mA | - | 219mA | - | - | - | 2.5mm | 0.098 2.50mm | 5.1816mm | 5.1816mm | - | RoHS Compliant | Lead Free | - | ||
![]() RL1218-4R7-R Eaton - Electronics Division | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 34MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | RL1218 | 0.480Dia 12.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 5.65A | Unshielded | - | 5.65A | - | 4.7μH | 10kHz | 17mOhm Max | - | - | 15A | - | - | - | - | 0.709 18.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() HCMA1707-6R8-R Eaton - Electronics Division | 750 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCMA1707 | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -55°C | Wirewound | 20A | Shielded | 16.85mm | 20A | - | 6.8μH | 100kHz | 7.55mOhm Max | 20A | - | 22A | - | - | - | 7mm | 0.276 7.00mm | 17.1958mm | 16.8402mm | No | RoHS Compliant | - | AEC-Q200 | ||
![]() CTX01-19143-R Eaton - Electronics Division | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 680μH | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HCF1007-100-R Eaton - Electronics Division | 1290 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2.000002g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | HCF1007 | 0.398Lx0.307W 10.10mmx7.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | 9.4A | Unshielded | 8.1mm | 9.4A | Not | 10μH | 100kHz | 8.65mOhm | 5.3A | - | 5.3A | 20% | 9.4A | 1MHz | 6.65mm | 0.262 6.65mm | 10.3mm | 8.1mm | No | RoHS Compliant | - | - | ||
![]() CTX01-19269-R Eaton - Electronics Division | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2.2mH | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |