- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Q @ Freq | Lead/Base Style | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD6030-520-R Eaton - Electronics Division | 27 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 990mA | Shielded | 6mm | 990mA | - | - | 52μH | 100kHz | 305mOhm Max | - | 990mA | - | - | 580mA | - | - | - | - | - | 2.9972mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | - | - | ||
![]() UP0.4SC-220-R Eaton - Electronics Division | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 25MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 700mA | Shielded | 4.45mm | 700mA | - | - | 22μH | 100kHz | 110mOhm Max | - | 700mA | 40 @ 100kHz | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4SC-470-R Eaton - Electronics Division | 16 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 20MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | 230mOhm | 125°C | -40°C | Wirewound | - | 500mA | Shielded | 4.45mm | 500mA | - | - | 47μH | 100kHz | 230mOhm Max | - | 500mA | 40 @ 100kHz | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4SC-1R5-R Eaton - Electronics Division | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 125MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.8A | Shielded | 4.45mm | 2.8A | - | - | 1.5μH | 100kHz | 45mOhm Max | - | 2.8A | 30 @ 200kHz | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() CTX250-5-52LP-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | 453.59237mg | - | - | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 2.114Dia 53.70mm | ±20% | - | Active | 1 (Unlimited) | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 9.2A | Unshielded | - | 9.2A | Not | 49.4mm | 250μH | 100kHz | 40mOhm Max | - | 8.1A | - | Radial | 8.1A | - | 9.2A | - | - | 53.7mm | 24.3mm | 0.957 24.30mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UP0.4UC-100-R Eaton - Electronics Division | 29 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 35MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4UC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | 160mOhm | 85°C | -25°C | Wirewound | - | 1.1A | Unshielded | 4.45mm | 1.1A | - | - | 10μH | 100kHz | 160mOhm Max | - | 1.1A | - | - | 1.1A | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4UC-220-R Eaton - Electronics Division | 29 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 20MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4UC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | 370mOhm | 85°C | -25°C | Wirewound | - | 800mA | Unshielded | 4.45mm | 800mA | - | - | 22μH | 100kHz | 370mOhm Max | - | 800mA | - | - | 700mA | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() MPIA4015V2-R33-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | 120MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | 9.5A | Shielded | - | - | - | - | 330nH | - | 8.5mOhm Max | - | - | - | - | 11A | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD6030-391-R Eaton - Electronics Division | 39 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2013 | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 350mA | Shielded | 6mm | 350mA | - | - | 373.7μH | 100kHz | 2.5Ohm Max | - | 220mA | - | - | 220mA | - | - | - | - | - | 3mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | - | - | ||
![]() SD6030-561-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2013 | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 300mA | Shielded | 6mm | 300mA | - | - | 546.2μH | 100kHz | 3.32Ohm Max | - | 180mA | - | - | 180mA | - | - | - | - | - | 3mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | - | - | ||
![]() CTX20-1-52LP-R Eaton - Electronics Division | 931 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | 1.360777g | - | - | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 0.358Dia 9.10mm | ±20% | - | Active | 1 (Unlimited) | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 1.8A | Unshielded | - | 1.8A | Not | 7.4mm | 20μH | 100kHz | 82.9mOhm Max | - | 2.7A | - | Radial | 2.2A | - | 1.8A | - | - | 9.1mm | 6.7mm | 0.264 6.70mm | 9.09mm | 6.7mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UP0.4SC-4R7-R Eaton - Electronics Division | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 105MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | 60mOhm | 125°C | -40°C | Wirewound | - | 1.4A | Shielded | 4.45mm | 1.4A | - | - | 4.7μH | 100kHz | 60mOhm Max | - | 1.4A | 40 @ 200kHz | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4SC-102-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | 3.4Ohm | 125°C | -40°C | Wirewound | - | 150mA | Shielded | 4.45mm | 150mA | - | - | 1mH | 100kHz | 3.4Ohm Max | - | 150mA | 40 @ 100kHz | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4SC-151-R Eaton - Electronics Division | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 9MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 260mA | Shielded | 4.45mm | 260mA | - | - | 150μH | 100kHz | 590mOhm Max | - | 260mA | 40 @ 100kHz | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4SC-472-R Eaton - Electronics Division | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 1MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 60mA | Shielded | 4.45mm | 60mA | - | - | 4.7mH | 100kHz | 13.9Ohm Max | - | 60mA | 50 @ 100kHz | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4SC-332-R Eaton - Electronics Division | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 1MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | 11Ohm | 125°C | -40°C | Wirewound | - | 80mA | Shielded | 4.45mm | 80mA | Not | - | 3.3mH | 100kHz | 11Ohm Max | - | 80mA | 50 @ 100kHz | - | - | - | 80mA | - | - | - | 2.92mm | 0.115 2.92mm | 6.6mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4SC-1R0-R Eaton - Electronics Division | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 250MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3A | Shielded | 4.45mm | 3A | - | - | 1μH | 100kHz | 40mOhm Max | - | 3A | 30 @ 200kHz | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4UC-330-R Eaton - Electronics Division | 29 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 15MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4UC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 600mA | Unshielded | 4.45mm | 600mA | - | - | 33μH | 100kHz | 510mOhm Max | - | 600mA | - | - | 580mA | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4UC-471-R Eaton - Electronics Division | 29 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 4MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4UC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | 5.06Ohm | 85°C | -25°C | Wirewound | - | 150mA | Unshielded | 4.45mm | 150mA | - | - | 470μH | 100kHz | 5.06Ohm Max | - | 150mA | - | - | 160mA | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() DRA73-102-R Eaton - Electronics Division | 1230 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 453.59237mg | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 235mA | Shielded | 7.6mm | 235mA | Not | - | 1mH | 100kHz | 5.15Ohm | 479mA | 235mA | - | - | 239mA | 20% | 235mA | 235mA | 100kHz | - | 3.55mm | 0.140 3.55mm | 7.6mm | 7.5946mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 |