- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | DC Resistance (DCR) - Parallel | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPIA4020V2-150-R Eaton - Electronics Division | 20 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | 13MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | yes | Active | 1 (Unlimited) | - | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | 1.5A | Shielded | - | - | - | - | 15μH | - | 384mOhm Max | - | - | - | - | - | - | 1.8A | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() UP5S-150-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 453.59237mg | - | - | 17MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 5S | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 3.6A | Shielded | - | - | 3.6A | - | 15μH | 100kHz | 35mOhm Max | - | - | - | - | - | - | 6.4A | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DRA125-151-R Eaton - Electronics Division | 523 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 1.409A | Shielded | - | 12.5mm | 1.409A | Not | 150μH | 100kHz | 273mOhm | 3.19A | 1.409A | - | - | - | - | 1.785A | - | 20% | - | 1.409A | 100kHz | 6mm | 0.236 6.00mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HCM1105-4R7-R Eaton - Electronics Division | 23 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FP0705R2-R12-R Eaton - Electronics Division | 36 |
| Datasheet | 25 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | FLAT-PAC, FP0705 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 38A | Unshielded | - | 7mm | 38A | Not | 120nH | 100kHz | 0.32mOhm | - | 38A | - | - | - | - | 37A | - | - | 38A | - | 2MHz | 4.95mm | 0.195 4.95mm | 7mm | 7.0104mm | - | - | RoHS Compliant | - | - | ||
![]() UP2B-220 Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2002 | UNI-PAC™ | 0.550Lx0.410W 13.97mmx10.41mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 2.8A | Unshielded | - | - | - | - | 22μH | - | 61.7mOhm Max | - | - | - | - | - | - | 2A | - | - | - | - | - | - | 0.236 6.00mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() HCP1305-1R0-R Eaton - Electronics Division | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2008 | HCP1305 | 0.543Lx0.508W 13.80mmx12.90mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 29A | Unshielded | - | - | - | - | 1μH | - | 2.5mOhm Max | - | - | - | - | - | - | 50A | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | ||
![]() HCP1305-R47-R Eaton - Electronics Division | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 6.803886g | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2008 | HCP1305 | 0.543Lx0.508W 13.80mmx12.90mm | ±20% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 1.1mOhm | 125°C | -55°C | Wirewound | - | 38A | Unshielded | - | 12.9mm | 38A | Not | 470nH | 100kHz | 1.3mOhm Max | - | 65A | - | - | - | - | 65A | - | - | 38A | - | - | 5mm | 0.197 5.00mm | 13.7922mm | 12.9032mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() MPI5451R3-1R0-R Eaton - Electronics Division | 6000 | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI5451 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 5.1A | Shielded | - | 5.18mm | 5.1A | - | 1μH | 100kHz | 14mOhm | - | 5.1A | - | - | - | - | 6.6A | - | - | - | - | - | 2mm | 0.079 2.00mm | 5.4864mm | 5.1816mm | No | - | RoHS Compliant | - | - | ||
![]() SD3110-R50-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD3110 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 1.54A | Shielded | - | - | - | - | 500nH | - | 42mOhm | - | - | - | - | - | - | 2.27A | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | ||
![]() SD3110-470-R Eaton - Electronics Division | 53300 | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD3110 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 220mA | Shielded | - | - | - | - | 47μH | - | 2.06Ohm | - | - | - | - | - | - | 220mA | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | ||
![]() HCP1305-R56-R Eaton - Electronics Division | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2006 | HCP1305 | 0.543Lx0.508W 13.80mmx12.90mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 36A | Unshielded | - | - | - | - | 560nH | - | 1.5mOhm Max | - | - | - | - | - | - | 55A | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | ||
![]() MPI5451R3-100-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI5451 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.1A | Shielded | - | 5.18mm | 2.1A | - | 10μH | 100kHz | 110mOhm | - | 2.1A | - | - | - | - | 2.4A | - | - | - | - | - | 2mm | 0.079 2.00mm | 5.4864mm | 5.1816mm | No | - | RoHS Compliant | - | - | ||
![]() MPI5451R3-4R7-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI5451 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3A | Shielded | - | 5.18mm | 3A | - | 4.7μH | 100kHz | 50mOhm | - | 3A | - | - | - | - | 3.8A | - | - | - | - | - | 2mm | 0.079 2.00mm | 5.4864mm | 5.1816mm | No | - | RoHS Compliant | - | - | ||
![]() DRA127-681-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 736mA | Shielded | - | 12.5mm | 736mA | Not | 680μH | 100kHz | 1.15Ohm | - | 736mA | - | - | - | - | 1.33A | - | 20% | - | 736mA | 100kHz | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FP0805R1-R03-R Eaton | 38 |
| Datasheet | - | Surface Mount | - | Nonstandard | - | - | 2 | 453.59237mg | - | - | 2MHz | Ferrite | - | Tape & Reel (TR) | - | - | - | 10% | - | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | Wirewound | - | - | Unshielded | - | 7.49mm | 65A | - | 32 nH | 100kHz | - | - | 110A | - | - | - | - | 110A | 170μOhm | 10% | - | 65A | - | 4.96mm | 4.953mm | 7.62mm | 7.493mm | No | Unknown | RoHS Compliant | - | - | ||
![]() SD8328-220-R Eaton - Electronics Division | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1.360777g | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD8328 | 0.374Lx0.327W 9.50mmx8.30mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.85A | Shielded | - | 8.3mm | 1.85A | Not | 22μH | 100kHz | 99mOhm Max | - | 1.7A | - | - | - | - | 1.7A | - | - | 1.85A | - | - | 3mm | 0.118 3.00mm | 9.4996mm | 8.2804mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() DRA73-150-R Eaton - Electronics Division | 1224 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 1.74A | Shielded | - | 7.6mm | 1.74A | Not | 15μH | 100kHz | 94mOhm | 4.18A | 1.74A | - | - | - | - | 2A | - | 20% | 1.74A | 1.74A | 100kHz | 3.55mm | 0.140 3.55mm | 7.6mm | 7.5946mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DC14G-01-R Eaton - Electronics Division | 2810 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX32T-1R8-R Eaton - Electronics Division | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 80MHz | Ceramic | -25°C~85°C | Tape & Reel (TR) | 2011 | 1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 350mA | NO | 1 | - | - | - | 1.8μH | 7.96MHz | 900mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | - | - | - | - | - | 0.087 2.20mm | - | - | - | - | RoHS Compliant | - | - |