- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Lead/Base Style | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Inductance - Parallel | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTX01-17894-R Eaton - Electronics Division | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 6.8μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DR127-101-R Eaton - Electronics Division | 7270 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 5.896701g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 163mOhm | 125°C | -40°C | Wirewound | 1.96A | Shielded | 12.5mm | 1.96A | Not | 100μH | 100kHz | 163mOhm | - | 3.64A | - | 3.64A | 20% | 1.96A | 1.96A | - | 100kHz | - | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SD3814-220-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 519mA | Shielded | - | - | - | 22μH | - | 589mOhm | - | - | - | 580mA | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | - | - | - | - | ||
![]() SD3814-681-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 100mA | Shielded | - | - | - | 680μH | - | 15.78Ohm | - | - | - | 102mA | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | - | - | - | - | ||
![]() RL0607-471-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | RL0607 | 0.224Dia 5.70mm | ±10% | Obsolete | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 306mA | Unshielded | - | 306mA | - | 470μH | 10kHz | 2Ohm Max | - | - | - | 220mA | - | - | - | - | - | - | - | 0.287 7.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() CTX01-15789 Eaton - Electronics Division | 29 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical, 10 Leads | - | - | - | Ferrite | -20°C~105°C | Bulk | - | PFC | 1.181Lx0.945W 30.00mmx24.00mm | ±5% | Active | 1 (Unlimited) | - | Toroidal | - | 105°C | -20°C | - | 3.4A | Unshielded | - | 3.4A | - | 1mH | 300kHz | 162mOhm Max | - | - | - | - | - | - | - | - | - | - | 35.9918mm | 1.417 36.00mm | 29.9974mm | 24.003mm | - | - | RoHS Compliant | - | - | ||
![]() DR74-1R5-R Eaton - Electronics Division | 10000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1.360777g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 4.94A | Shielded | 7.6mm | 4.94A | Not | 1.5μH | 100kHz | 11.8mOhm | - | 8.35A | - | 8.35A | 20% | - | 4.94A | 11.8mOhm | 100kHz | - | 4.35mm | 0.171 4.35mm | 7.6mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SD3814-151-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 191mA | Shielded | - | - | - | 150μH | - | 4.359Ohm | - | - | - | 219mA | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | - | - | - | - | ||
![]() SD3814-R47-R Eaton - Electronics Division | 29050 | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.81A | Shielded | - | - | - | 470nH | - | 20mOhm | - | - | - | 4.44A | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | - | - | - | - | ||
![]() UP2C-471-R Eaton - Electronics Division | 48 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ 2C | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 560mA | Unshielded | - | - | - | 470μH | - | 1.191Ohm | - | - | - | 580mA | - | - | - | - | - | - | - | 0.205 5.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() DR73-680-R Eaton - Electronics Division | 1350 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 358mOhm | 125°C | -40°C | Wirewound | 890mA | Shielded | 7.6mm | 890mA | Not | 68μH | 100kHz | 358mOhm | 1.7A | 890mA | - | 960mA | 20% | 890mA | 890mA | - | - | - | 3.55mm | 0.140 3.55mm | 7.6mm | 6mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LD1-270-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | LD | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 670mA | Unshielded | 4.3mm | 670mA | Not | 27μH | 100kHz | 522mOhm Max | - | 870mA | - | 870mA | - | 670mA | - | - | - | - | 3.175mm | 0.126 3.20mm | 4.4958mm | 3.9878mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DR127-1R0 Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 15.5A | Shielded | - | - | - | 1μH | - | 3.13mOhm | - | - | - | 40A | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CTX10-16-52-R Eaton - Electronics Division | 32 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | 453.59237mg | - | Iron Powder | -40°C~75°C | Bulk | 2009 | CTX | 1.980Diax0.945W 50.30mmx24.00mm | ±20% | Active | 1 (Unlimited) | Radial | Toroidal | - | 75°C | -40°C | - | 27.3A | Unshielded | 24mm | 27.3A | - | 10μH | 100kHz | 3.2mOhm Max | - | 29.3A | Radial | 29.3A | - | - | - | - | - | 10 μH | 24mm | - | - | 24.003mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CTX01-17448-R Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 270nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DR73-820-R Eaton - Electronics Division | 1651 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 860mA | Shielded | 7.6mm | 860mA | Not | 82μH | 100kHz | 384mOhm | 540mA | 890mA | - | 890mA | - | 860mA | - | - | - | - | 3.55mm | 0.140 3.55mm | 7.5946mm | 6mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CTX01-17342 Eaton - Electronics Division | 15575 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.370Lx0.283W 9.40mmx7.20mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 7A | Unshielded | - | - | - | 35μH | - | 7.8mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() RL1218-561-R Eaton - Electronics Division | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 1MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | RL1218 | 0.480Dia 12.20mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 968mA | Unshielded | - | 968mA | - | 560μH | 10kHz | 606mOhm Max | - | - | - | 1.33A | - | - | - | - | - | - | - | 0.709 18.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FP0404R1-R170-R Eaton - Electronics Division | 46 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 170nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HCM1A1307-R47-R Eaton - Electronics Division | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.539Lx0.512W 13.70mmx13.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 36.5A | Shielded | - | - | - | 470nH | - | 1.05mOhm Max | - | - | - | 72A | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 |