- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Lead/Base Style | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Inductance - Parallel | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD3112-8R2-R Eaton - Electronics Division | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD3112 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 570mA | Shielded | - | - | - | - | 8.2μH | - | 408mOhm | - | - | 600mA | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SD3112-820-R Eaton - Electronics Division | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD3112 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 213mA | Shielded | - | - | - | - | 82μH | - | 2.93Ohm | - | - | 190mA | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SD3112-4R7-R Eaton - Electronics Division | 46 |
| Datasheet | 20 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD3112 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 740mA | Shielded | - | - | - | - | 4.7μH | - | 246mOhm | - | - | 800mA | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SD3110-680-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD3110 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 179mA | Shielded | - | - | - | - | 68μH | - | 3.13Ohm | - | - | 182mA | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | ||
![]() SDH3812-6R8-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SDH3812 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 850mA | Shielded | - | 850mA | - | - | 6.8μH | 100kHz | 317mOhm Max | 1.05A | - | 1.05A | - | - | - | - | - | 1.2mm | 0.047 1.20mm | 3.7846mm | 3.7846mm | - | - | RoHS Compliant | - | - | ||
![]() CTX100-7-52-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | 113.398093g | - | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 1.909Diax0.858W 48.50mmx21.80mm | ±20% | - | Active | 1 (Unlimited) | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 12A | Unshielded | - | 12A | - | 17.2mm | 100μH | 100kHz | 16.7mOhm Max | 12A | Radial | 9.1A | - | - | - | 100 μH | 48.5mm | 21.8mm | - | - | 21.7932mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HCM1A1307-R22-R Eaton - Electronics Division | 298 |
| Datasheet | 7 Weeks | - | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.539Lx0.512W 13.70mmx13.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 48A | Shielded | - | - | - | - | 220nH | - | 0.70mOhm Max | - | - | 100A | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() CTX08-13679 Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, 10 Leads | - | 453.59237mg | - | Ferrite | -20°C~105°C | Bulk | 2009 | PFC | 2.020Lx1.900W 51.31mmx48.26mm | ±3% | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Toroidal | - | - | - | - | - | - | Unshielded | 48mm | 4.7A | - | - | 1.2mH | 100kHz | 67mOhm Max | 4.7A | Pin | - | - | - | - | - | - | 38.862mm | 1.530 38.86mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() CTX100-10-52LPR Eaton - Electronics Division | 40 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | 453.59237mg | - | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 2.244Dia 57.00mm | ±20% | - | Active | 1 (Unlimited) | Radial | - | Toroidal | 10.9mOhm | 75°C | -40°C | - | - | 17.6A | Unshielded | - | 17.6A | Not | 50.6mm | 100μH | 100kHz | 10.9mOhm Max | 17.6A | Radial | 13A | - | 17.6A | - | - | 57mm | 27.5082mm | 1.083 27.50mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC8-220-R Eaton - Electronics Division | 780 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2.721554g | - | Iron Powder | -40°C~155°C | Tape & Reel (TR) | 2007 | HC8 | 0.429Lx0.409W 10.90mmx10.40mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 155°C | -40°C | Wirewound | - | 3.4A | Unshielded | 10.4mm | 3.4A | Not | - | 22μH | 100kHz | 99.5mOhm Max | 6.2A | - | 6.2A | - | - | - | - | - | 4mm | 0.157 4.00mm | 10.8966mm | 10.3886mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HC1-R57-R Eaton - Electronics Division | 45000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7.257478g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | HC1 | 0.512Lx0.512W 13.00mmx13.00mm | ±15% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 37.83A | Unshielded | 13mm | 37.83A | Not | - | 570nH | 300kHz | 0.68mOhm Max | 37.83A | - | 33.4A | 15% | - | 37.83A | - | - | 10mm | 0.394 10.00mm | 13mm | 13.0048mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() FP4-120-R Eaton - Electronics Division | 9 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1.814369g | - | Ferrite | -40°C~155°C | Tape & Reel (TR) | - | FLAT-PAC 4 | 0.402Lx0.268W 10.20mmx6.80mm | ±15% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 155°C | -40°C | Wirewound | - | 40A | Unshielded | 6.8mm | 40A | - | - | 120nH | 1MHz | 0.65mOhm Max | 54A | - | 54A | - | - | - | - | - | 5mm | 0.197 5.00mm | 10.1854mm | 6.7818mm | No | - | RoHS Compliant | - | - | ||
![]() SDH3812-151-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SDH3812 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 200mA | Shielded | - | 200mA | - | - | 150μH | 100kHz | 5.45Ohm Max | 220mA | - | 220mA | - | - | - | - | - | 1.2mm | 0.047 1.20mm | 3.7846mm | 3.7846mm | - | - | RoHS Compliant | - | - | ||
![]() SD3112-680-R Eaton - Electronics Division | 46 |
| Datasheet | 20 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD3112 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 228mA | Shielded | - | - | - | - | 68μH | - | 2.56Ohm | - | - | 211mA | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SD3112-1R5-R Eaton - Electronics Division | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD3112 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 1.16A | Shielded | - | - | - | - | 1.5μH | - | 99mOhm | - | - | 1.33A | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() HC2LP-6R0-R Eaton - Electronics Division | 80000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 17.23651g | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | HC2LP | 0.756Lx0.756W 19.20mmx19.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 17A | Unshielded | 19.2mm | 17A | Not | - | 6μH | 300kHz | 4.6mOhm Max | 16.5A | - | 16.5A | 20% | - | 17A | - | - | 11.18mm | 0.440 11.18mm | 19.2mm | 19.177mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MPIA4012V2-R47-R Eaton - Electronics Division | 30000 |
| Datasheet | 15 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | 106MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | 5.6A | Shielded | - | - | - | - | 470nH | - | 23mOhm Max | - | - | 6.8A | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HC2-2R2-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | -40°C~85°C | Bulk | 2007 | HC2 | 0.756Lx0.748W 19.20mmx19.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 24.3A | Unshielded | 19mm | 24.3A | Not | - | 2.2μH | 300kHz | 2.3mOhm Max | - | - | 31.9A | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 19.177mm | 18.9992mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() UP2-1R5-R Eaton - Electronics Division | 48 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | - | Tape & Reel (TR) | 2010 | UNI-PAC™ 2 | 0.541Lx0.345W 13.74mmx8.76mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | Wirewound | - | 8.1A | Unshielded | - | 8.1A | - | - | 1.5μH | 100kHz | 10.3mOhm Max | - | - | 7.9A | - | - | - | - | - | 5.8674mm | 0.231 5.86mm | 13.7414mm | 8.763mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FP1008R5-R120-R Eaton - Electronics Division | In Stock |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP1008 | 0.425Lx0.315W 10.80mmx8.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 79A | Shielded | - | - | - | - | 120nH | - | 0.17mOhm | - | - | 84A | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | - |