- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCP0703-4R7-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | 1.360777g | RECTANGULAR PACKAGE | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2008 | HCP0703 | 0.287Lx0.276W 7.30mmx7.00mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 37mOhm | - | - | - | 8504.50.80.00 | - | Shielded | 1 | 7mm | 5.5A | Not | 4.7μH | 100kHz | 40mOhm Max | - | 10A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 5.5A | - | - | 2.9972mm | 0.118 3.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1104-1R0-R Eaton - Electronics Division | 182750 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCM1104 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 18A | Shielded | - | 10mm | 18A | Not | 1μH | 100kHz | 3.3mOhm Max | - | 28A | - | - | - | 28A | - | 18A | - | - | 3.9878mm | 0.157 4.00mm | 11.0998mm | 10.0076mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CTX14-15150 Eaton - Electronics Division | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77.5μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC12G-02-R Eaton - Electronics Division | 135 | - | - | 14 Weeks | - | - | SMD/SMT | - | - | 453.59237mg | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 210nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CTX01-16904 Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPT1006-400-R Eaton - Electronics Division | 25 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~125°C | Cut Tape (CT) | 2015 | FPT1006 | 0.380Lx0.335W 9.65mmx8.50mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 19A | Shielded | - | - | 19A | - | 400nH | 100kHz | 1mOhm Max | - | - | - | - | - | 35.5A | - | - | - | - | - | 0.252 6.40mm | 9.652mm | 8.509mm | - | - | RoHS Compliant | - | - | ||
![]() CTX33-4A-L Eaton - Electronics Division | In Stock | - | - | 20 Weeks | - | - | - | - | - | 453.59237mg | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 33μH | - | 280mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() HCMA1707-150-R Eaton - Electronics Division | 854 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCMA1707 | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 12A | Shielded | - | 16.85mm | 12A | - | 15μH | 100kHz | 15.5mOhm Max | - | 12A | - | - | - | 13A | - | - | - | - | 7mm | 0.276 7.00mm | 17.1958mm | 16.8402mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCM1707-680-R Eaton - Electronics Division | 14 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCM1707 | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 5.2A | Shielded | - | 16.85mm | 5.2A | - | 68μH | 100kHz | 85mOhm Max | - | 5.2A | - | - | - | 6.5A | - | - | - | - | - | 0.276 7.00mm | 17.1958mm | 16.8402mm | No | - | RoHS Compliant | - | - | ||
![]() HCM1A1307-1R5-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.539Lx0.512W 13.70mmx13.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20.5A | Shielded | - | - | - | - | 1.5μH | - | 2.35mOhm Max | - | - | - | - | - | 26A | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() CTX01-19081-R Eaton - Electronics Division | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CTX01-15949-R Eaton - Electronics Division | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() UP3B-150-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 3.628739g | - | 100kHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.760Lx0.520W 19.30mmx13.21mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 3.9A | Unshielded | - | 13.21mm | 3.9A | Not | 15μH | 100kHz | 31.7mOhm Max | - | 4.3A | - | - | - | 4.3A | - | 3.9A | - | - | 6.8mm | 0.268 6.80mm | 19.2786mm | 13.208mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCF1305-2R2-R Eaton - Electronics Division | 1127 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 4.082331g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | HCF1305 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 16.3A | Unshielded | - | 12.5mm | 16.3A | Not | 2.2μH | 100kHz | 3.1mOhm Max | - | 15A | - | - | - | 15A | - | - | - | 1MHz | 5mm | 0.197 5.00mm | 12.4968mm | 12.4968mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD6020-100-R Eaton - Electronics Division | 27 |
| - | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD6020 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.39A | Shielded | - | 6mm | 1.39A | Not | 10μH | 100kHz | 124mOhm Max | - | 1.39A | - | - | - | 1.2A | 30% | 1.39A | 1.39A | - | 2mm | 0.079 2.00mm | 5.9944mm | 5.9944mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HCM1A0703-3R3-R Eaton - Electronics Division | 1918 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4.9A | Shielded | - | - | - | - | 3.3μH | - | 30mOhm Max | - | - | - | - | - | 9A | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCF1007-1R0-R Eaton - Electronics Division | 1231 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 2.000002g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | HCF1007 | 0.398Lx0.307W 10.10mmx7.80mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 16A | Unshielded | - | 8.1mm | 16A | Not | 1μH | 100kHz | 2.65mOhm | 9.4A | 26A | - | - | - | 26A | 20% | 16A | - | 1MHz | 6.65mm | 0.262 6.65mm | 10.3mm | 7.7978mm | No | - | RoHS Compliant | - | - | ||
![]() DR125-4R7-R Eaton - Electronics Division | 3241 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 4.082331g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 7.18A | Shielded | - | 12.5mm | 7.18A | Not | 4.7μH | 100kHz | 10.5mOhm | - | 7.18A | - | - | - | 9.71A | 20% | - | 7.18A | 100kHz | 6mm | 0.236 6.00mm | 12.5mm | 12.4968mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SD3118-6R8-R Eaton - Electronics Division | 23 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | SD3118 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 232mOhm | 125°C | -40°C | Wirewound | - | 850mA | Shielded | - | 3.2mm | 850mA | - | 6.8μH | 100kHz | 232mOhm | - | 1.12A | - | - | - | 1.12A | - | - | - | - | 1.8mm | 0.071 1.80mm | 3.0988mm | 3.0988mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1A0503-100-R Eaton - Electronics Division | 47 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.4A | Shielded | - | - | - | - | 10μH | - | 108mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2.3A | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 |