- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPI4040R2-1R5-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2011 | MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 3.8A | Shielded | - | - | - | 1.5μH | - | 37mOhm | - | 7.6A | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | - | - | - | ||
![]() CTX01-17852-R Eaton - Electronics Division | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MP2A-101-R Eaton - Electronics Division | 28 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | Molybdenum Permalloy(MPP) | -40°C~85°C | Tape & Reel (TR) | - | MICRO-PAC PLUS™ | 0.295Lx0.205W 7.50mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 390mA | Unshielded | 5.2mm | 390mA | - | 100μH | 100kHz | 2.015Ohm | 450mA | 450mA | - | - | - | - | 1.8mm | 0.071 1.80mm | 7.493mm | 5.1816mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FP1010R1-R150-R Eaton - Electronics Division | 291 |
| Datasheet | 22 Weeks | - | Surface Mount | Nonstandard | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP1010 | 0.394Lx0.276W 10.00mmx7.00mm | ±15% | Active | 1 (Unlimited) | - | - | - | - | - | - | 50A | Shielded | - | - | - | 150nH | - | 0.185mOhm | - | 64A | - | - | - | - | - | 0.394 10.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FP1008R5-R150-R Eaton - Electronics Division | 10 |
| Datasheet | 22 Weeks | - | Surface Mount | Nonstandard | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP1008 | 0.425Lx0.315W 10.80mmx8.00mm | ±10% | Active | 1 (Unlimited) | - | - | - | - | - | - | 79A | Shielded | - | - | - | 150nH | - | 0.17mOhm | - | 64A | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() DC13G-04-R Eaton - Electronics Division | In Stock | - | - | 14 Weeks | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 150nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CTX01-18375-R Eaton - Electronics Division | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 250nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CTX01-19080-R Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CTX01-19274-R Eaton - Electronics Division | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 18.9μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CTX01-18852-R Eaton - Electronics Division | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CTX01-17243-R Eaton - Electronics Division | 260 | - | - | 16 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FP1008R6-R300-R Eaton - Electronics Division | 9 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP1008 | 0.425Lx0.315W 10.80mmx8.00mm | ±10% | Active | 1 (Unlimited) | - | - | - | - | - | - | 74A | Shielded | - | - | - | 300nH | - | 0.18mOhm | - | 26A | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() DR124-102-R Eaton - Electronics Division | 829 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 3.175147g | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | DR124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 440mA | Shielded | 12.3mm | 440mA | Not | 1mH | 100kHz | 3.477Ohm Max | 530mA | 530mA | - | 440mA | - | - | 4.5mm | 0.177 4.50mm | 12.3mm | 12.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() LD2-100-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | LD | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 70mOhm | 125°C | -40°C | Wirewound | 3.83A | Unshielded | 7.3mm | 3.83A | - | 10μH | 100kHz | 70mOhm Max | 3.45A | 3.45A | - | - | - | - | 4.9784mm | 0.197 5.00mm | 7.7978mm | 7.0104mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FP1006R2-R08-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1006 | 0.394Lx0.315W 10.00mmx8.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 45A | Unshielded | 8mm | 45A | - | 85nH | 100kHz | 0.36mOhm | 45A | 100A | - | - | - | - | 6mm | 0.236 6.00mm | 10mm | 8mm | No | - | RoHS Compliant | - | - | ||
![]() HCM1A1307-8R2-R Eaton - Electronics Division | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.539Lx0.512W 13.70mmx13.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 8.2A | Shielded | - | - | - | 8.2μH | - | 13mOhm Max | - | 13A | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCF1007-R30-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2.000002g | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | HCF1007 | 0.398Lx0.307W 10.10mmx7.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 30A | Unshielded | 8.1mm | 30A | - | 300nH | 100kHz | 0.9mOhm | 48A | 48A | - | - | - | 1MHz | 6.65mm | 0.262 6.65mm | 10.1092mm | 7.7978mm | No | - | RoHS Compliant | - | - | ||
![]() HCM1A1307-150-R Eaton - Electronics Division | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Nonstandard | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.539Lx0.512W 13.70mmx13.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 5.5A | Shielded | - | - | - | 15μH | - | 25mOhm Max | - | 10A | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCM1A1307-120-R Eaton - Electronics Division | 854 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.539Lx0.512W 13.70mmx13.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 6.1A | Shielded | - | - | - | 12μH | - | 19mOhm Max | - | 11A | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() DR124-120-R Eaton - Electronics Division | 670 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 3.175147g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 4.1A | Shielded | 12.3mm | 4.1A | Not | 12μH | 100kHz | 38mOhm Max | 4.96A | 4.96A | 20% | 4.1A | 4.1A | 1MHz | 4.5mm | 0.177 4.50mm | 12.3mm | 12.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |