- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Inductance - Parallel | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LD1-100-R Eaton - Electronics Division | 28000 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | LD | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | - | 1.13A | Unshielded | - | 4.3mm | - | 1.13A | Not | - | 10μH | 100kHz | 182mOhm Max | 1.28A | - | - | - | - | 1.28A | 20% | 1.13A | - | - | - | 3.175mm | 0.126 3.20mm | 4.4958mm | 3.9878mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SD8350-220-R Eaton - Electronics Division | 1433 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 1.814369g | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SD8350 | 0.374Lx0.327W 9.50mmx8.30mm | ±30% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.8A | Shielded | - | 8.3mm | - | 1.8A | Not | - | 22μH | 100kHz | 75mOhm Max | 1.8A | - | - | - | - | 2.6A | 30% | 1.8A | 1.8A | - | - | 4.5mm | 0.118 3.00mm | 9.4996mm | 8.3mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HCM1707-6R8-R Eaton - Electronics Division | 959 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2006 | HCM1707 | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 20A | Shielded | - | 16.85mm | - | 20A | - | - | 6.8μH | 100kHz | 7.55mOhm Max | 20A | - | - | - | - | 22A | - | - | - | - | - | - | 0.276 7.00mm | 17.1958mm | 16.8402mm | No | - | RoHS Compliant | - | - | ||
![]() HCM1A1307-1R2-R Eaton - Electronics Division | 14 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.539Lx0.512W 13.70mmx13.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 21.8A | Shielded | - | - | - | - | - | - | 1.2μH | - | 2.12mOhm Max | - | - | - | - | - | 28A | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCM1A1307-5R6-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.539Lx0.512W 13.70mmx13.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10A | Shielded | - | - | - | - | - | - | 5.6μH | - | 9mOhm Max | - | - | - | - | - | 17A | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCP0703-R15-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 1.360777g | RECTANGULAR PACKAGE | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2006 | HCP0703 | 0.287Lx0.276W 7.30mmx7.00mm | ±20% | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.9mOhm | - | - | - | 8504.50.80.00 | - | NO | 1 | - | unknown | 26A | - | - | 150nH | 100kHz | 2.5mOhm Max | 52A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | 52A | - | - | - | - | - | 2.9972mm | 0.118 3.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() LD2-331-R Eaton - Electronics Division | 29 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 1.360777g | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | LD | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 830mA | Unshielded | - | 7.3mm | - | 830mA | Not | - | 330μH | 100kHz | 1.26Ohm Max | 640mA | - | - | - | - | 640mA | - | 830mA | - | - | - | 4.9784mm | 0.197 5.00mm | 7.7978mm | 7mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() LD2-391-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | LD | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 1.77Ohm | 125°C | -40°C | Wirewound | - | 780mA | Unshielded | - | 7.3mm | - | 780mA | - | - | 390μH | 100kHz | 1.77Ohm Max | 580mA | - | - | - | - | 580mA | - | - | - | - | - | 4.9784mm | 0.197 5.00mm | 7.7978mm | 7.0104mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() MPI4040R3-150-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2011 | MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 1.3A | Shielded | - | - | - | - | - | - | 15μH | - | 285mOhm | - | - | - | - | - | 3A | - | - | - | - | - | - | 0.073 1.85mm | - | - | - | - | - | - | - | ||
![]() CTX20-5-52LP-R Eaton - Electronics Division | 14 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | 21.318841g | - | - | - | Iron Powder | -40°C~75°C | Bulk | - | CTX | 0.965Dia 24.50mm | ±20% | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 7.8A | Unshielded | - | - | - | 7.8A | Not | 22mm | 20μH | 100kHz | 26mOhm Max | 9.3A | - | - | - | Radial | 9.3A | - | 7.8A | - | - | 24.5mm | 16.6mm | 0.654 16.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SD7030-101-R Eaton - Electronics Division | 3554 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2000 | SD7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±30% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 700mA | Shielded | - | 7mm | - | 700mA | Not | - | 95.5μH | 100kHz | 535mOhm Max | 700mA | - | - | - | - | 540mA | 30% | 700mA | 700mA | - | - | 3mm | 0.118 3.00mm | 7mm | 7mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() FP1309B1-R120-R Eaton - Electronics Division | 170 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP1309 | 0.504Lx0.327W 12.80mmx8.30mm | ±10% | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | 60A | Unshielded | - | - | - | - | - | - | 120nH | - | 0.19mOhm | 60A | - | - | - | - | 72A | - | - | - | - | - | - | 0.346 8.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() CTX17-18913-R Eaton | 200 | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | 380 nH | 1MHz | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | - | - | - | RoHS Compliant | - | - | ||
![]() CTX50-2-52-R Eaton - Electronics Division | 496 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | 2 | 16.329325g | - | - | - | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 0.850Diax0.535W 21.60mmx13.60mm | ±20% | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 4.9A | Unshielded | - | 13.6mm | - | 4.9A | Not | 11mm | 50μH | 100kHz | 32.6mOhm Max | 4.9A | - | - | - | Radial | 4.9A | 20% | 4.9A | 4.9A | 50 μH | 21.6mm | 13.6mm | - | 13.6mm | 13.589mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() FP1005R4-R12-R Eaton - Electronics Division | 29 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | 453.59237mg | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP1005 | 0.402Lx0.276W 10.20mmx7.00mm | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | Unshielded | - | - | - | - | - | - | 120nH | - | 280mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 0.195 4.95mm | 10.2108mm | 7.0104mm | - | - | RoHS Compliant | - | - | ||
![]() UP5-470-R Eaton - Electronics Division | 48 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | 9MHz | - | -25°C~105°C | Tape & Reel (TR) | 2015 | UNI-PAC™ 5 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 105°C | -25°C | Wirewound | - | 2.6A | Unshielded | - | 15.24mm | - | 2.6A | - | - | 47μH | 100kHz | 86mOhm Max | 2.6A | - | - | - | - | 4.5A | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CTX10-10-52-R Eaton - Electronics Division | 84 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | 2 | 51.255938g | - | - | - | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 1.339Diax0.843W 34.00mmx21.40mm | ±20% | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 16.9A | Unshielded | - | 21.4mm | - | 16.9A | Not | 29.6mm | 10μH | 100kHz | 5.1mOhm Max | 20.9A | - | - | - | Radial | 20.9A | 20% | 16.9A | - | 10 μH | 34mm | 21.4mm | - | - | 21.4122mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MP2-1R5-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 155MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2013 | MICRO-PAC™ | 0.295Lx0.205W 7.50mmx5.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 1.51A | Unshielded | - | - | - | - | - | - | 1.5μH | - | 118mOhm Max | - | - | - | 25 @ 300kHz | - | 1.7A | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | - | - | - | ||
![]() HCF1007-4R7-R Eaton - Electronics Division | 12661 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | HCF1007 | 0.398Lx0.307W 10.10mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 9.4A | Unshielded | - | - | - | - | - | - | 4.7μH | - | 8.65mOhm | - | - | - | - | - | 12A | - | - | - | - | - | - | 0.262 6.65mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MPI4040R4-R22-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | 1816 (4540 Metric) | - | - | - | - | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2012 | MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 10.1A | Shielded | - | - | - | - | - | - | 220nH | - | 5.3mOhm | - | - | - | - | - | 15A | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - |