- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Current - Saturation | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM0703-8R2-S Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CTX01-16069 Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1218-101-R Eaton - Electronics Division | 2199 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | 3MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | RL1218 | 0.480Dia 12.20mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.31A | Unshielded | - | - | 2.31A | - | 100μH | 10kHz | 102mOhm Max | - | - | - | - | - | 3.16A | - | - | - | - | - | - | 0.709 18.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() UP0.4SC-103-R Eaton - Electronics Division | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 80kHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 20mA | Shielded | - | 4.45mm | 20mA | - | 10mH | 100kHz | 32.8Ohm Max | - | 20mA | - | - | 50 @ 100kHz | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4SC-6R8-R Eaton - Electronics Division | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 50MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 65mOhm | 125°C | -40°C | Wirewound | - | 1.2A | Shielded | - | 4.45mm | 1.2A | - | 6.8μH | 100kHz | 65mOhm Max | - | 1.2A | - | - | 40 @ 200kHz | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP2.8B-101-R Eaton - Electronics Division | 48 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | 453.59237mg | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 2.8 | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 780mA | Unshielded | - | 9.4mm | 780mA | - | 100μH | 100kHz | 622mOhm Max | - | 780mA | - | - | - | 840mA | - | - | - | - | - | 2.8mm | 0.110 2.80mm | 9.398mm | 9.398mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() DRA73-8R2-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 2.3A | Shielded | - | 7.6mm | 2.3A | Not | 8.2μH | 100kHz | 53mOhm | 498mA | 2.3A | - | - | - | 2.74A | - | 20% | 2.3A | 2.3A | 100kHz | 3.55mm | 0.140 3.55mm | 7.6mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FP0605R1-R055-R Eaton - Electronics Division | 824 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FP1110V1-R15-R Eaton - Electronics Division | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MPI4020V2-1R2-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Nonstandard, 2 Lead | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 52MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPI40-V2 | 0.173Lx0.165W 4.40mmx4.20mm | ±20% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 6.5A | YES | 1 | - | - | - | 1.2μH | 0.1MHz | 28mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | 6.8A | 6.5A | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() CTX22-15557 Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 10-SMD, Gull Wing | - | - | - | 10-SMT | - | - | - | - | Ferrite | -20°C~105°C | Bulk | 2009 | PFC | 1.252Lx1.063W 31.80mmx27.00mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | Toroidal | - | - | - | - | - | 1.3A | Unshielded | - | - | - | - | 1mH | - | 470mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.516 13.10mm | - | - | - | - | - | - | - | ||
![]() MPI4040R3-R47-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 453.59237mg | - | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2008 | MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 5.8A | Shielded | - | 4.31mm | 5.8A | - | 470nH | 100kHz | 10.3mOhm | - | 17A | - | - | - | 17A | - | - | - | - | - | 1.85mm | 0.073 1.85mm | 4.445mm | 4.064mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() DR125-5R2-RV Eaton - Electronics Division | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MPI4040R2-6R8-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | 1816 (4540 Metric) | - | - | - | - | - | - | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 1.8A | Shielded | - | - | - | - | 6.8μH | - | 158mOhm | - | - | - | - | - | 3.4A | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | - | - | - | ||
![]() MPI4040R3-R22-R Eaton - Electronics Division | 3341 | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 453.59237mg | - | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2011 | MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 8A | Shielded | - | 4.31mm | 8A | - | 220nH | 100kHz | 5.8mOhm | - | 20A | - | - | - | 20A | - | - | - | - | - | 1.85mm | 0.073 1.85mm | 4.445mm | 4.064mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() LDS0705-151M-R Eaton - Electronics Division | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | 1.360777g | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | LDS0705 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 649mA | Shielded | - | 7.2mm | 649mA | Not | 150μH | 100kHz | 554mOhm | - | 649mA | - | - | - | 645mA | - | 20% | - | 649mA | - | 5mm | 0.197 5.00mm | 8mm | 7.2mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() DRA73-821-R Eaton - Electronics Division | 14 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 453.59237mg | - | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 252mA | Shielded | - | 7.6mm | 252mA | Not | 820μH | 100kHz | 4.46Ohm | - | 252mA | - | - | - | 267mA | - | 20% | 252mA | 252mA | 100kHz | 3.55mm | 0.140 3.55mm | 7.6mm | 7.5946mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL1011-180-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | 9MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | RL1011 | 0.374Dia 9.50mm | ±10% | - | Active | Not Applicable | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.77A | Unshielded | - | - | 2.77A | - | 18.5μH | 10kHz | 41mOhm Max | - | 2.77A | - | - | - | 3.48A | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SD3110-221-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD3110 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 106mA | Shielded | - | - | - | - | 220μH | - | 9.46Ohm | - | - | - | - | - | 120mA | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | ||
![]() FPT1006-500-R Eaton - Electronics Division | 574 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | -55°C~125°C | Cut Tape (CT) | 2016 | FPT1006 | 0.380Lx0.335W 9.65mmx8.50mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 19A | Shielded | - | - | 19A | - | 500nH | 100kHz | 1mOhm Max | - | - | - | - | - | 27.5A | - | - | - | - | - | - | 0.252 6.40mm | 9.652mm | 8.509mm | - | - | RoHS Compliant | - | - |