- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Frequency-Self-Resonant | Material-Core | Mfr | Package | Product Status | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Lead/Base Style | Current - Saturation | DC Current | Inductance - Parallel | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM0703-6R8-S Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6μH | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MPI4040R4-1R0-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1816 (4540 Metric) | - | 453.59237mg | - | Metal Composite | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | Obsolete | 1 (Unlimited) | SMD/SMT | Wirewound | 17mOhm | 125°C | -55°C | Wirewound | 5.7A | Shielded | 4.31mm | 5.7A | Not | 4540 | 1816 | - | 1μH | 100kHz | 17mOhm | 8.2A | - | 8.2A | 5.7A | - | - | 2mm | 0.079 2.00mm | 4.45mm | 4.06mm | No | RoHS Compliant | Lead Free | ||
![]() SC24-561-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | 3MHz | - | - | - | - | - | Tape & Reel (TR) | 2004 | SC24 | 0.138Lx0.138W 3.50mmx3.50mm | ±10% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 50mA | Shielded | - | - | - | - | - | - | 560μH | - | 10.14Ohm Max | - | - | 70mA | - | - | - | - | 0.094 2.40mm | - | - | - | - | - | ||
![]() UP4T-470-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | - | - | - | - | - | - | - | Bulk | 2001 | UNI-PAC™ 4T | 0.669Dia 17.00mm | ±20% | - | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 3.1A | Unshielded | - | - | - | - | - | - | 47μH | - | 74mOhm Max | - | - | 5.2A | - | - | - | - | 0.518 13.15mm | - | - | - | - | - | ||
![]() UP3T-3R3-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | - | - | - | - | - | - | - | Bulk | 2001 | UNI-PAC™ 3T | 0.555Dia 14.10mm | ±20% | - | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 8A | Unshielded | - | - | - | - | - | - | 3.3μH | - | 9mOhm Max | - | - | 9.3A | - | - | - | - | 0.382 9.70mm | - | - | - | - | - | ||
![]() CTX03-15256 Eaton | 2 | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC8LP-R15-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2.721554g | - | Iron Powder | - | - | - | -40°C~155°C | Tape & Reel (TR) | 2015 | HC8LP | 0.429Lx0.409W 10.90mmx10.40mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 155°C | -40°C | Wirewound | 29A | Unshielded | - | 29A | - | - | - | - | 150nH | 100kHz | 1.4mOhm Max | 56A | - | 56A | - | - | - | 3.5mm | 0.138 3.50mm | 10.8966mm | 10.3886mm | - | RoHS Compliant | Lead Free | ||
![]() FP1107R2-R12-R Eaton - Electronics Division | 45 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP1107 | 0.433Lx0.283W 11.00mmx7.20mm | ±10% | - | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 42A | Unshielded | - | 42A | - | - | - | - | 120nH | 100kHz | 0.47mOhm | 90A | - | 90A | - | - | - | 7.2mm | 0.283 7.20mm | 10.9982mm | 7.1882mm | - | RoHS Compliant | - | ||
![]() UP0.4C-1R0-R Eaton - Electronics Division | 45 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4C | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 30mOhm | 85°C | -40°C | Wirewound | 2.88A | Unshielded | 4.45mm | 2.88A | Not | - | - | - | 1μH | 100kHz | 30mOhm Max | 2.88A | - | 3.33A | - | - | - | 2.92mm | 0.115 2.92mm | 6.6mm | 4.445mm | No | RoHS Compliant | Lead Free | ||
![]() SD3112-6R8-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SD3112 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | - | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 680mA | Shielded | - | - | - | - | - | - | 6.8μH | - | 291mOhm | - | - | 680mA | - | - | - | - | 0.047 1.20mm | - | - | - | RoHS Compliant | - | ||
![]() SD3112-3R3-R Eaton - Electronics Division | 28700 | - | Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SD3112 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | - | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 900mA | Shielded | - | - | - | - | - | - | 3.3μH | - | 165mOhm | - | - | 970mA | - | - | - | - | 0.047 1.20mm | - | - | - | RoHS Compliant | - | ||
![]() HC2-1R0TR-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | HC2 | 0.756Lx0.748W 19.20mmx19.00mm | ±20% | yes | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | - | - | - | - | Unshielded | 19mm | 33A | Not | - | - | - | 1μH | 300kHz | 1.3mOhm Max | 24.3A | - | 42.5A | - | - | - | 12.7mm | 0.500 12.70mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() HC8-3R5-R Eaton - Electronics Division | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2.721554g | - | Iron Powder | - | - | - | -40°C~155°C | Tape & Reel (TR) | - | HC8 | 0.429Lx0.409W 10.90mmx10.40mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 155°C | -40°C | Wirewound | 8.5A | Unshielded | 10.4mm | 8.5A | - | - | - | - | 3.5μH | 100kHz | 16.5mOhm Max | 15.3A | - | 15.3A | - | - | - | 4mm | 0.157 4.00mm | 10.8966mm | 10.3886mm | No | RoHS Compliant | Lead Free | ||
![]() RL1011-121-R Eaton - Electronics Division | 48 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 3MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | RL1011 | 0.374Dia 9.50mm | ±10% | - | Active | Not Applicable | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.19A | Unshielded | - | 1.19A | - | - | - | - | 123μH | 10kHz | 216mOhm Max | 1.19A | - | 1.35A | - | - | - | - | 0.413 10.50mm | - | - | - | RoHS Compliant | - | ||
![]() CTX01-19469-R Eaton - Electronics Division | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CTX01-14147 Eaton - Electronics Division | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX01-14544 Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX20-1-52-R Eaton - Electronics Division | 10 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | 1.360777g | - | Iron Powder | - | - | - | -40°C~75°C | Bulk | - | CTX | 0.358Diax0.264W 9.10mmx6.70mm | ±20% | - | Active | 1 (Unlimited) | Radial | Toroidal | - | 75°C | -40°C | - | 1.8A | Unshielded | 6.7mm | 1.8A | - | - | - | 5.6mm | 20μH | 100kHz | 82.9mOhm Max | 1.8A | Radial | 2.2A | - | 20 μH | 9.1mm | 6.7056mm | - | 9.09mm | 9.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() RL0607-151-R Eaton - Electronics Division | In Stock | - | Datasheet | 111 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | 4MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | RL0607 | 0.224Dia 5.70mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 520mA | Unshielded | - | - | - | - | - | - | 150μH | - | 730mOhm Max | - | - | 390mA | - | - | - | - | 0.287 7.30mm | - | - | - | - | - | ||
![]() RL0607-470-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | - | - | 8MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | RL0607 | 0.224Dia 5.70mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 953mA | Unshielded | - | - | - | - | - | - | 47μH | - | 217mOhm Max | - | - | 690mA | - | - | - | - | 0.287 7.30mm | - | - | - | - | - |