- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD3110-1R0-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD3110 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 1.21A | Shielded | - | - | - | - | - | - | - | 1μH | - | 68.3mOhm | - | - | - | - | - | 1.47A | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | ||
![]() SD3110-2R2-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD3110 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 820mA | Shielded | - | - | - | - | - | - | - | 2.2μH | - | 149mOhm | - | - | - | - | - | 1A | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | ||
![]() HC2-R68TR-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 453.59237mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | HC2 | 0.756Lx0.748W 19.20mmx19.00mm | ±20% | yes | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | Unshielded | - | 19mm | unknown | 52.9A | - | - | - | 680nH | 300kHz | 0.6mOhm Max | - | - | - | - | - | 50A | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() MPI2520R0-3R3-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | 228mOhm | 125°C | -40°C | - | - | 1.6A | Shielded | - | 2.2mm | - | 1.6A | Not | 2520 | 1008 | 3.3μH | 1MHz | 228mOhm Max | 1.6A | - | - | - | - | 1.6A | - | 1.6A | - | - | 1mm | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() MPI2520R0-2R2-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | 124mOhm | 125°C | -40°C | - | - | 2.2A | Shielded | - | 2.2mm | - | 2.2A | Not | 2520 | 1008 | 2.2μH | 1MHz | 124mOhm Max | 2.2A | - | - | - | - | 2.4A | - | 2.2A | - | - | 1mm | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC2-4R7-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 14.061363g | - | - | - | -40°C~85°C | Bulk | 2007 | HC2 | 0.756Lx0.748W 19.20mmx19.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 4.6mOhm | 85°C | -40°C | Wirewound | - | 17A | Unshielded | - | 19mm | - | 17A | Not | - | - | 4.7μH | 300kHz | 4.6mOhm Max | 21.25A | - | - | - | - | 21.25A | 20% | - | 17A | - | 12.7m | 0.500 12.70mm | 19.2mm | 18.9992mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FP1107R4-R180-R Eaton - Electronics Division | 48 |
| - | 25 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CTX32T-1R2-R Eaton - Electronics Division | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 100MHz | Ceramic | -25°C~85°C | Tape & Reel (TR) | 2011 | 1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 390mA | Unshielded | 1 | - | - | - | - | - | - | 1.2μH | 7.96MHz | 750mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | - | - | - | - | 0.087 2.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() UP0.4UC-2R2-R Eaton - Electronics Division | 8 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 90MHz | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4UC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 2.4A | Unshielded | - | 4.45mm | - | 2.4A | - | - | - | 2.2μH | 100kHz | 70mOhm Max | 2.4A | - | - | - | - | 2.3A | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1A0703-R56-R Eaton - Electronics Division | 29 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10.3A | Shielded | - | - | - | - | - | - | - | 560nH | - | 5.2mOhm Max | - | - | - | - | - | 14A | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() RL0607-152-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 1MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | RL0607 | 0.224Dia 5.70mm | ±10% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 166mA | Unshielded | - | - | - | - | - | - | - | 1.5mH | - | 7.2Ohm Max | - | - | - | - | - | 120mA | - | - | - | - | - | 0.287 7.30mm | - | - | - | - | - | - | - | ||
![]() RL0607-100-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 21MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | RL0607 | 0.224Dia 5.70mm | ±10% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 1.82A | Unshielded | - | - | - | - | - | - | - | 10μH | - | 58mOhm Max | - | - | - | - | - | 1.51A | - | - | - | - | - | 0.287 7.30mm | - | - | - | - | - | - | - | ||
![]() RL0607-221-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 3MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | RL0607 | 0.224Dia 5.70mm | ±10% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 423mA | Unshielded | - | - | - | - | - | - | - | 220μH | - | 1.1Ohm Max | - | - | - | - | - | 320mA | - | - | - | - | - | 0.287 7.30mm | - | - | - | - | - | - | - | ||
![]() SD20C-6R2-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | SD20C | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 1.89A | Shielded | - | - | - | - | - | - | - | 6.2μH | - | 72mOhm | - | - | - | - | - | 1.12A | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | ||
![]() SD20C-150-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | SD20C | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 1.25A | Shielded | - | - | - | - | - | - | - | 15μH | - | 165.5mOhm | - | - | - | - | - | 718mA | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | ||
![]() RL0607-821-R Eaton - Electronics Division | In Stock | - | Datasheet | 111 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | RL0607 | 0.224Dia 5.70mm | ±10% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 219mA | Unshielded | - | - | - | - | - | - | - | 820μH | - | 4.13Ohm Max | - | - | - | - | - | 170mA | - | - | - | - | - | 0.287 7.30mm | - | - | - | - | - | - | - | ||
![]() DR1050-150-R Eaton - Electronics Division | 30 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 5.000005g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1050 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3.8A | Shielded | - | 10.3mm | - | 3.8A | Not | - | - | 15μH | 100kHz | 32.5mOhm Max | 3.7A | - | - | - | - | 3.7A | 30% | 3.8A | 3.8A | 1MHz | 5mm | 0.197 5.00mm | 10.4902mm | 10.287mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MPI4020V2-2R2-R Eaton - Electronics Division | 16 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | 33MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2016 | MPI40-V2 | 0.160Lx0.171W 4.06mmx4.35mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 3.8A | Shielded | - | - | - | 4.5A | - | - | - | 2.2μH | 1MHz | 48Ohm Max | - | - | - | - | - | 5.5A | - | - | - | - | - | 0.079 2.00mm | 3.9878mm | 3.9878mm | - | - | RoHS Compliant | - | - | ||
![]() MPIA4040R2-R47-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Molded | - | - | - | Wirewound | 8504.50.80.00 | - | Shielded | - | 4.06mm | - | 6.4A | - | - | - | 470nH | 100kHz | 13mOhm | 6.4A | - | - | - | - | 12.2A | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() MPIA4040R3-3R3-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | Molded | - | 125°C | -55°C | Wirewound | - | 3A | Shielded | - | 4.06mm | - | 3A | - | - | - | 3.3μH | 100kHz | 60mOhm | 3A | - | - | - | - | 6.6A | - | - | - | - | 1.85mm | 0.071 1.80mm | 4.445mm | 4.064mm | No | - | RoHS Compliant | - | AEC-Q200 |