- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Lead/Base Style | Inductor Type | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD25-102-R Eaton - Electronics Division | 21 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 216mA | Shielded | 5.2mm | 216mA | Not | - | 1mH | 100kHz | 5.7Ohm | - | 126mA | - | - | 126mA | - | 216mA | - | - | - | - | 2.5mm | 0.098 2.50mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DR74-R33-R Eaton - Electronics Division | 5329 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1.360777g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 6.26A | Shielded | 7.6mm | 6.26A | Not | - | 330nH | 100kHz | 7.4mOhm | 172mA | 18.4A | - | - | 18.4A | 20% | - | 6.26A | 7.4mOhm | 100kHz | - | 4.35mm | 0.171 4.35mm | 7.6mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DR1050-151-R Eaton - Electronics Division | 33 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 5.000005g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR1050 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.26A | Shielded | 10.3mm | 1.26A | Not | - | 150μH | 100kHz | 298mOhm Max | - | 1.15A | - | - | 1.15A | 30% | 1.26A | 1.26A | - | 1MHz | - | 5mm | 0.197 5.00mm | 10.5mm | 10.3mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() DR1040-820-R Eaton - Electronics Division | 33 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 5.000005g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1040 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | - | 1.29A | Shielded | 10.3mm | 1.29A | Not | 7.7mm | 82μH | 100kHz | 260mOhm Max | - | 1.29A | - | - | 1.47A | - | 1.29A | - | - | 1MHz | - | 4mm | 0.157 4.00mm | 10.5mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HCMA0703-1R5-R Eaton - Electronics Division | 27000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1.000001g | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2016 | HCMA0703 | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 9A | Shielded | 6.8mm | 9A | - | - | 1.5μH | 100kHz | 15mOhm Max | - | 9A | - | - | 18A | 20% | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.1mm | 6.8mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() DR127-221-R Eaton - Electronics Division | 7350 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 5.896701g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | 376mOhm | 125°C | -40°C | Wirewound | - | 1.29A | Shielded | 12.5mm | 1.29A | Not | - | 220μH | 100kHz | 376mOhm | - | 2.43A | - | - | 2.43A | 20% | 1.29A | 1.29A | - | 100kHz | - | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HC1-1R7-R Eaton - Electronics Division | 4815 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1.360777g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | HC1 | 0.512Lx0.512W 13.00mmx13.00mm | ±15% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 22.3A | Unshielded | 13mm | 22.3A | Not | - | 1.7μH | 300kHz | 2mOhm Max | - | 22.3A | - | - | 22.2A | 15% | 22.3A | 22.3A | - | - | - | 10mm | 0.394 10.00mm | 13mm | 13mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() FP1308R2-R21-R Eaton - Electronics Division | 28 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | FLAT-PAC, FP1308R | 0.528Lx0.500W 13.40mmx12.70mm | ±10% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 45A | Unshielded | 12.7mm | 45A | - | - | 210nH | 100kHz | 0.53mOhm | - | 45A | - | - | 80A | - | - | - | - | - | - | 8.001mm | 0.315 8.00mm | 12.7mm | 12.7mm | No | - | RoHS Compliant | - | - | ||
![]() DR127-8R2-R Eaton - Electronics Division | 647 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 5.896701g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 6.32A | Shielded | 12.5mm | 6.32A | Not | - | 8.2μH | 100kHz | 15.7mOhm | - | 12.2A | - | - | 12.2A | 20% | - | 6.32A | 15.7mOhm | 100kHz | - | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SD7030-100-R Eaton - Electronics Division | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SD7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±30% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.1A | Shielded | 7mm | 2.1A | Not | - | 10μH | 100kHz | 65mOhm Max | - | 2.1A | - | - | 1.7A | 30% | 2.1A | - | - | - | - | 3mm | 0.118 3.00mm | 7mm | 7.0104mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1A0703-R47-R Eaton - Electronics Division | 91 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 12A | Shielded | - | - | - | - | 470nH | - | 4.2mOhm Max | - | - | - | GENERAL PURPOSE INDUCTOR | 17A | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() DR1030-8R2-R Eaton - Electronics Division | 46 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5.000005g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1030 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3.3A | Shielded | 10.3mm | 3.3A | Not | - | 8.2μH | 100kHz | 34.1mOhm Max | - | 3.54A | - | - | 3.54A | 30% | 3.3A | 3.3A | - | 1MHz | - | 3mm | 0.118 3.00mm | 10.5mm | 10.287mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CTX100-2-52M-R Eaton - Electronics Division | 36 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | 29.029912g | - | - | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 1.394Lx0.854W 35.40mmx21.70mm | ±20% | - | Active | 1 (Unlimited) | Radial | - | Toroidal | 54mOhm | 75°C | -40°C | - | - | 4.4A | Unshielded | 21.7mm | 4.4A | Not | 23mm | 100μH | 100kHz | 53.4mOhm Max | - | 4.4A | Pin | - | 4.3A | - | 4.4A | - | - | - | 24mm | 26mm | 1.024 26.00mm | 35.4mm | 21.6916mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HCP0704-2R3-R Eaton - Electronics Division | 109 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | - | Iron Powder | -40°C~155°C | Tape & Reel (TR) | 2009 | HCP0704 | 0.268Lx0.268W 6.80mmx6.80mm | ±25% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 155°C | -40°C | Wirewound | - | 7.5A | Shielded | 6.8mm | 7.5A | - | - | 2.3μH | 100kHz | 16.5mOhm | - | 11.5A | - | - | 11.5A | - | - | - | - | 2MHz | - | 4mm | 0.157 4.00mm | 6.8mm | 6.8072mm | - | - | RoHS Compliant | - | - | ||
![]() DRA127-102-R Eaton - Electronics Division | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 598mA | Shielded | 12.5mm | 598mA | Not | - | 1mH | 100kHz | 1.75Ohm | - | 598mA | - | - | 1.1A | 20% | - | 598mA | - | 100kHz | - | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UP4B-150-R Eaton - Electronics Division | 9 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 6.803886g | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.870Lx0.591W 22.10mmx15.00mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | 23mOhm | 85°C | -40°C | Wirewound | - | 5.5A | Unshielded | 15mm | 5.5A | Not | - | 15μH | 100kHz | 23mOhm Max | - | 5.5A | - | - | 9.1A | 20% | 5.5A | 5.5A | - | - | - | 7.87mm | 0.310 7.87mm | 22.1mm | 15mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FP0705R3-R15-R Eaton - Electronics Division | 4750 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | FLAT-PAC, FP0705 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 32A | Unshielded | 7mm | 32A | - | - | 150nH | 100kHz | 0.46mOhm | - | 32A | - | - | 30A | - | - | - | - | 2MHz | - | 4.95mm | 0.195 4.95mm | 7mm | 7.0104mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4C-470-R Eaton - Electronics Division | 10000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4C | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | 820mOhm | 85°C | -40°C | Wirewound | - | 530mA | Unshielded | 4.45mm | 530mA | Not | - | 47μH | 100kHz | 820mOhm Max | - | 530mA | - | - | 530mA | - | 530mA | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.6mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP5-680-R Eaton - Electronics Division | 44 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 6.350293g | - | 6.5MHz | - | -25°C~105°C | Tape & Reel (TR) | - | UNI-PAC™ 5 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 105°C | -25°C | Wirewound | - | 2.3A | Unshielded | - | 2.3A | - | - | 68μH | 100kHz | 130mOhm Max | - | - | - | - | 3.5A | - | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() UP5-101-R Eaton - Electronics Division | 9 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | 5.7MHz | - | -25°C~105°C | Tape & Reel (TR) | - | UNI-PAC™ 5 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 105°C | -25°C | Wirewound | - | 1.8A | Unshielded | - | 1.8A | - | - | 100μH | 100kHz | 190mOhm Max | - | - | - | - | 3A | - | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - |