- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Maximum DC Resistance | Mounting Styles | RoHS | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Product Type | DC Current | Core Type | Product | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPIA2512V1-1R0-R Eaton - Electronics Division | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | Tape & Reel (TR) | - | MPIA25-V2 | - | - | Active | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | - | - | 1μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD1-220-R Eaton - Electronics Division | 500 | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 5.000005g | - | - | - | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | CD | 0.413Lx0.409W 10.50mmx10.40mm | ±30% | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 85°C | -40°C | Wirewound | - | - | - | 2.77A | Shielded | - | 10.4mm | 2.77A | Not | - | 22μH | 100kHz | 73mOhm Max | 2.9A | - | - | - | - | - | 2.9A | - | - | - | - | 4mm | 0.157 4.00mm | 10.4902mm | 10.3886mm | No | RoHS Compliant | Lead Free | - | ||
![]() CTX32T-2R7-R Eaton - Electronics Division | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 70MHz | Ceramic | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2011 | 1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | 290mA | Unshielded | 1 | - | - | - | - | 2.7μH | 7.96MHz | 1.1Ohm Max | - | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | - | - | - | - | 0.087 2.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() SD3110-330-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SD3110 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 260mA | Shielded | - | - | - | - | - | 33μH | - | 1.5Ohm | - | - | - | - | - | - | 260mA | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | ||
![]() CD1-470-R Eaton - Electronics Division | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 5.000005g | - | - | - | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | CD | 0.413Lx0.409W 10.50mmx10.40mm | ±30% | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 85°C | -40°C | Wirewound | - | - | - | 2.09A | Shielded | - | 10.4mm | 2.09A | Not | - | 47μH | 100kHz | 128mOhm Max | 2.1A | - | - | - | - | - | 2.1A | - | - | - | - | 3.9878mm | 0.157 4.00mm | 10.4902mm | 10.3886mm | - | RoHS Compliant | Lead Free | - | ||
![]() LDS0705-2R2M-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | LDS0705 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 5.06A | Shielded | - | - | - | - | - | 2.2μH | - | 9mOhm | - | - | - | - | - | - | 5.45A | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | ||
![]() CPL2A-4-50TR-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | 453.59237mg | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400nH | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() UP2SA-150-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | 453.59237 mg | - | Ferrite | - | - | 165 mOhms | PCB Mount | Compliant | - | Tape & Reel | - | - | - | - | - | - | - | Standard | - | High Power Choke | - | - | - | Power | - | Inductors, Chokes & Coils | - | Unshielded | - | 9.4 mm | - | - | SMD/SMT | 15 µH | - | 165 mΩ | - | - | - | - | - | - | - | Power Inductors - SMD | - | Wirewound | Power Inductors | 5 mm | - | - | - | No | - | - | - | ||
![]() UP2SA-4R7-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | 453.59237 mg | - | Ferrite | - | - | 165 mOhms | PCB Mount | Compliant | - | Tape & Reel | - | - | - | - | - | - | - | Standard | - | High Power Choke | - | - | - | Power | - | Inductors, Chokes & Coils | - | Unshielded | - | 9.4 mm | - | - | SMD/SMT | 4.7 µH | - | 165 mΩ | - | - | - | - | - | - | - | Power Inductors - SMD | - | Wirewound | Power Inductors | 5 mm | - | - | - | No | - | - | - | ||
![]() HCM1105-R68-R Eaton - Electronics Division | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HCMP0705R1-2R2-R Eaton - Electronics Division | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() UP2SA-1R5-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | 453.59237 mg | - | Ferrite | - | - | 165 mOhms | PCB Mount | Compliant | - | Tape & Reel | - | - | - | - | - | - | - | Standard | - | High Power Choke | - | - | - | Power | - | Inductors, Chokes & Coils | - | Unshielded | - | 9.4 mm | - | - | SMD/SMT | 1.5 µH | - | 165 mΩ | - | - | - | - | - | - | - | Power Inductors - SMD | - | Wirewound | Power Inductors | 5 mm | - | - | - | No | - | - | - | ||
![]() UP2SA-3R3-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | 165 mOhms | PCB Mount | - | - | - | - | - | - | - | - | - | - | Standard | - | High Power Choke | - | - | - | Power | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | - | SMD/SMT | 3.3 uH | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | Wirewound | Power Inductors | - | - | - | - | - | - | - | - | ||
![]() UP2.8B-390-R Eaton - Electronics Division | 48 |
| - | 8 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 2.8 | 0.508Lx0.370W 12.90mmx9.40mm | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 85°C | -40°C | Wirewound | - | - | - | - | Unshielded | - | - | - | - | - | 39μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.110 2.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() HCMA1307-2R2-R Eaton - Electronics Division | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CTX02-13141 Eaton - Electronics Division | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | 52.616715g | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 21.1mm | - | - | - | 769μH | 100kHz | - | 2A | - | - | - | Pin | - | - | - | - | - | - | 999.998mm | - | 35.05mm | 535.94mm | - | RoHS Compliant | - | - | ||
![]() RL1011-222-R Eaton - Electronics Division | 48 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | 900kHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | RL1011 | 0.374Dia 9.50mm | ±10% | Active | Not Applicable | - | - | - | Wirewound | 125°C | -40°C | Wirewound | - | - | - | 263mA | Unshielded | - | - | 263mA | - | - | 2.2mH | 10kHz | 4.58Ohm Max | 263mA | - | - | - | - | - | 320mA | - | - | - | - | - | 0.413 10.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() MPIA4040R1-R68-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal Composite | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | - | EAR99 | Molded | - | - | Wirewound | - | 8504.50.80.00 | - | - | Shielded | - | 4.06mm | 3.3A | - | - | 680nH | 100kHz | 51mOhm Max | 3.3A | - | - | - | - | - | 9A | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | RoHS Compliant | - | AEC-Q200 | ||
![]() SD7030-681-R Eaton - Electronics Division | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | - | - | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SD7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±30% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | - | - | 280mA | Shielded | - | 7mm | 280mA | Not | - | 677.2μH | 100kHz | 3.847Ohm Max | 210mA | - | - | - | - | - | 210mA | - | 280mA | - | - | 3mm | 0.118 3.00mm | 7mm | 7.0104mm | - | RoHS Compliant | - | - | ||
![]() TP1-1R0-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | YES | NO LEAD | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | THIN-PAC™ | 0.480Lx0.370W 12.20mmx9.40mm | ±20% | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | 1.5A | Unshielded | 1 | - | - | - | - | 1μH | 0.1MHz | 140.1mOhm Max | - | DC-DC CONVERTER | DUAL ENDED | - | - | - | 2.6A | - | - | - | - | - | 0.071 1.80mm | - | - | - | RoHS Compliant | - | - |