- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Lead/Base Style | Current - Saturation | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPIA4040R4-R22-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | EAR99 | Molded | - | - | - | Wirewound | 8504.50.80.00 | - | Shielded | 4.06mm | 10.1A | - | - | - | - | 220nH | 100kHz | 5.3mOhm Max | 10.1A | - | 15A | - | - | 2mm | 0.079 2.00mm | - | - | No | RoHS Compliant | - | AEC-Q200 | ||
![]() MPIA4040R3-6R8-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | EAR99 | Molded | - | - | - | Wirewound | 8504.50.80.00 | - | Shielded | 4.06mm | 2A | - | - | - | - | 6.8μH | 100kHz | 120mOhm Max | 2A | - | 4.5A | - | - | 1.85mm | 0.071 1.80mm | - | - | No | RoHS Compliant | - | AEC-Q200 | ||
![]() MPIA4040R3-1R2-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | EAR99 | Molded | - | - | - | Wirewound | 8504.50.80.00 | - | Shielded | 4.06mm | 4A | - | - | - | - | 1.2μH | 100kHz | 32mOhm Max | 4A | - | 9.4A | - | - | 1.85mm | 0.071 1.80mm | - | - | No | RoHS Compliant | - | AEC-Q200 | ||
![]() CTX16-18833-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | 52.080002g | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μH | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MPI2520R0-4R7-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Obsolete | 1 (Unlimited) | SMD/SMT | - | Multilayer | - | 125°C | -40°C | - | - | 1.4A | Shielded | 2mm | 1.4A | - | 2520 | 1008 | - | 4.7μH | 1MHz | 288mOhm Max | 1.4A | - | 1.4A | - | - | 1mm | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | Lead Free | - | ||
![]() MPI2520R1-100-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Obsolete | 1 (Unlimited) | SMD/SMT | - | Multilayer | 468mOhm | 125°C | -40°C | - | - | 1.1A | Shielded | 2.2mm | 1.1A | Not | 2520 | 1008 | - | 10μH | 1MHz | 468mOhm Max | 1.1A | - | 1.2A | 1.1A | - | 1mm | 0.047 1.20mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | Lead Free | - | ||
![]() MPI2520R1-5R6-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Obsolete | 1 (Unlimited) | SMD/SMT | - | Multilayer | 240mOhm | 125°C | -40°C | - | - | 1.5A | Shielded | 2.2mm | 1.5A | Not | 2520 | 1008 | - | 5.6μH | 1MHz | 240mOhm Max | 1.5A | - | 1.5A | 1.5A | - | 1mm | 0.047 1.20mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | Lead Free | - | ||
![]() MPI5451R3-2R2-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI5451 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | Obsolete | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 4.1A | Shielded | 5.18mm | 4.1A | - | - | - | - | 2.2μH | 100kHz | 24mOhm | 4.1A | - | 5A | - | - | 2mm | 0.079 2.00mm | 5.4864mm | 5.1816mm | No | RoHS Compliant | - | - | ||
![]() MPI5451R1-5R6-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI5451 | 0.216Lx0.204W 5.49mmx5.18mm | ±15% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.9A | Shielded | 5.18mm | 1.9A | - | - | - | - | 5.6μH | 100kHz | 145mOhm | 1.9A | - | 3.1A | - | - | - | 0.047 1.20mm | 5.4864mm | 5.1816mm | No | RoHS Compliant | - | - | ||
![]() MPI5451R1-150-R Eaton - Electronics Division | 28000 | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI5451 | 0.216Lx0.204W 5.49mmx5.18mm | ±15% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.1A | Shielded | 5.18mm | 1.1A | - | - | - | - | 15μH | 100kHz | 400mOhm | 1.1A | - | 2.2A | - | - | - | 0.047 1.20mm | 5.4864mm | 5.1816mm | No | RoHS Compliant | - | - | ||
![]() MPI5451R3-1R5-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI5451 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | Obsolete | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 5A | Shielded | 5.18mm | 5A | - | - | - | - | 1.5μH | 100kHz | 16mOhm | 5A | - | 5.8A | - | - | 2mm | 0.079 2.00mm | 5.4864mm | 5.1816mm | No | RoHS Compliant | - | - | ||
![]() HC2-R68-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 453.59237mg | - | -40°C~85°C | Bulk | - | HC2 | 0.756Lx0.748W 19.20mmx19.00mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 52.9A | Unshielded | 19mm | 52.9A | - | - | - | - | 680nH | 300kHz | 0.6mOhm Max | - | - | 50A | - | - | 12.7mm | 0.500 12.70mm | 19.177mm | 18.9992mm | No | RoHS Compliant | Lead Free | - | ||
![]() CTX20-1-52M-R Eaton - Electronics Division | 9 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads (Open) | 1.814369g | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 0.370Lx0.370W 9.40mmx9.40mm | ±20% | Active | 1 (Unlimited) | Radial | - | Toroidal | 82.9mOhm | 75°C | -40°C | - | - | 1.8A | Unshielded | 9.4mm | 1.8A | Not | - | - | 6.5mm | 20μH | 100kHz | 82.9mOhm Max | 2.7A | Pin | 2.2A | 1.8A | 9.1mm | 9mm | 0.272 6.90mm | 9.4mm | 6.7056mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDH3812-8R2-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SDH3812 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Obsolete | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 730mA | Shielded | - | 730mA | - | - | - | - | 8.2μH | 100kHz | 410mOhm Max | 960mA | - | 960mA | - | - | 1.2mm | 0.047 1.20mm | 3.7846mm | 3.7846mm | - | RoHS Compliant | - | - | ||
![]() MPIA4040R3-R22-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | - | Molded | - | 125°C | -55°C | Wirewound | - | 8A | Shielded | 4.06mm | 8A | - | - | - | - | 220nH | 100kHz | 5.8mOhm | 8A | - | 20A | - | - | 1.85mm | 0.071 1.80mm | 4.445mm | 4.064mm | No | RoHS Compliant | - | AEC-Q200 | ||
![]() MPIA4040R4-1R0-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | - | Molded | - | 125°C | -55°C | Wirewound | - | 5.7A | Shielded | 4.06mm | 5.7A | - | - | - | - | 1μH | 100kHz | 17mOhm | 5.7A | - | 8.2A | - | - | 2mm | 0.079 2.00mm | 4.445mm | 4.064mm | No | RoHS Compliant | - | AEC-Q200 | ||
![]() MPIA4040R3-R47-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | - | Molded | - | 125°C | -55°C | Wirewound | - | 5.8A | Shielded | 4.06mm | 5.8A | - | - | - | - | 470nH | 100kHz | 10.3mOhm | 5.8A | - | 17A | - | - | 1.85mm | 0.071 1.80mm | 4.445mm | 4.064mm | No | RoHS Compliant | - | AEC-Q200 | ||
![]() MPIA4040R1-R33-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | - | Molded | - | 125°C | -55°C | Wirewound | - | 4.4A | Shielded | 4.06mm | 4.4A | - | - | - | - | 330nH | 100kHz | 28mOhm Max | 4.4A | - | 17A | - | - | 1.2mm | 0.047 1.20mm | 4.445mm | 4.064mm | No | RoHS Compliant | - | AEC-Q200 | ||
![]() MPIA4040R1-6R8-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | EAR99 | Molded | - | - | - | Wirewound | 8504.50.80.00 | - | Shielded | 4.06mm | 1.5A | - | - | - | - | 6.8μH | 100kHz | 250mOhm Max | 1.5A | - | 3.2A | - | - | 1.2mm | 0.047 1.20mm | - | - | No | RoHS Compliant | - | AEC-Q200 | ||
![]() MPIA4040R1-4R7-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | EAR99 | Molded | - | - | - | Wirewound | 8504.50.80.00 | - | Shielded | 4.06mm | 1.8A | - | - | - | - | 4.7μH | 100kHz | 180mOhm Max | 1.8A | - | 3.8A | - | - | 1.2mm | 0.047 1.20mm | - | - | No | RoHS Compliant | - | AEC-Q200 |