- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Current - Saturation | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPIA4040R2-6R8-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | Molded | 125°C | -55°C | Wirewound | - | 1.8A | Shielded | - | 4.06mm | 1.8A | 6.8μH | 100kHz | 158mOhm Max | 1.8A | - | - | 3.4A | 1.5mm | 0.059 1.50mm | 4.445mm | 4.064mm | No | RoHS Compliant | AEC-Q200 | ||
![]() MPIA4040R4-R33-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | Molded | 125°C | -55°C | Wirewound | - | 9.5A | Shielded | - | 4.06mm | 9.5A | 330nH | 100kHz | 6mOhm Max | 9.5A | - | - | 12.8A | 2mm | 0.079 2.00mm | 4.445mm | 4.064mm | No | RoHS Compliant | AEC-Q200 | ||
![]() MPI5451R3-R68-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI5451 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 5.9A | Shielded | - | 5.18mm | 5.9A | 680nH | 100kHz | 9.5mOhm | 5.9A | - | - | 8A | - | 0.079 2.00mm | 5.4864mm | 5.1816mm | No | RoHS Compliant | - | ||
![]() MPI5451R3-R47-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI5451 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 6A | Shielded | - | 5.18mm | 6A | 470nH | 100kHz | 8.8mOhm | 6A | - | - | 9A | - | 0.079 2.00mm | 5.4864mm | 5.1816mm | No | RoHS Compliant | - | ||
![]() MPI5451R1-R33-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI5451 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 6.5A | Shielded | - | 5.18mm | 6.5A | 330nH | 100kHz | 13mOhm | 6.5A | - | - | 11.5A | - | 0.047 1.20mm | 5.4864mm | 5.1816mm | No | RoHS Compliant | - | ||
![]() MPI5451R3-6R8-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI5451 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 2.6A | Shielded | - | 5.18mm | 2.6A | 6.8μH | 100kHz | 70mOhm | 2.6A | - | - | 3A | 2mm | 0.079 2.00mm | 5.4864mm | 5.1816mm | No | RoHS Compliant | - | ||
![]() SD3110-1R5-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD3110 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 990mA | Shielded | - | - | - | 1.5μH | - | 103mOhm | - | - | - | 1.19A | - | 0.039 1.00mm | - | - | - | - | - | ||
![]() SD3110-150-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD3110 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 360mA | Shielded | - | - | - | 15μH | - | 764mOhm | - | - | - | 380mA | - | 0.039 1.00mm | - | - | - | - | - | ||
![]() SDH3812-150-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SDH3812 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 560mA | Shielded | - | - | 560mA | 15μH | 100kHz | 735mOhm Max | 720mA | - | - | 720mA | 1.2mm | 0.047 1.20mm | 3.7846mm | 3.7846mm | - | RoHS Compliant | - | ||
![]() SDH3812-820-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SDH3812 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 260mA | Shielded | - | - | 260mA | 82μH | 100kHz | 3.3Ohm Max | 310mA | - | - | 310mA | 1.2mm | 0.047 1.20mm | 3.7846mm | 3.7846mm | - | RoHS Compliant | - | ||
![]() TP4-1R0-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | YES | NO LEAD | - | RECTANGULAR PACKAGE | - | - | Tape & Reel (TR) | 1997 | THIN-PAC™ | 0.480Lx0.370W 12.20mmx9.40mm | ±20% | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | 2.4A | Unshielded | 1 | - | - | 1μH | 0.1MHz | 53.6mOhm Max | - | DC-DC CONVERTER | DUAL ENDED | 4.4A | - | 0.118 3.00mm | - | - | - | RoHS Compliant | - | ||
![]() CTX01-18016-R Eaton - Electronics Division | 5112 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 250μH | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DC13G-01-R Eaton - Electronics Division | 500 | - | - | 14 Weeks | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180nH | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CTX01-18470-R Eaton - Electronics Division | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CTX01-13871 Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX01-18309-R Eaton - Electronics Division | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 220μH | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CTX01-16218 Eaton - Electronics Division | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20μH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD20C-1R5-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | SD20C | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 2.88A | Shielded | - | - | - | 1.5μH | - | 31.2mOhm | - | - | - | 2.15A | - | 0.079 2.00mm | - | - | - | - | - | ||
![]() SD20C-221-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | SD20C | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 356mA | Shielded | - | - | - | 220μH | - | 2.04Ohm | - | - | - | 188mA | - | 0.079 2.00mm | - | - | - | - | - | ||
![]() CTX01-13663 Eaton - Electronics Division | 69 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |