- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Packing Method | Shielding | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Lead/Base Style | Inductor Type | Current - Saturation | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTX1000-1-52LPR Eaton - Electronics Division | 21 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | 453.59237mg | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | Bulk | 2005 | CTX | 1.173Dia 29.80mm | ±20% | Active | 1 (Unlimited) | Radial | Toroidal | - | 75°C | -40°C | - | 1.5A | - | Unshielded | - | - | - | 1.5A | - | 28mm | 1mH | 100kHz | 638mOhm Max | 1.5A | - | Radial | - | 2.1A | - | - | - | - | - | - | - | 29.8mm | 17.1mm | 1.228 31.20mm | - | 17.1mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD53-101-R Eaton - Electronics Division | 354000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SD53 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 440mA | - | Shielded | 5.2mm | - | - | 440mA | Not | - | 100μH | 100kHz | 801mOhm Max | 440mA | - | - | - | 450mA | - | - | - | 20% | - | 440mA | 440mA | - | 3mm | 0.118 3.00mm | 5.2mm | 5.2mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SD53-680-R Eaton - Electronics Division | 15 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SD53 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | - | 520mA | - | Shielded | 5.2mm | - | - | 520mA | Not | - | 68μH | 100kHz | 525mOhm Max | 520mA | - | - | - | 580mA | - | - | - | 20% | - | 520mA | 520mA | - | 3mm | 0.118 3.00mm | 5.2mm | 5.2mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HC9-100-R Eaton - Electronics Division | 4500 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7.257478g | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | -40°C~155°C | Tape & Reel (TR) | 2007 | HC9 | 0.555Lx0.516W 14.10mmx13.10mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 155°C | -40°C | - | 8.5A | - | Unshielded | 13.1mm | - | - | 8.5A | Not | - | 10μH | 100kHz | 14mOhm Max | 12.5A | - | - | - | 12.5A | - | - | - | 15% | - | - | 8.5A | - | 7.5mm | 0.295 7.50mm | 13.8mm | 13.081mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SDH3812-1R0-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SDH3812 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.07A | - | Shielded | - | - | - | - | - | - | 1μH | - | 54mOhm Max | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | - | - | - | ||
![]() SD8350-6R8-R Eaton - Electronics Division | 21 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1.814369g | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SD8350 | 0.374Lx0.327W 9.50mmx8.30mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3.9A | - | Shielded | 8.3mm | - | - | 3.9A | Not | - | 6.8μH | 100kHz | 25mOhm Max | 3.9A | - | - | - | 4.4A | - | - | - | 30% | - | 3.9A | 3.9A | - | 4.5mm | 0.118 3.00mm | 9.4996mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CL1208-2-100TR-R Eaton - Electronics Division | 1735 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | CL | 0.472Lx0.453W 12.00mmx11.50mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | 400nH | - | 0.45mOhm Max | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | 0.335 8.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() DC13G-00-R Eaton - Electronics Division | 10493 |
| - | 14 Weeks | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CTX20-4P-F Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() FP1108L1-R150-R Eaton - Electronics Division | 23 |
| Datasheet | 22 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | FP1108 | 0.433Lx0.323W 11.00mmx8.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | - | - | - | 64A | - | Unshielded | - | - | - | - | - | - | 150nH | - | 0.1mOhm | - | - | - | - | 45A | - | - | - | - | - | - | - | - | - | 0.327 8.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() DR73-4R7 Eaton | In Stock | - | - | - | - | - | - | - | - | Iron | 0.0297 Ω | - | COILTRONICS INC | Coiltronics | DR73-4R7 | - | 85 °C | 40 °C | 3028 | 3.55 mm | 7.6 mm | SMT | 7.13 mm | Transferred | 8.47 | Yes | - | - | - | DR73 | - | 20% | - | - | - | - | - | - | - | - | - | TR | - | - | Magnetic Shielding | unknown | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | 3028 | YES | 3.78 A | - | 4.7 µH | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX01-14015 Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CTX110092-2 Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | 56.699046g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SD3114-820-R Eaton - Electronics Division | 4513 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SD3114 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 2.91Ohm | 125°C | -40°C | Wirewound | 227mA | - | Shielded | - | - | - | 227mA | - | - | 82μH | 100kHz | 2.91Ohm | 280mA | - | - | - | 280mA | - | - | - | - | - | - | - | - | 1.4mm | 0.055 1.40mm | 3.0988mm | 3.0988mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() MP2-3R3-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | 140MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MICRO-PAC™ | 0.295Lx0.205W 7.50mmx5.20mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.25A | - | Unshielded | - | - | - | - | - | - | 3.3μH | - | 156mOhm Max | - | 42 @ 300kHz | - | - | 1.1A | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | - | - | - | ||
![]() DC13G-03-R Eaton - Electronics Division | 173293 |
| - | 14 Weeks | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SDH2812-680-R Eaton - Electronics Division | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDH2812 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 270mA | - | Shielded | - | - | - | - | - | - | 68μH | - | 2.7Ohm Max | - | - | - | - | 270mA | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | - | - | - | ||
![]() HCM1A1105V2-100-R Eaton - Electronics Division | 28 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 9MHz | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 6.2A | - | Shielded | - | - | - | - | - | - | 10μH | - | 27mOhm Max | - | - | - | GENERAL PURPOSE INDUCTOR | 7A | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HCM1A1307V2-560-R Eaton - Electronics Division | 4528 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 2MHz | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 4A | - | Shielded | - | - | - | - | - | - | 56μH | - | 65mOhm Max | - | - | - | - | 4.3A | - | - | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HCM1A1707V2-330-R Eaton - Electronics Division | 400 | - | Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 3MHz | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | HCM1AV2 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 6.2A | - | Shielded | - | - | - | - | - | - | 33μH | - | 37mOhm Max | - | - | - | - | 9A | - | - | - | - | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |