- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCL1005-1R6-R Eaton - Electronics Division | 9 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 6GHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 1.6nH | 120mOhm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1005-120-R Eaton - Electronics Division | 1306 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 2.7GHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 12nH | 500mOhm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1005-3R6-R Eaton - Electronics Division | 37 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 4GHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 3.6nH | 200mOhm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1005-2R2-R Eaton - Electronics Division | 9823 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 6GHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 2.2nH | 150mOhm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1005-7R5-R Eaton - Electronics Division | 9517 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 3.7GHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 7.5nH | 400mOhm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1005-200-R Eaton - Electronics Division | 9 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 2GHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 20nH | 600mOhm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1005-3R3-R Eaton - Electronics Division | 7453 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 6GHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 3.3nH | 200mOhm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1005-5R6-R Eaton - Electronics Division | 9557 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 4GHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 5.6nH | 250mOhm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1005-1R2-R Eaton - Electronics Division | 10877 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 10GHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 400mA | Unshielded | 1.2nH | 100mOhm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1005-1R8-R Eaton - Electronics Division | 7527 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 6GHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 1.8nH | 120mOhm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1005-390-R Eaton - Electronics Division | 7357 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 1.2GHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | Multilayer | 200mA | Unshielded | 39nH | 1Ohm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1005-1R0-R Eaton - Electronics Division | 1056 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 10GHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 400mA | Unshielded | 1nH | 100mOhm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1005-121-R Eaton - Electronics Division | 7947 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 600MHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | Multilayer | 150mA | Unshielded | 120nH | 2.8Ohm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1608V1-R68-R Eaton - Electronics Division | 9 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 90MHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | 100mA | Unshielded | 680nH | 550mOhm Max | - | 0.039 1.00mm | RoHS Compliant | ||
![]() MCL1608V1-3R3-R Eaton - Electronics Division | 9 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 40MHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | 100mA | Unshielded | 3.3μH | 650mOhm Max | - | 0.039 1.00mm | RoHS Compliant | ||
![]() MCL1608V1-R47-R Eaton - Electronics Division | 9 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 105MHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | 100mA | Unshielded | 470nH | 450mOhm Max | - | 0.039 1.00mm | RoHS Compliant | ||
![]() MCL1608V1-1R5-R Eaton - Electronics Division | 4000 | - | Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 60MHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | 120mA | Unshielded | 1.5μH | 350mOhm Max | - | 0.039 1.00mm | RoHS Compliant | ||
![]() MCL1608V2-220-R Eaton - Electronics Division | 9 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 2GHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 22nH | 600mOhm Max | 12 @ 100MHz | 0.039 1.00mm | RoHS Compliant | ||
![]() MCL1608V2-1R8-R Eaton - Electronics Division | 9 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 6GHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 500mA | Unshielded | 1.8nH | 100mOhm Max | 8 @ 100MHz | 0.039 1.00mm | RoHS Compliant | ||
![]() MCL1608V2-150-R Eaton - Electronics Division | 9 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 2.3GHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 15nH | 500mOhm Max | 12 @ 100MHz | 0.039 1.00mm | RoHS Compliant |