- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCL1608V1-4R7-R Eaton - Electronics Division | 12 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 33MHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | 80mA | Unshielded | 4.7μH | 750mOhm Max | - | 0.039 1.00mm | - | ||
![]() MCL1005-221-R Eaton - Electronics Division | 20 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 450MHz | -55°C~125°C | Cut Tape (CT) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | Multilayer | 100mA | Unshielded | 220nH | 4Ohm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1005-181-R Eaton - Electronics Division | 7761 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 500MHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | Multilayer | 100mA | Unshielded | 180nH | 3.7Ohm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1005-1R1-R Eaton - Electronics Division | 12 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 1GHz | -55°C~125°C | Digi-Reel® | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 400mA | Unshielded | 1.1nH | 100mOhm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1005-3R0-R Eaton - Electronics Division | 7748 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 6GHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 3nH | 200mOhm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL2012V2-221-R Eaton - Electronics Division | 40 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 400MHz | -40°C~85°C | Digi-Reel® | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 220nH | 1.5Ohm Max | 12 @ 100MHz | 0.043 1.10mm | - | ||
![]() MCL1608V2-8R2-R Eaton - Electronics Division | 40 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 4.5GHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | Multilayer | 500mA | Unshielded | 8.2nH | 350mOhm Max | 10 @ 100MHz | 0.039 1.00mm | - | ||
![]() MCL1608V2-331-R Eaton - Electronics Division | 12 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 350MHz | -40°C~85°C | Cut Tape (CT) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | Multilayer | 150mA | Unshielded | 330nH | 2.8Ohm Max | 8 @ 100MHz | 0.039 1.00mm | - | ||
![]() MCL1608V2-3R3-R Eaton - Electronics Division | 1663 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 6GHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 500mA | Unshielded | 3.3nH | 150mOhm Max | 10 @ 100MHz | 0.039 1.00mm | - | ||
![]() MCL1608V2-4R7-R Eaton - Electronics Division | 12 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 6GHz | -40°C~85°C | Cut Tape (CT) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 500mA | Unshielded | 4.7nH | 200mOhm Max | 10 @ 100MHz | 0.039 1.00mm | - | ||
![]() MCL1608V1-R056-R Eaton - Electronics Division | 4000 | - | Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 260MHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | 150mA | Unshielded | 56nH | 120mOhm Max | - | 0.039 1.00mm | - | ||
![]() MCL1608V1-R27-R Eaton - Electronics Division | 12 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 136MHz | -40°C~85°C | Digi-Reel® | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | 100mA | Unshielded | 270nH | 300mOhm Max | - | 0.039 1.00mm | - | ||
![]() MCL1608V1-1R2-R Eaton - Electronics Division | 5308 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 65MHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | 150mA | Unshielded | 1.2μH | 300mOhm Max | - | 0.039 1.00mm | - | ||
![]() MCL1608V2-1R5-R Eaton - Electronics Division | 4820 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 6GHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 500mA | Unshielded | 1.5nH | 100mOhm Max | 8 @ 100MHz | 0.039 1.00mm | - | ||
![]() MCL1608V1-R15-R Eaton - Electronics Division | 12 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 180MHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | 150mA | Unshielded | 150nH | 200mOhm Max | - | 0.039 1.00mm | - | ||
![]() MCL2012V1-R470-R Eaton - Electronics Division | 30 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 125MHz | -40°C~85°C | Digi-Reel® | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | 250mA | Unshielded | 470nH | 300mOhm Max | - | 0.043 1.10mm | - | ||
![]() MCL1608V1-R047-R Eaton - Electronics Division | 4000 | - | Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 260MHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | 150mA | Unshielded | 47nH | 120mOhm Max | - | 0.039 1.00mm | - | ||
![]() MCL2012V1-R150-R Eaton - Electronics Division | 12 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 200MHz | -40°C~85°C | Tape & Reel (TR) | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | 350mA | Unshielded | 150nH | 200mOhm Max | - | 0.043 1.10mm | - | ||
![]() MCL2012V1-1R8-R Eaton - Electronics Division | 20 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 55MHz | -40°C~85°C | Tape & Reel (TR) | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | 180mA | Unshielded | 1.8μH | 300mOhm Max | - | 0.043 1.10mm | - | ||
![]() MCL2012V1-2R2-R Eaton - Electronics Division | 4849 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 50MHz | -40°C~85°C | Cut Tape (CT) | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | 150mA | Unshielded | 2.2μH | 360mOhm Max | - | 0.043 1.10mm | - |