- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WCL3225-471-R Eaton - Electronics Division | 11 |
| Datasheet | 11 Weeks | Surface Mount | 1210 (3225 Metric) | 1210 | 2MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 40mA | Unshielded | 470μH | 22.5Ohm Max | 8 @ 796kHz | - | 0.089 2.25mm | RoHS Compliant | - | ||
![]() HCM1A1104V2-330-R Eaton - Electronics Division | 15 |
| Datasheet | 13 Weeks | Surface Mount | Nonstandard | - | 5MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 3.3A | Shielded | 33μH | 102mOhm Max | - | 4.6A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1105V2-470-R Eaton - Electronics Division | 199 |
| Datasheet | 13 Weeks | Surface Mount | Nonstandard | - | 3MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 3A | Shielded | 47μH | 117mOhm Max | - | 3A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1305V2-3R3-R Eaton - Electronics Division | 240 |
| Datasheet | 13 Weeks | Surface Mount | Nonstandard | - | 16MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 12A | Shielded | 3.3μH | 9.2mOhm Max | - | 19A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1305V2-330-R Eaton - Electronics Division | 628 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 3MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 4.5A | Shielded | 33μH | 58mOhm Max | - | 5.2A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-100-R Eaton - Electronics Division | 221 | - | Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 7MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 8.3A | Shielded | 10μH | 17.2mOhm Max | - | 13.5A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() WCL3225-8R2-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 1210 (3225 Metric) | 1210 | 35MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 305mA | Unshielded | 8.2μH | 1.6Ohm Max | 12 @ 7.96MHz | - | 0.089 2.25mm | RoHS Compliant | - | ||
![]() WCL3225-390-R Eaton - Electronics Division | 11 |
| Datasheet | 11 Weeks | Surface Mount | 1210 (3225 Metric) | 1210 | 16MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 150mA | Unshielded | 39μH | 4.7Ohm Max | 10 @ 2.52MHz | - | 0.089 2.25mm | RoHS Compliant | - | ||
![]() WCL3225-R33-R Eaton - Electronics Division | 11 |
| Datasheet | 11 Weeks | Surface Mount | 1210 (3225 Metric) | 1210 | 520MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 450mA | Unshielded | 330nH | 300mOhm Max | 20 @ 25.2MHz | - | 0.089 2.25mm | RoHS Compliant | - | ||
![]() WCL3225-R12-R Eaton - Electronics Division | 11 |
| Datasheet | 11 Weeks | Surface Mount | 1210 (3225 Metric) | 1210 | 850MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 450mA | Unshielded | 120nH | 200mOhm Max | 20 @ 25.2MHz | - | 0.089 2.25mm | RoHS Compliant | - | ||
![]() WCL3225-1R8-R Eaton - Electronics Division | 11 |
| Datasheet | 11 Weeks | Surface Mount | 1210 (3225 Metric) | 1210 | 195MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 450mA | Unshielded | 1.8μH | 500mOhm Max | 12 @ 7.96MHz | - | 0.089 2.25mm | RoHS Compliant | - | ||
![]() WCL3225-180-R Eaton - Electronics Division | 11 |
| Datasheet | 11 Weeks | Surface Mount | 1210 (3225 Metric) | 1210 | 22MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 210mA | Unshielded | 18μH | 2.1Ohm Max | 10 @ 2.52MHz | - | 0.089 2.25mm | RoHS Compliant | - | ||
![]() WCL2520-101-R Eaton - Electronics Division | 11 |
| Datasheet | 11 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 4.5MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL2520 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | Wirewound | 40mA | Unshielded | 100μH | 11Ohm Max | 8 @ 796kHz | - | 0.083 2.10mm | RoHS Compliant | - | ||
![]() WCL2520-R820-R Eaton - Electronics Division | 11 |
| Datasheet | 11 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 300MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL2520 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | Wirewound | 600mA | Unshielded | 820nH | 620mOhm Max | 12 @ 25.2MHz | - | 0.083 2.10mm | RoHS Compliant | - | ||
![]() WCL3225-5R6-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 1210 (3225 Metric) | 1210 | 50MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 320mA | Unshielded | 5.6μH | 2Ohm Max | 12 @ 7.96MHz | - | 0.089 2.25mm | RoHS Compliant | - | ||
![]() HCM1A1707V2-680-R Eaton - Electronics Division | 20 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 2MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | Active | 1 (Unlimited) | - | 5A | Shielded | 68μH | 60mOhm Max | - | 6.8A | 0.276 7.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1707V2-470-R Eaton - Electronics Division | 200 | - | Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 2MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | Active | 1 (Unlimited) | - | 5.5A | Shielded | 47μH | 46mOhm Max | - | 8A | 0.276 7.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A0703V2-R56-R Eaton - Electronics Division | 29 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 60MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.276Lx0.260W 7.00mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | 13A | Shielded | 560nH | 4.5mOhm Max | - | 12A | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A0703V2-150-R Eaton - Electronics Division | 2156 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 9.5MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.276Lx0.260W 7.00mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | 2.6A | Shielded | 15μH | 110mOhm Max | - | 3.6A | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A0703V2-1R2-R Eaton - Electronics Division | 24 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 35MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.276Lx0.260W 7.00mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | 9A | Shielded | 1.2μH | 9.9mOhm Max | - | 12A | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 |