- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Inductor Type | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPIA2510V2-3R3-R Eaton - Electronics Division | 412500 |
| Datasheet | 15 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 35MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 1.6A | Shielded | 3.3μH | 170mOhm Max | - | - | 2.1A | 0.041 1.05mm | RoHS Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-1R2-R Eaton - Electronics Division | 250 | - | Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 34MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 22.5A | Shielded | 1.2μH | 2.1mOhm Max | - | - | 30A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-1R8-R Eaton - Electronics Division | 6 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 26MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 19A | Shielded | 1.8μH | 2.94mOhm Max | - | - | 24A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-R47-R Eaton - Electronics Division | 6 |
| Datasheet | 13 Weeks | Surface Mount | Nonstandard | - | 59MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 43A | Shielded | 470nH | 0.87mOhm Max | - | - | 56A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-6R8-R Eaton - Electronics Division | 750 | - | Datasheet | 13 Weeks | Surface Mount | Nonstandard | - | 9MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 10A | Shielded | 6.8μH | 11.5mOhm Max | - | - | 15A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-1R5-R Eaton - Electronics Division | 6 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 31MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 21A | Shielded | 1.5μH | 2.4mOhm Max | - | - | 25A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-3R3-R Eaton - Electronics Division | 6 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 18MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 16.5A | Shielded | 3.3μH | 4.1mOhm Max | - | - | 18A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-2R2-R Eaton - Electronics Division | 6 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 24MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 18.5A | Shielded | 2.2μH | 3.1mOhm Max | - | - | 23A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-150-R Eaton - Electronics Division | 6 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 6MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 7A | Shielded | 15μH | 23.4mOhm Max | - | - | 11A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPI2010V1-1R0-R Eaton - Electronics Division | 6 |
| Datasheet | 13 Weeks | Surface Mount | 0806 (2016 Metric) | 2010 | 100MHz | - | -40°C~125°C | - | MPI20-V1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | 3.3A | Shielded | 1μH | 62mOhm Max | - | - | 3.6A | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() MPI2010V1-2R2-R Eaton - Electronics Division | 6 |
| Datasheet | 13 Weeks | Surface Mount | 0806 (2016 Metric) | 2010 | 65MHz | - | -40°C~125°C | - | MPI20-V1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | 2.2A | Shielded | 2.2μH | 135mOhm Max | - | - | 2.6A | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() MPI2010V1-1R5-R Eaton - Electronics Division | 6 |
| Datasheet | 13 Weeks | Surface Mount | 0806 (2016 Metric) | - | 85MHz | - | -40°C~125°C | - | MPI20-V1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | 2.4A | Shielded | 1.5μH | 99mOhm Max | - | - | 3.2A | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() MCL2012V2-560-R Eaton - Electronics Division | 40 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 900MHz | - | -40°C~85°C | Tape & Reel (TR) | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 56nH | 750mOhm Max | 18 @ 100MHz | - | - | 0.043 1.10mm | - | - | ||
![]() MPIA2510V2-4R7-R Eaton - Electronics Division | 18 |
| Datasheet | 15 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 25MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 1.22A | Shielded | 4.7μH | 262mOhm Max | - | - | 1.8A | 0.041 1.05mm | RoHS Compliant | AEC-Q200 | ||
![]() MPIA2510V2-1R0-R Eaton - Electronics Division | 18 |
| Datasheet | 15 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 55MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 3.1A | Shielded | 1μH | 52mOhm Max | - | - | 4.3A | 0.041 1.05mm | RoHS Compliant | AEC-Q200 | ||
![]() MPIA2512V2-1R5-R Eaton - Electronics Division | 18 |
| Datasheet | 15 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 45MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 2.3A | Shielded | 1.5μH | 77mOhm Max | - | - | 3.2A | 0.049 1.25mm | RoHS Compliant | AEC-Q200 | ||
![]() HCM1A4020V2-R47-R Eaton - Electronics Division | 5980 | - | Datasheet | 16 Weeks | Surface Mount | Nonstandard, 2 Lead | - | 120MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.173Lx0.165W 4.40mmx4.20mm | ±20% | Active | 1 (Unlimited) | - | 7.3A | Shielded | 470nH | 13mOhm Max | - | - | 11A | 0.079 2.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A4020V2-1R2-R Eaton - Electronics Division | 3000 | - | Datasheet | 16 Weeks | Surface Mount | Nonstandard, 2 Lead | - | 55MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.173Lx0.165W 4.40mmx4.20mm | ±20% | Active | 1 (Unlimited) | - | 5.3A | Shielded | 1.2μH | 28mOhm Max | - | - | 6.8A | 0.079 2.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A4020V2-6R8-R Eaton - Electronics Division | 3000 | - | Datasheet | 16 Weeks | Surface Mount | Nonstandard, 2 Lead | - | 23MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.173Lx0.165W 4.40mmx4.20mm | ±20% | Active | 1 (Unlimited) | - | 1.7A | Shielded | 6.8μH | 192mOhm Max | - | - | 2.6A | 0.079 2.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A4020V2-R56-R Eaton - Electronics Division | 5411 |
| Datasheet | 16 Weeks | Surface Mount | Nonstandard, 2 Lead | - | 95MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.173Lx0.165W 4.40mmx4.20mm | ±20% | Active | 1 (Unlimited) | - | 7.3A | Shielded | 560nH | 15mOhm Max | - | GENERAL PURPOSE INDUCTOR | 10A | 0.079 2.00mm | ROHS3 Compliant | AEC-Q200 |