- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCL1608V1-R22-R Eaton - Electronics Division | 12 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 150MHz | - | -40°C~85°C | Tape & Reel (TR) | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | 150mA | Unshielded | 220nH | 250mOhm Max | - | - | 0.039 1.00mm | - | - | ||
![]() MCL1608V2-470-R Eaton - Electronics Division | 20 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 1.2GHz | - | -40°C~85°C | Cut Tape (CT) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 47nH | 700mOhm Max | 12 @ 100MHz | - | 0.039 1.00mm | - | - | ||
![]() MCL1608V1-R10-R Eaton - Electronics Division | 24 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 240MHz | - | -40°C~85°C | Tape & Reel (TR) | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | 150mA | Unshielded | 100nH | 150mOhm Max | - | - | 0.039 1.00mm | - | - | ||
![]() MCL1608V1-R082-R Eaton - Electronics Division | 40 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 245MHz | - | -40°C~85°C | Digi-Reel® | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | 150mA | Unshielded | 82nH | 120mOhm Max | - | - | 0.039 1.00mm | - | - | ||
![]() MCL1608V1-R33-R Eaton - Electronics Division | 20 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 125MHz | - | -40°C~85°C | Tape & Reel (TR) | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | 100mA | Unshielded | 330nH | 300mOhm Max | - | - | 0.039 1.00mm | - | - | ||
![]() MCL1608V1-R068-R Eaton - Electronics Division | 12 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 250MHz | - | -40°C~85°C | Digi-Reel® | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | 150mA | Unshielded | 68nH | 120mOhm Max | - | - | 0.039 1.00mm | - | - | ||
![]() MCL2012V1-R820-R Eaton - Electronics Division | 33 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 100MHz | - | -40°C~85°C | Tape & Reel (TR) | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | 200mA | Unshielded | 820nH | 360mOhm Max | - | - | 0.043 1.10mm | - | - | ||
![]() MCL2012V1-220-R Eaton - Electronics Division | 20 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 16MHz | - | -40°C~85°C | Digi-Reel® | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | 50mA | Unshielded | 22μH | 750mOhm Max | - | - | 0.043 1.10mm | - | - | ||
![]() MCL2012V1-R560-R Eaton - Electronics Division | 12 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 115MHz | - | -40°C~85°C | Cut Tape (CT) | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | 200mA | Unshielded | 560nH | 360mOhm Max | - | - | 0.043 1.10mm | - | - | ||
![]() WCL3225-100-R Eaton - Electronics Division | 40 |
| Datasheet | 11 Weeks | Surface Mount | Nonstandard | - | 30MHz | Ceramic | -40°C~85°C | Cut Tape (CT) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 300mA | Unshielded | 10μH | 1Ohm Max | 10 @ 2.52MHz | - | 0.089 2.25mm | - | - | ||
![]() HCM1A0703V2-R68-R Eaton - Electronics Division | 4102 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 57MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.276Lx0.260W 7.00mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | 12A | Shielded | 680nH | 5.5mOhm Max | - | 13A | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPI2512V2-1R5-R Eaton - Electronics Division | 524000 |
| Datasheet | 15 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 45MHz | - | -40°C~125°C | Tape & Reel (TR) | MPI25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | 2.3A | Shielded | 1.5μH | 77mOhm Max | - | 3.2A | 0.049 1.25mm | RoHS Compliant | - | ||
![]() MPI2510V2-2R2-R Eaton - Electronics Division | 15 |
| Datasheet | 15 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 45MHz | - | -40°C~125°C | Tape & Reel (TR) | MPI25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | 2.1A | Shielded | 2.2μH | 110mOhm Max | - | 2.8A | 0.041 1.05mm | RoHS Compliant | - | ||
![]() MPI2510V2-1R5-R Eaton - Electronics Division | 2680 |
| Datasheet | 15 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 45MHz | - | -40°C~125°C | Tape & Reel (TR) | MPI25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | 2.5A | Shielded | 1.5μH | 85mOhm Max | - | 2.5A | 0.041 1.05mm | RoHS Compliant | - | ||
![]() MPI2510V2-4R7-R Eaton - Electronics Division | 12 |
| Datasheet | 15 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 25MHz | - | -40°C~125°C | Tape & Reel (TR) | MPI25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | 1.22A | Shielded | 4.7μH | 262mOhm Max | - | 1.8A | 0.041 1.05mm | RoHS Compliant | - | ||
![]() MPI2510V2-3R3-R Eaton - Electronics Division | 14838 |
| Datasheet | 15 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 35MHz | - | -40°C~125°C | Tape & Reel (TR) | MPI25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | 1.6A | Shielded | 3.3μH | 170mOhm Max | - | 2.1A | 0.041 1.05mm | RoHS Compliant | - | ||
![]() HCM1A1305V2-4R7-R Eaton - Electronics Division | 29 |
| Datasheet | 13 Weeks | Surface Mount | Nonstandard | - | 13MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 11A | Shielded | 4.7μH | 9.38mOhm Max | - | 18A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1305V2-150-R Eaton - Electronics Division | 49 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 6MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 6.5A | Shielded | 15μH | 27.1mOhm Max | - | 9.5A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1305V2-1R0-R Eaton - Electronics Division | 250 | - | Datasheet | 13 Weeks | Surface Mount | Nonstandard | - | 40MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 24A | Shielded | 1μH | 2.05mOhm Max | - | 35A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MCL1608V2-100-R Eaton - Electronics Division | 9 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 3.5GHz | - | -40°C~85°C | Tape & Reel (TR) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 10nH | 400mOhm Max | 12 @ 100MHz | - | 0.039 1.00mm | RoHS Compliant | - |