- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCL1608V2-1R2-R Eaton - Electronics Division | 45 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 10GHz | - | -40°C~85°C | Tape & Reel (TR) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 500mA | Unshielded | 1.2nH | 50mOhm Max | 8 @ 100MHz | 0.039 1.00mm | RoHS Compliant | ||
![]() MCL1608V2-390-R Eaton - Electronics Division | 45 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 1.4GHz | - | -40°C~85°C | Tape & Reel (TR) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 39nH | 700mOhm Max | 12 @ 100MHz | 0.039 1.00mm | RoHS Compliant | ||
![]() MCL1608V2-121-R Eaton - Electronics Division | 45 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 600MHz | - | -40°C~85°C | Tape & Reel (TR) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | Multilayer | 200mA | Unshielded | 120nH | 1.4Ohm Max | 8 @ 100MHz | 0.039 1.00mm | RoHS Compliant | ||
![]() MCL1608V2-120-R Eaton - Electronics Division | 45 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 3GHz | - | -40°C~85°C | Tape & Reel (TR) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 12nH | 450mOhm Max | 12 @ 100MHz | 0.039 1.00mm | RoHS Compliant | ||
![]() MCL2012V1-2R7-R Eaton - Electronics Division | 45 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 45MHz | - | -40°C~85°C | Tape & Reel (TR) | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | 150mA | Unshielded | 2.7μH | 360mOhm Max | - | 0.043 1.10mm | RoHS Compliant | ||
![]() MCL2012V1-R120-R Eaton - Electronics Division | 45 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 220MHz | - | -40°C~85°C | Tape & Reel (TR) | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | 350mA | Unshielded | 120nH | 200mOhm Max | - | 0.043 1.10mm | RoHS Compliant | ||
![]() MCL2012V1-R270-R Eaton - Electronics Division | 45 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 150MHz | - | -40°C~85°C | Tape & Reel (TR) | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 270nH | 250mOhm Max | - | 0.043 1.10mm | RoHS Compliant | ||
![]() MCL2012V1-3R9-R Eaton - Electronics Division | 45 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 38MHz | - | -40°C~85°C | Tape & Reel (TR) | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | 120mA | Unshielded | 3.9μH | 400mOhm Max | - | 0.043 1.10mm | RoHS Compliant | ||
![]() MCL2012V1-120-R Eaton - Electronics Division | 6 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 22MHz | - | -40°C~85°C | Tape & Reel (TR) | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | 100mA | Unshielded | 12μH | 650mOhm Max | - | 0.043 1.10mm | RoHS Compliant | ||
![]() MCL2012V1-1R5-R Eaton - Electronics Division | 45 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 60MHz | - | -40°C~85°C | Tape & Reel (TR) | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | 180mA | Unshielded | 1.5μH | 300mOhm Max | - | 0.043 1.10mm | RoHS Compliant | ||
![]() WCL2520-270-R Eaton - Electronics Division | 35 |
| Datasheet | 11 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 10MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL2520 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | Wirewound | 100mA | Unshielded | 27μH | 4Ohm Max | 10 @ 2.52MHz | 0.083 2.10mm | RoHS Compliant | ||
![]() WCL2520-R680-R Eaton - Electronics Division | 35 |
| Datasheet | 11 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 330MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL2520 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | Wirewound | 600mA | Unshielded | 680nH | 450mOhm Max | 12 @ 25.2MHz | 0.083 2.10mm | RoHS Compliant | ||
![]() WCL3225-221-R Eaton - Electronics Division | 2085 | - | Datasheet | 11 Weeks | Surface Mount | 1210 (3225 Metric) | 1210 | 2.6MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 65mA | Unshielded | 220μH | 16.5Ohm Max | 8 @ 796kHz | 0.089 2.25mm | RoHS Compliant | ||
![]() WCL3225-1R0-R Eaton - Electronics Division | 1531 |
| Datasheet | 7 Weeks | Surface Mount | 1210 (3225 Metric) | 1210 | 320MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 450mA | Unshielded | 1μH | 300mOhm Max | 12 @ 7.96MHz | 0.089 2.25mm | RoHS Compliant | ||
![]() WCL2520-120-R Eaton - Electronics Division | 35 |
| Datasheet | 11 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 20MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL2520 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | Wirewound | 145mA | Unshielded | 12μH | 2.6Ohm Max | 10 @ 2.52MHz | 0.083 2.10mm | RoHS Compliant | ||
![]() WCL3225-R27-R Eaton - Electronics Division | 35 |
| Datasheet | 11 Weeks | Surface Mount | 1210 (3225 Metric) | 1210 | 700MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 450mA | Unshielded | 270nH | 200mOhm Max | 20 @ 25.2MHz | 0.089 2.25mm | RoHS Compliant | ||
![]() WCL3225-560-R Eaton - Electronics Division | 35 |
| Datasheet | 11 Weeks | Surface Mount | 1210 (3225 Metric) | 1210 | 8MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 125mA | Unshielded | 56μH | 5.6Ohm Max | 10 @ 2.52MHz | 0.089 2.25mm | RoHS Compliant | ||
![]() WCL2520-R560-R Eaton - Electronics Division | 35 |
| Datasheet | 11 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 330MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL2520 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | Wirewound | 600mA | Unshielded | 560nH | 420mOhm Max | 12 @ 25.2MHz | 0.083 2.10mm | RoHS Compliant | ||
![]() WCL3225-R82-R Eaton - Electronics Division | 35 |
| Datasheet | 11 Weeks | Surface Mount | 1210 (3225 Metric) | 1210 | 350MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 450mA | Unshielded | 820nH | 300mOhm Max | 20 @ 25.2MHz | 0.089 2.25mm | RoHS Compliant | ||
![]() WCL3225-1R5-R Eaton - Electronics Division | 35 |
| Datasheet | 11 Weeks | Surface Mount | 1210 (3225 Metric) | 1210 | 200MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 450mA | Unshielded | 1.5μH | 400mOhm Max | 12 @ 7.96MHz | 0.089 2.25mm | RoHS Compliant |