- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPIA2512V2-R47-R Eaton - Electronics Division | 3007 |
| Datasheet | 10 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 100MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 4.9A | Shielded | 470nH | 23mOhm Max | - | 6.7A | 0.049 1.25mm | RoHS Compliant | AEC-Q200 | ||
![]() MPIA2512V2-4R7-R Eaton - Electronics Division | 32 |
| Datasheet | 10 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 25MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 1.4A | Shielded | 4.7μH | 235mOhm Max | - | 1.9A | 0.049 1.25mm | RoHS Compliant | AEC-Q200 | ||
![]() MPIA2512V2-1R0-R Eaton - Electronics Division | 412500 |
| Datasheet | 10 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 70MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 3.3A | Shielded | 1μH | 44mOhm Max | - | 4.4A | 0.049 1.25mm | RoHS Compliant | AEC-Q200 | ||
![]() MPIA2512V2-R68-R Eaton - Electronics Division | 5758 |
| Datasheet | 10 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 70MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 3.4A | Shielded | 680nH | 35mOhm Max | - | 6A | 0.049 1.25mm | RoHS Compliant | AEC-Q200 | ||
![]() WCL2520-150-R Eaton - Electronics Division | 513 |
| Datasheet | 11 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 20MHz | Ceramic | -40°C~85°C | Cut Tape (CT) | WCL2520 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | Wirewound | 130mA | Unshielded | 15μH | 3Ohm Max | 10 @ 2.52MHz | - | 0.083 2.10mm | - | - | ||
![]() WCL3225-470-R Eaton - Electronics Division | 1617 |
| Datasheet | 11 Weeks | Surface Mount | Nonstandard | - | 10MHz | Ceramic | -40°C~85°C | Cut Tape (CT) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 140mA | Unshielded | 47μH | 5.2Ohm Max | 10 @ 2.52MHz | - | 0.089 2.25mm | - | - | ||
![]() WCL2520-2R2-R Eaton - Electronics Division | 17 |
| Datasheet | 11 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 150MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL2520 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | Wirewound | 315mA | Unshielded | 2.2μH | 1.3Ohm Max | 12 @ 7.96MHz | - | 0.083 2.10mm | - | - | ||
![]() WCL2520-470-R Eaton - Electronics Division | 34 |
| Datasheet | 11 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 7MHz | Ceramic | -40°C~85°C | Digi-Reel® | WCL2520 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | Wirewound | 60mA | Unshielded | 47μH | 5.7Ohm Max | 10 @ 2.52MHz | - | 0.083 2.10mm | - | - | ||
![]() WCL3225-220-R Eaton - Electronics Division | 2000 |
| Datasheet | 11 Weeks | Surface Mount | Nonstandard | - | 20MHz | Ceramic | -40°C~85°C | Cut Tape (CT) | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | Wirewound | 200mA | Unshielded | 22μH | 2.4Ohm Max | 10 @ 2.52MHz | - | 0.089 2.25mm | - | - | ||
![]() WCL2520-6R8-R Eaton - Electronics Division | 863 |
| Datasheet | 11 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 35MHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | WCL2520 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | Wirewound | 175mA | Unshielded | 6.8μH | 2Ohm Max | 12 @ 7.96MHz | - | 0.083 2.10mm | - | - | ||
![]() MPIA2510V2-R47-R Eaton - Electronics Division | 412500 |
| Datasheet | 15 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 100MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 4.4A | Shielded | 470nH | 25mOhm Max | - | 6A | 0.041 1.05mm | RoHS Compliant | AEC-Q200 | ||
![]() MPIA2510V2-2R2-R Eaton - Electronics Division | 18 |
| Datasheet | 15 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 45MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 2.1A | Shielded | 2.2μH | 110mOhm Max | - | 2.8A | 0.041 1.05mm | RoHS Compliant | AEC-Q200 | ||
![]() MPIA2512V2-3R3-R Eaton - Electronics Division | 412500 |
| Datasheet | 15 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 35MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 1.8A | Shielded | 3.3μH | 135mOhm Max | - | 2.8A | 0.049 1.25mm | RoHS Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-R22-R Eaton - Electronics Division | 500 | - | Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 135MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 52A | Shielded | 220nH | 0.6mOhm Max | - | 100A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-4R7-R Eaton - Electronics Division | 606 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 14MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 13A | Shielded | 4.7μH | 7.25mOhm Max | - | 20A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-5R6-R Eaton - Electronics Division | 6 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 11MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 12A | Shielded | 5.6μH | 8.3mOhm Max | - | 18A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-8R2-R Eaton - Electronics Division | 41 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 8MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 10A | Shielded | 8.2μH | 11.85mOhm Max | - | 14A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-330-R Eaton - Electronics Division | 1524 |
| Datasheet | 13 Weeks | Surface Mount | Nonstandard | - | 3MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 5A | Shielded | 33μH | 45mOhm Max | - | 7.5A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-7R8-R Eaton - Electronics Division | 6 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 9MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 10A | Shielded | 7.8μH | 11.78mOhm Max | - | 16A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-120-R Eaton - Electronics Division | 12500 | - | Datasheet | 13 Weeks | Surface Mount | Nonstandard | - | 6MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 8A | Shielded | 12μH | 18.9mOhm Max | - | 12.5A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 |