- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM1A1307V2-330-R Eaton - Electronics Division | 1524 |
| Datasheet | 13 Weeks | Surface Mount | Nonstandard | - | 3MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 5A | Shielded | 33μH | 45mOhm Max | - | 7.5A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-7R8-R Eaton - Electronics Division | 6 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 9MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 10A | Shielded | 7.8μH | 11.78mOhm Max | - | 16A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1307V2-120-R Eaton - Electronics Division | 12500 | - | Datasheet | 13 Weeks | Surface Mount | Nonstandard | - | 6MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 8A | Shielded | 12μH | 18.9mOhm Max | - | 12.5A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MCL2012V2-5R6-R Eaton - Electronics Division | 25 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 3.5GHz | - | -40°C~85°C | Tape & Reel (TR) | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 500mA | Unshielded | 5.6nH | 230mOhm Max | 15 @ 100MHz | - | 0.043 1.10mm | RoHS Compliant | - | ||
![]() MCL2012V2-680-R Eaton - Electronics Division | 25 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 850MHz | - | -40°C~85°C | Tape & Reel (TR) | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 68nH | 800mOhm Max | 18 @ 100MHz | - | 0.043 1.10mm | RoHS Compliant | - | ||
![]() MCL2012V2-3R9-R Eaton - Electronics Division | 25 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 4.5GHz | - | -40°C~85°C | Tape & Reel (TR) | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 500mA | Unshielded | 3.9nH | 150mOhm Max | 12 @ 100MHz | - | 0.043 1.10mm | RoHS Compliant | - | ||
![]() MCL2012V2-391-R Eaton - Electronics Division | 25 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 250MHz | - | -40°C~85°C | Tape & Reel (TR) | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 390nH | 2Ohm Max | 10 @ 50MHz | - | 0.043 1.10mm | RoHS Compliant | - | ||
![]() MCL2012V2-331-R Eaton - Electronics Division | 25625 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 300MHz | - | -40°C~85°C | Tape & Reel (TR) | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 330nH | 2Ohm Max | 12 @ 50MHz | - | 0.043 1.10mm | RoHS Compliant | - | ||
![]() MCL2012V2-150-R Eaton - Electronics Division | 25 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 1.8GHz | - | -40°C~85°C | Tape & Reel (TR) | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±5% | Active | 1 (Unlimited) | Multilayer | 500mA | Unshielded | 15nH | 400mOhm Max | 15 @ 100MHz | - | 0.043 1.10mm | RoHS Compliant | - | ||
![]() HCM1A1105V2-4R7-R Eaton - Electronics Division | 560 |
| Datasheet | 13 Weeks | Surface Mount | Nonstandard | - | 14MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 8.5A | Shielded | 4.7μH | 13.5mOhm Max | - | 13A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1105V2-2R8-R Eaton - Electronics Division | 32 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 21MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 12A | Shielded | 2.8μH | 6mOhm Max | - | 18A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1105V2-330-R Eaton - Electronics Division | 500 | - | Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 4MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 3.5A | Shielded | 33μH | 84mOhm Max | - | 3.5A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1105V2-1R5-R Eaton - Electronics Division | 204 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 31MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 16.5A | Shielded | 1.5μH | 3.34mOhm Max | - | 20A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1105V2-220-R Eaton - Electronics Division | 50 |
| Datasheet | 13 Weeks | Surface Mount | Nonstandard | - | 5MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 4A | Shielded | 22μH | 61mOhm Max | - | 6A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1105V2-6R8-R Eaton - Electronics Division | 50 |
| Datasheet | 13 Weeks | Surface Mount | Nonstandard | - | 11MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 7A | Shielded | 6.8μH | 20mOhm Max | - | 10A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MPI2512V2-1R0-R Eaton - Electronics Division | 524000 |
| Datasheet | 15 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 70MHz | - | -40°C~125°C | Tape & Reel (TR) | MPI25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | 3.3A | Shielded | 1μH | 44mOhm Max | - | 4.4A | 0.049 1.25mm | RoHS Compliant | - | ||
![]() MPIA2512V2-R47-R Eaton - Electronics Division | 3007 |
| Datasheet | 10 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 100MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 4.9A | Shielded | 470nH | 23mOhm Max | - | 6.7A | 0.049 1.25mm | RoHS Compliant | AEC-Q200 | ||
![]() MPIA2512V2-4R7-R Eaton - Electronics Division | 32 |
| Datasheet | 10 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 25MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 1.4A | Shielded | 4.7μH | 235mOhm Max | - | 1.9A | 0.049 1.25mm | RoHS Compliant | AEC-Q200 | ||
![]() MPIA2512V2-1R0-R Eaton - Electronics Division | 412500 |
| Datasheet | 10 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 70MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 3.3A | Shielded | 1μH | 44mOhm Max | - | 4.4A | 0.049 1.25mm | RoHS Compliant | AEC-Q200 | ||
![]() MPIA2512V2-R68-R Eaton - Electronics Division | 5758 |
| Datasheet | 10 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 70MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 3.4A | Shielded | 680nH | 35mOhm Max | - | 6A | 0.049 1.25mm | RoHS Compliant | AEC-Q200 |